- Series
- Operating Temperature
- Mounting Type
- Mfr
- Package
- Product Status
- Type
- Features
- Size / Dimension
- Applications
- Efficiency
- Number of Outputs
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101173303 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 12V | 40 A | 15V | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172802 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 28V | 40 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011606 Integrated Power Designs | 2438 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.00" H (203.2mm x 120.7mm x 50.8mm) | Chassis | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 74% | - | 18.8 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011597 Integrated Power Designs | 2188 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 4 | CE, cURus, TUV, UKCA | 74% | 12V | 15 A | 15V | -12V | - | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011575 Integrated Power Designs | 2175 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 2 | CE, cURus, TUV, UKCA | 74% | -15V | 5 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011629 Integrated Power Designs | 2275 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.00" H (203.2mm x 120.7mm x 50.8mm) | Chassis | ITE (Commercial), Medical | 225W | 4 | CE, cURus, TUV, UKCA | 74% | 12V | 25 A | 12V | -12V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010997CHCO Integrated Power Designs | 2288 |
| - | Chassis Mount | 1010997 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | NXT-100 (100W) | 4.81" L x 2.59" W x 1.30" H (122.2mm x 65.8mm x 33.0mm) | Enclosed | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 85% | - | 3.6 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145301CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101145301 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 12 ~ 15V | 50 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148301 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 24V | 50 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010872CHCO Integrated Power Designs | 2956 |
| - | Chassis Mount | 1010872 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-225 (225W) | 5.24" L x 3.12" W x 1.75" H (133.1mm x 79.2mm x 44.5mm) | Enclosed | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 85% | - | 45 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010977CHCO Integrated Power Designs | 2684 |
| - | Chassis Mount | 1010977 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-100 (100W) | 4.81" L x 2.59" W x 1.30" H (122.2mm x 65.8mm x 33.0mm) | Enclosed | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 85% | - | 20 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101147402CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101147402 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 28V | 50 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145001CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101145001 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 24V | 50 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010893CHCO Integrated Power Designs | 2281 |
| - | Chassis Mount | 1010893 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 48V | 0°C ~ 70°C (With Derating) | NXT-225 (225W) | 5.24" L x 3.12" W x 1.75" H (133.1mm x 79.2mm x 44.5mm) | Enclosed | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 85% | - | 4.7 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101144701CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101144701 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 3.3V | 50 A | 12V | -12V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101146202CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101146202 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 12 ~ 15V | 50 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010988CH Integrated Power Designs | 2519 |
| - | Chassis Mount | 1010988 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | NXT-100 (100W) | 4.81" L x 2.59" W x 1.30" H (122.2mm x 65.8mm x 33.0mm) | Chassis | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 85% | - | 4.2 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010880CH Integrated Power Designs | 2890 |
| - | Chassis Mount | 1010880 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-225 (225W) | 5.24" L x 3.12" W x 1.75" H (133.1mm x 79.2mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 85% | - | 45 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148303 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 24V | 50 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010853CH Integrated Power Designs | 2595 |
| - | Chassis Mount | 1010853 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Chassis | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 14.6 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input |