- Applications
- Approval Agency
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Connector
- Input Type
- Mfr
- No Load Power Consumption
- Operating Temperature
- Output Connector
Attribute column
Manufacturer
Integrated Power Designs AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mfr | Package | Product Status | Standard Number | Voltage-Input | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011555 Integrated Power Designs | 2116 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 9A, 3A | Cord (Sold Separately) | 12V, 5V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011551 Integrated Power Designs | 2950 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 4A, 2A, 1A | Cord (Sold Separately) | 24V, 5V, -15V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011552 Integrated Power Designs | 2974 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 12A, 5A | Cord (Sold Separately) | 5V, 12V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011553 Integrated Power Designs | 2236 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 12A, 4A | Cord (Sold Separately) | 5V, 15V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011549 Integrated Power Designs | 2259 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 7A, 1A, 2A | Cord (Sold Separately) | 12V, 24V, -5V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011550 Integrated Power Designs | 2767 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 4A, 2A, 1A | Cord (Sold Separately) | 24V, 5V, -12V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011545 Integrated Power Designs | 2545 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 12A, 3A, 1A | Cord (Sold Separately) | 5V, 24V, -15V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011544 Integrated Power Designs | 2279 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 12A, 3A, 1A | Cord (Sold Separately) | 5V, 24V, -12V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011651 Integrated Power Designs | 2603 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 6.3A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 210mW (Max) | ||
![]() 1011556 Integrated Power Designs | 2637 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 8A, 2A | Cord (Sold Separately) | 12V, -12V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011561 Integrated Power Designs | 2677 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 4A, 2A | Cord (Sold Separately) | 24V, 15V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011554 Integrated Power Designs | 2261 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 12A, 3A | Cord (Sold Separately) | 5V, 24V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011650 Integrated Power Designs | 2199 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 10A | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 210mW (Max) | ||
![]() 1011559 Integrated Power Designs | 2208 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 8A, 2A | Cord (Sold Separately) | 12V, -15V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011557 Integrated Power Designs | 2634 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 8A, 2A | Cord (Sold Separately) | 12V, 15V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011548 Integrated Power Designs | 2998 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 12A, 3A, 1A | Cord (Sold Separately) | 5V, 24V, -24V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011560 Integrated Power Designs | 2147 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 4A, 2A | Cord (Sold Separately) | 24V, 12V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011558 Integrated Power Designs | 2332 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 8A, 1A | Cord (Sold Separately) | 12V, 24V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011547 Integrated Power Designs | 2245 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 12A, 2A, 2A | Cord (Sold Separately) | 5V, 15V, -15V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 300mW (Max) | ||
![]() 1011649 Integrated Power Designs | 2215 |
| - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 85 ~ 264 VAC | -20°C ~ 70°C | ELS-120 (120W) | 7.78" L x 3.75" W x 2.23" H (197.6mm x 95.3mm x 56.6mm) | ITE (Commercial), Medical | 120 W | CE, cURus, TUV, UKCA | 86% | - | 12.5A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 14 Position | 210mW (Max) |