- Ihs Manufacturer
- Manufacturer Part Number
- Memory Density
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Length
- Memory IC Type
- Memory Width
- Number of Functions
Attribute column
Manufacturer
ISSI USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Type | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS29GL064B-70TLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | YES | 48 | 70 ns | INTEGRATED SILICON SOLUTION INC | IS29GL064B-70TLI | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | NOT SPECIFIED | 5.5 | Yes | 3 V | NOR TYPE | BOTTOM BOOT SECTOR | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | R-PDSO-G48 | Not Qualified | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.045 mA | 4MX16 | 1.2 mm | 16 | 0.00002 A | 67108864 bit | PARALLEL | FLASH | 3 V | 8 | YES | YES | YES | 8,127 | 8K,64K | 8/16 words | YES | BOTTOM | YES | 18.4 mm | 12 mm | ||
![]() IS29GL128L-70GLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | YES | 64 | 70 ns | INTEGRATED SILICON SOLUTION INC | IS29GL128L-70GLI | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 11 X 13 MM, 1 MM PITCH, ROHS COMPLIANT, BGA-64 | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | NOT SPECIFIED | 5.71 | Yes | 3 V | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | R-PBGA-B64 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 8MX16 | 1.4 mm | 16 | - | 134217728 bit | PARALLEL | FLASH | 3 V | 8 | - | - | - | - | - | - | - | - | - | 13 mm | 11 mm | ||
![]() IS26KS512S-DPBLE00 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | YES | 25 | - | INTEGRATED SILICON SOLUTION INC | IS26KS512S-DPBLE00 | 67108864 words | 64000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | - | 5.77 | - | 1.8 V | - | - | BOTTOM | BALL | - | 1 | 1 mm | unknown | R-PBGA-B25 | - | 1.95 V | - | INDUSTRIAL | 1.7 V | SYNCHRONOUS | - | 64MX8 | 1.2 mm | 8 | - | 536870912 bit | PARALLEL | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm |