- Program Memory Size
- Data RAM Size
- Interface Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Mounting Styles
- Package / Case
- Data Bus Width
- Maximum Clock Frequency
- Number of I/Os
Attribute column
Manufacturer
ISSI Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Core | DAC Resolution | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Lead Free Status / RoHS Status | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of I/Os | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Interface | Shell Size, MIL | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Includes | Product | Features | ADC Resolution | Device Core | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | Plastic | 20 | - | - | 2 kB | - | - | I2C, SPI, UART | -- | - | + 85 C | - 40 C | SMD/SMT | - | - | 5.5 V | 2.3 V | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | Active | -- | Plug Housing | For Male Pins | 55 | Bayonet Lock | Crimp | 6 | Shielded | Environment Resistant | Electroless Nickel | 22-55 | Silver | Contacts Not Included | - | -- | - | 64 KB | - | - | -- | - | Coupling Nut | - | - | -- | ||
![]() IS32CS8977-LQLA3 ISSI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EUART/LIN/Serial I2C | - | - | 16 KB | - | - | - | - | - | - | 8051 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | TSSOP-24 | - | - | - | - | - | - | - | 2 kB | - | - | I2C, SPI, UART | - | - | + 85 C | - 40 C | SMD/SMT | - | - | 5.5 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 KB | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | QFN-24 | - | - | - | - | - | - | - | 2 kB | - | - | I2C, SPI, UART | - | 16 MHz | + 85 C | - 40 C | SMD/SMT | 20 I/O | - | 5.5 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial I2C/SPI/UART | - | - | 32 KB | 8 bit | - | - | - | - | - | Intel 8051 | - | ||
| Tiny WHSL | In Stock | - | - | - | TSSOP-24 | - | - | - | - | - | - | - | 2 kB | - | - | I2C, SPI, UART | - | - | + 85 C | - 40 C | SMD/SMT | - | - | 5.5 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 KB | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | LQFP-32 | - | - | - | - | - | - | - | 2 kB | - | - | I2C, SPI, UART | - | - | + 85 C | - 40 C | SMD/SMT | - | - | 5.5 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 KB | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EUART/LIN/Serial I2C | - | - | 32 KB | - | - | - | - | - | - | 8051 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31SE5110-ZNLS2 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | TSSOP-24 | - | - | - | - | - | 8051 | 10 bit | 1 kB | SRAM | 60 | I2C, SPI, UART | - | 16 MHz | + 85 C | - 45 C | SMD/SMT | 20 I/O | Details | 5.5 V | 2.2 V | Watchdog Timer | - | - | IS31SE5110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 32 kB | 8 bit | 5 Timer | - | MCU | - | 12 bit | - | - | ||
![]() IS31SE5110-ZNLS2-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | TSSOP-24 | - | - | - | - | - | 8051 | 10 bit | 1 kB | SRAM | 2500 | I2C, SPI, UART | - | 16 MHz | + 85 C | - 45 C | SMD/SMT | 20 I/O | Details | 5.5 V | 2.2 V | Watchdog Timer | - | Reel | IS31SE5110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 32 kB | 8 bit | 5 Timer | - | MCU | - | 12 bit | - | - | ||
| Tiny WHSL | In Stock | - | - | - | TSSOP-16 | - | - | - | - | - | - | - | 1 kB | - | - | I2C, SPI, UART | - | 32 MHz | + 85 C | - 40 C | - | 12 I/O | - | 5.5 V | 2.35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 kB | 8 bit | - | - | - | - | - | - | - | ||
| Tiny WHSL | 1897 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | TSSOP-24 | - | - | - | - | - | - | - | 2 kB | - | - | I2C, SPI, UART | - | - | + 85 C | - 40 C | SMD/SMT | - | - | 5.5 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 KB | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |