- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Active Read Current - Max | Block Organization | Cell Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Package | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Timing Type | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Pin Count | Operating Supply Voltage | Memory Size | Speed | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Write Cycle Time - Word, Page | Address Bus Width | Density | Screening Level | Programming Voltage | Boot Block | Product | Number of Banks | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS25LP256E-RMLA3 Integrated Silicon Solution, Inc. (ISSI) | 6462 | - | - | - | SOIC-16 | - | 7 mA | - | - | - | SPI | 166 MHz | - | - | + 125 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Details | - | 3.6 V | 2.3 V | Synchronous | - | - | - | Tray | - | - | - | - | - | - | 256 Mbit | 133 MHz | - | - | - | - | - | - | 8 bit | 32 M x 8 | - | - | - | - | - | - | - | - | - | ||
![]() IS46QR16256B-083RBLA1 Integrated Silicon Solution, Inc. (ISSI) | 10800 |
| - | Surface Mount | FBGA-96 | 96-TWBGA (7.5x13.5) | - | - | - | 198 | - | 1.2 GHz | 2400 MHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | Surface Mount | SMD/SMT | 16 Bit | - | Bulk | Active | Details | TWBGA | 1.26 V | 1.14 V | - | - | Automotive grade | -40 to 95 °C | - | Automotive, AEC-Q100 | SDRAM - DDR4 | SDRAM - DDR4 | 1.14V ~ 1.26V | 96 | 1.2 V | 4 Gbit | - | 1.2 GHz | - | 19 ns | DRAM | POD | - | 16 bit | 256 M x 16 | 15ns | 15 Bit | 4 Gbit | Automotive | - | - | - | 8 | 256M x 16 | ||
![]() IS43LQ16256AL-062BLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | FBGA-200 | 200-VFBGA (10x14.5) | - | - | - | 136 | - | 1.6 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Bulk | Active | Details | - | 1.95 V | 1.06 V | - | - | - | -40°C ~ 95°C (TC) | - | - | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | 4 Gbit | - | 1.6 GHz | - | - | DRAM | LVSTL | - | 16 bit | 256 M x 16 | - | - | - | - | - | - | - | - | 256M x 16 | ||
![]() IS43LQ16128AL-062BLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | FBGA-200 | 200-VFBGA (10x14.5) | - | - | - | 136 | - | 1.6 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Bulk | Active | Details | - | 1.95 V | 1.06 V | - | - | - | -40°C ~ 95°C (TC) | - | - | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | 2 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 128 M x 16 | 18ns | - | - | - | - | - | - | - | 128M x 16 | ||
![]() IS46LQ32128AL-062BLA2-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | FBGA-200 | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 1.95 V | 1.06 V | - | - | - | -40°C ~ 105°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | 4 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 32 bit | 128 M x 32 | 18ns | - | - | - | - | - | - | - | 128M x 32 | ||
![]() IS46LQ32256AL-062BLA1-TR Integrated Silicon Solution, Inc. (ISSI) | 47 |
| - | Surface Mount | FBGA-200 | 200-TFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 1.95 V | 1.06 V | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | 8 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 32 bit | 256 M x 32 | 18ns | - | - | - | - | - | - | - | 256M x 32 | ||
![]() IS46LQ16128AL-062BLA2-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | FBGA-200 | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 1.95 V | 1.06 V | - | - | - | -40°C ~ 105°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | 2 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 128 M x 16 | 18ns | - | - | - | - | - | - | - | 128M x 16 | ||
![]() IS46LQ16128AL-062BLA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | FBGA-200 | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 1.95 V | 1.06 V | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | 2 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 128 M x 16 | 18ns | - | - | - | - | - | - | - | 128M x 16 | ||
![]() IS46LQ32128AL-062BLA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | FBGA-200 | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 1.95 V | 1.06 V | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | 4 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 32 bit | 128 M x 32 | 18ns | - | - | - | - | - | - | - | 128M x 32 | ||
![]() IS46LQ16256AL-062BLA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | FBGA-200 | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 1.95 V | 1.06 V | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | 4 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 256 M x 16 | 18ns | - | - | - | - | - | - | - | 256M x 16 | ||
![]() IS61WV102416FBLL-10B2LI Integrated Silicon Solution, Inc. (ISSI) | 47 |
| - | Surface Mount | mBGA-48 | 48-TFBGA (6x8) | - | - | - | 480 | Parallel | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Bulk | Active | Details | - | 3.6 V | 2.4 V | - | - | - | -40°C ~ 85°C (TA) | - | - | Asynchronous | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | 16 Mbit | - | - | 95 mA | 10 ns | SRAM | Parallel | - | - | 1 M x 16 | 10ns | - | - | - | - | - | - | - | 1M x 16 | ||
![]() IS43TR81024B-107MBLI Integrated Silicon Solution, Inc. (ISSI) | 47 |
| - | Surface Mount | BGA-78 | 78-TWBGA (10x14) | - | - | - | 136 | - | 933 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Bulk | Active | Details | - | 1.575 V | 1.425 V | - | - | - | -40°C ~ 95°C (TC) | - | IS43TR81024B | SDRAM - DDR3 | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | 8 Gbit | - | 933 MHz | 160 mA | 20 ns | DRAM | Parallel | - | 8 bit | 1 G x 8 | 15ns | - | - | - | - | - | - | - | 1G x 8 | ||
![]() IS43TR81024B-107MBL-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | BGA-78 | 78-TWBGA (10x14) | - | - | - | 2000 | - | 933 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | - | 1.575 V | 1.425 V | - | - | - | 0°C ~ 95°C (TC) | Reel | IS43TR81024B | SDRAM - DDR3 | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | 8 Gbit | - | 933 MHz | 160 mA | 20 ns | DRAM | Parallel | - | 8 bit | 1 G x 8 | 15ns | - | - | - | - | - | - | - | 1G x 8 | ||
![]() IS25LP064D-RMLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | SOP-16 | 16-SOIC | 10 mA | - | - | 1000 | QPI, SPI | 133 MHz | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 3.6 V | 2.3 V | Synchronous | - | - | -40°C ~ 105°C (TA) | Reel | IS25LP064D | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | 64 Mbit | - | 166 MHz | 10 mA | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 8 M x 8 | 40µs, 800µs | - | - | - | - | - | - | - | 8M x 8 | ||
![]() IS62WV2568FBLL-45BLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | mBGA-36 | 36-TFBGA (6x8) | - | - | - | 2500 | Parallel | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 3.6 V | 2.2 V | - | - | - | -40°C ~ 85°C (TA) | Reel | IS62WV2568FBLL | Asynchronous | SRAM - Asynchronous | 2.2V ~ 3.6V | - | - | 2 Mbit | - | - | 26 mA | 45 ns | SRAM | Parallel | - | - | 256 k x 8 | 45ns | - | - | - | - | - | - | - | 256K x 8 | ||
![]() IS62WV12816FBLL-45BLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | mBGA-48 | 48-TFBGA (6x8) | - | - | - | 2500 | Parallel | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 3.6 V | 2.2 V | - | - | - | -40°C ~ 85°C (TA) | Reel | IS62WV12816FBLL | Asynchronous | SRAM - Asynchronous | 2.2V ~ 3.6V | - | - | 2 Mbit | - | - | 26 mA | 45 ns | SRAM | Parallel | - | - | 128 k x 16 | 45ns | - | - | - | - | - | - | - | 128K x 16 | ||
![]() IS25LP256E-RMLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | SOP-16 | 16-SOIC | 7 mA | - | - | 1000 | QPI, SPI | 166 MHz | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 3.6 V | 2.3 V | Synchronous | - | - | -40°C ~ 105°C (TA) | Reel | IS25LP256E | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | 256 Mbit | - | 166 MHz | 7 mA | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 32 M x 8 | 50µs, 1ms | - | - | - | - | - | - | - | 32M x 8 | ||
![]() IS25WP01G-RILA3 Integrated Silicon Solution, Inc. (ISSI) | 435 |
| - | Surface Mount | LFBGA_24 | 24-LFBGA (6x8) | 45 mA | Symmetrical | NOR | 480 | SPI | 104 MHz | - | 1.95 V | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 1.7 V | - 40 C | - | Surface Mount | SMD/SMT | - | 128 Mb | Bulk | Active | Details | LFBGA | 1.95 V | 1.7 V | Synchronous | 1.8 V | Automotive grade | -40 to 125 °C | Tray | IS25WP01G | - | FLASH - NOR (SLC) | 1.7V ~ 1.95V | 24 | - | 1 Gbit | - | 104 MHz | 45 mA | 10 ns | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 128 M x 8 | 50µs, 1ms | 32 Bit | 1 Gbit | Automotive | 1.7 to 1.95 V | Yes | - | - | 128M x 8 | ||
![]() IS25WE01G-RILE-TR Integrated Silicon Solution, Inc. (ISSI) | 28 |
| - | Surface Mount | LFBGA-24 | 24-LFBGA (6x8) | - | - | - | 2500 | QPI, SPI | - | - | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | IS25WE01G | - | FLASH - NOR (SLC) | 1.7V ~ 1.95V | - | - | 1 Gbit | - | 104 MHz | - | 10 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | 50µs, 1ms | - | - | - | - | - | - | - | 128M x 8 | ||
![]() IS34MW02G084-BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 28 |
| - | Surface Mount | VFBGA-63 | 63-VFBGA (9x11) | 30 mA | Symmetrical | SLC NAND | 2500 | Parallel | 33 MHz | - | 1.95 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 1.7 V | - 40 C | - | Surface Mount | SMD/SMT | - | 256 MWords | Tape & Reel (TR) | Active | - | VFBGA | 1.95 V | 1.7 V | Asynchronous | 1.8 V | Industrial grade | -40 to 85 °C | Reel | IS34MW02G084 | - | FLASH - NAND (SLC) | 1.7V ~ 1.95V | 63 | - | 2Gbit | - | - | 30 mA | 30 ns | FLASH | Parallel | Sectored | 16 bit | - | 45ns | 29 Bit | 2 Gbit | Industrial | 1.7, 1.95 V | No | NAND Flash | - | 256M x 8 |