- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS62WVS5128GALL-30NLI Integrated Silicon Solution, Inc. (ISSI) | 5 |
| - | 8 Weeks | Surface Mount | SOIC-8 | YES | 8-SOIC | 8 | - | - | 100 | INTEGRATED SILICON SOLUTION INC | SDI, SPI, SQI | IS62WVS5128GALL-30NLI | 30 MHz | + 85 C | SRAM | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | - | SMD/SMT | 524288 words | 512000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | Active | - | 5.74 | Details | Yes | 2.2 V | 1.65 V | - | -40°C ~ 85°C (TA) | Tray | IS62WVS5128GALL | - | - | - | Synchronous | - | - | SRAM - Synchronous | 1.65V ~ 2.2V | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | R-PDSO-G8 | - | 2.2 V | - | INDUSTRIAL | 1.65 V | 4 Mbit | SYNCHRONOUS | 30 MHz | 20 mA | 23 ns | SRAM | SPI - Quad I/O, SDI | 512 k x 8 | 1.75 mm | 8 | - | - | 4194304 bit | SERIAL | STANDARD SRAM | - | - | - | - | - | - | - | 512K x 8 | 4.9 mm | 3.9 mm | ||
![]() IS61WV20488FBLL-8BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 20 |
| - | - | Surface Mount | BGA-48 | - | 48-TFBGA (6x8) | - | - | - | 2500 | - | Parallel | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 3.6 V | 2.4 V | - | -40°C ~ 85°C (TA) | Reel | IS61WV20488FBLL | - | - | - | Asynchronous | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | 90 mA | 8 ns | SRAM | Parallel | 2 M x 8 | - | - | 8ns | - | - | - | - | - | - | - | - | - | - | - | 2M x 8 | - | - | ||
![]() IS61WV25616FALL-10BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 20 |
| - | - | Surface Mount | BGA-48 | - | 48-TFBGA (6x8) | - | - | - | 2500 | - | Parallel | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 2.2 V | 1.65 V | - | -40°C ~ 85°C (TA) | Reel | IS61WV25616FALL | - | - | - | Asynchronous | - | - | SRAM - Asynchronous | 1.65V ~ 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | 25 mA | 10 ns | SRAM | Parallel | 256 k x 16 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | 256K x 16 | - | - | ||
![]() IS61WV20488FBLL-8BLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 8 Weeks | Surface Mount | BGA-48 | YES | 48-TFBGA (6x8) | 48 | 8 ns | - | 480 | INTEGRATED SILICON SOLUTION INC | Parallel | IS61WV20488FBLL-8BLI | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | 3 | SMD/SMT | 2097152 words | 2000000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Active | 10 | 5.74 | Details | Yes | 3.6 V | 2.4 V | 3.3 V | -40°C ~ 85°C (TA) | - | IS61WV20488FBLL | e1 | - | - | Asynchronous | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.32.00.41 | SRAM - Asynchronous | 2.4V ~ 3.6V | BOTTOM | BALL | 260 | 1 | 0.75 mm | compliant | - | R-PBGA-B48 | - | 3.6 V | - | INDUSTRIAL | 2.4 V | 16 Mbit | ASYNCHRONOUS | - | 90 mA | 8 ns | SRAM | Parallel | 2 M x 8 | 1.2 mm | 8 | 8ns | - | 16777216 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | - | 2M x 8 | 8 mm | 6 mm | ||
![]() IS93C46B-3PI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | NO | - | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS93C46B-3PI | - | - | - | - | - | - | 3 | - | 64 words | 64 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | NOT SPECIFIED | 5.91 | - | No | - | - | 2.7 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.32.00.51 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 64X16 | 4.57 mm | 16 | - | 0.000002 A | 1024 bit | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 40 | SOFTWARE | - | - | - | 9.325 mm | 7.62 mm | ||
![]() IS24C08A-3P Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | NO | - | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C08A-3P | - | - | - | - | - | - | 3 | - | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | NOT SPECIFIED | 5.65 | - | No | - | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.32.00.51 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 3/5 V | COMMERCIAL | 2.5 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 1KX8 | 4.57 mm | 8 | - | 0.000002 A | 8192 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | 1010DMMR | - | 9.325 mm | 7.62 mm | ||
![]() IS24C32A-2PLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | NO | - | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C32A-2PLI | - | - | - | - | - | - | 3 | - | 4096 words | 4000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 40 | 5.77 | - | Yes | - | - | 2.5 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | 8542.32.00.51 | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 4KX8 | 4.57 mm | 8 | - | 0.000001 A | 32768 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | 1010DDDR | - | 9.325 mm | 7.62 mm | ||
![]() IS93C46A-3PLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | NO | - | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS93C46A-3PLI | - | - | - | - | - | - | 3 | - | 64 words | 64 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 40 | 5.83 | - | Yes | - | - | 2.7 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | 8542.32.00.51 | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 64X16 | 4.572 mm | 16 | - | 0.000002 A | 1024 bit | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 40 | SOFTWARE | 8 | - | - | 9.3218 mm | 7.62 mm | ||
![]() IS25C08-2PI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | NO | - | 8 | - | 10 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS25C08-2PI | - | - | - | - | - | - | 3 | - | 1024 words | 1000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLATIC, DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | NOT SPECIFIED | 5.88 | - | No | - | - | 2.5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.32.00.51 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | - | - | - | - | 1KX8 | 4.57 mm | 8 | - | - | 8192 bit | SERIAL | EEPROM | SPI | - | 5 ms | - | - | - | - | - | 9.365 mm | 7.62 mm | ||
![]() IS25C32B-2PLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | NO | - | 8 | - | 5 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS25C32B-2PLI | - | - | - | - | - | - | - | - | 4096 words | 4000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5.84 | - | Yes | - | - | 2.5 V | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) - annealed | 8542.32.00.51 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | - | - | - | - | 4KX8 | 4.2 mm | 8 | - | - | 32768 bit | SERIAL | EEPROM | SPI | - | 5 ms | - | - | - | - | - | 9.27 mm | 7.62 mm | ||
![]() IS24C02D-2GLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | 8 | - | 0.4 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C02D-2GLI-TR | - | - | - | - | - | - | - | - | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, GREEN, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5.48 | - | Yes | - | - | 2.5 V | - | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 256X8 | 1.75 mm | 8 | - | 0.000001 A | 2048 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | 1010DDDR | - | 4.9 mm | 3.9 mm | ||
![]() IS93C66A-2PLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | NO | - | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS93C66A-2PLI | - | - | - | - | - | - | 3 | - | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 40 | 5.82 | - | Yes | - | - | 2.5 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | 8542.32.00.51 | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 256X16 | 4.57 mm | 16 | - | 0.000001 A | 4096 bit | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 40 | SOFTWARE | 8 | - | - | 9.325 mm | 7.62 mm | ||
![]() IS24C02A-2GLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C02A-2GLI | - | - | - | - | - | - | - | - | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 40 | 5.54 | - | Yes | - | - | 2.5 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | 8542.32.00.51 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 256X8 | 1.75 mm | 8 | - | 0.000001 A | 2048 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | 1010DDDR | - | 4.9 mm | 3.9 mm | ||
![]() IS24C01B-2GLI-TR Integrated Silicon Solution, Inc. (ISSI) | 50000 | - | - | - | - | - | YES | - | 8 | - | 0.4 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C01B-2GLI-TR | - | - | - | - | - | - | - | - | 128 words | 128 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5.83 | - | Yes | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 128X8 | 1.75 mm | 8 | - | 0.000001 A | 1024 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | 1010DDDR | - | 4.9 mm | 3.9 mm | ||
![]() IS93C46D-2GLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | 8 | - | 3 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS93C46D-2GLI | - | - | - | - | - | - | 3 | - | 64 words | 64 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 40 | 5.83 | - | Yes | - | - | 2.5 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | 8542.32.00.51 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 64X16 | 1.73 mm | 16 | - | 0.000001 A | 1024 bit | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 40 | SOFTWARE | 8 | - | - | 4.9 mm | 3.9 mm | ||
![]() IS24C04A-3PI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | NO | - | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C04A-3PI | - | - | - | - | - | - | 3 | - | 512 words | 512 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | NOT SPECIFIED | 5.25 | - | No | - | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.32.00.51 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 512X8 | 4.57 mm | 8 | - | 0.000002 A | 4096 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | 1010DDMR | - | 9.325 mm | 7.62 mm | ||
![]() IS24C04A-3G Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C04A-3G | - | - | - | - | - | - | 3 | - | 512 words | 512 | 70 °C | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.23 | - | No | - | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.32.00.51 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | COMMERCIAL | 2.5 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 512X8 | 1.73 mm | 8 | - | 0.000002 A | 4096 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | 1010DDMR | - | 4.9 mm | 3.9 mm | ||
![]() IS24C08A-2ZI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C08A-2ZI | - | - | - | - | - | - | 1 | - | 1024 words | 1000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | LEAD FREE, MO-153, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | NOT SPECIFIED | 5.9 | - | No | - | - | 2.5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.32.00.51 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 1KX8 | 1.2 mm | 8 | - | 0.000001 A | 8192 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | 1010DMMR | - | 4.4 mm | 3 mm | ||
![]() IS24C02C-2SLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | 8 | - | 0.4 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C02C-2SLI | - | - | - | - | - | - | - | - | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | 5.83 | - | Yes | - | - | 3 V | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) - annealed | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | - | INDUSTRIAL | 1.7 V | - | SYNCHRONOUS | - | - | - | - | - | 256X8 | 1.1 mm | 8 | - | - | 2048 bit | SERIAL | EEPROM | I2C | - | 5 ms | - | - | - | - | - | 4.9 mm | 3 mm | ||
![]() IS24C02D-2SLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | 8 | - | 0.4 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C02D-2SLI | - | - | - | - | - | - | 1 | - | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 10 | 5.54 | - | Yes | - | - | 2.5 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | 8542.32.00.51 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 256X8 | 1.1 mm | 8 | - | 0.000001 A | 2048 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | 1010DDDR | - | 3 mm | 3 mm |