- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Reverse Pinout | Self Refresh | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS64WV25616BLL-10BLA3 ISSI, Integrated Silicon Solution Inc | 505 |
| - | 10 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Volatile | Automotive grade | -40°C~125°C TA | Tray | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.4V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | 40 | 48 | - | - | - | 3.6V | 2.5/3.3V | 2.4V | - | 4Mb 256K x 16 | 1 | 65mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 18b | 4 Mb | - | - | - | - | - | - | COMMON | Asynchronous | 16b | - | 2V | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() IS43DR16160B-3DBLI ISSI, Integrated Silicon Solution Inc | 139 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 84 | EAR99 | TIN SILVER COPPER | AUTO/SELF REFRESH | 8542.32.00.24 | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | 10 | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 256Mb 16M x 16 | 1 | 250mA | SYNCHRONOUS | - | 333MHz | 450ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | 13b | 256 Mb | 0.025A | - | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 48 | 48 | - | - | - | 1.2mm | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS25LQ040B-JKLE ISSI, Integrated Silicon Solution Inc | 1272 |
| - | 8 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | -40°C~105°C TA | Tube | - | - | Active | 3 (168 Hours) | 8 | - | - | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | R-PDSO-N8 | - | - | 3.6V | - | 2.3V | SPI, Serial | 4Mb 512K x 8 | - | - | SYNCHRONOUS | - | 104MHz | - | FLASH | SPI - Quad I/O | - | 4MX1 | - | 1 | 800μs | - | - | - | 4194304 bit | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() IS43R16320D-6BLI-TR ISSI, Integrated Silicon Solution Inc | 100 |
| - | 8 Weeks | - | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 60 | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.28 | 2.3V~2.7V | BOTTOM | 225 | 1 | 2.5V | 1mm | NOT SPECIFIED | - | - | Not Qualified | - | 2.7V | 2.5V | 2.3V | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.025A | 536870912 bit | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 248 | 248 | - | - | - | 1.2mm | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS61LV12816L-10TL ISSI, Integrated Silicon Solution Inc | 35 |
| - | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | - | 0°C~70°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | - | - | 3.135V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 40 | 44 | - | - | 3.3V | 3.63V | - | 2.97V | - | 2Mb 128K x 16 | 1 | 60mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 17b | 2 Mb | 0.003A | - | 100MHz | - | - | - | COMMON | Asynchronous | 16b | - | 2V | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IS62WV51216EBLL-45TLI-TR ISSI, Integrated Silicon Solution Inc | 19836 |
| - | 8 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | R-PDSO-G44 | - | - | 3.6V | - | 2.2V | - | 8Mb 512K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 512KX16 | - | 16 | 45ns | - | - | - | 8388608 bit | - | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.41mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() IS25LP016D-JBLE ISSI, Integrated Silicon Solution Inc | 1486 |
| - | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tube | e3 | yes | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | 10 | - | S-PDSO-G8 | - | - | 3.6V | - | 2.3V | - | 16Mb 2M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 2MX8 | - | 8 | 800μs | - | - | - | 16777216 bit | - | - | - | SERIAL | - | - | - | 3V | - | 1 | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.28mm | - | - | ROHS3 Compliant | - | ||
![]() IS62WV5128BLL-55TLI ISSI, Integrated Silicon Solution Inc | 65 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 2 (1 Year) | 32 | - | Matte Tin (Sn) - annealed | - | - | 2.5V~3.6V | DUAL | 260 | 1 | 2.8V | 0.5mm | 40 | 32 | - | - | 3.3V | 3.6V | - | 2.5V | - | 4Mb 512K x 8 | 1 | 45mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 19b | 4 Mb | - | - | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | 1.05mm | - | 21.08mm | 10.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IS42S16160G-7TL-TR ISSI, Integrated Silicon Solution Inc | 300 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | - | 3.3V | - | - | - | - | 256Mb 16M x 16 | - | 130mA | - | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | - | 15b | 256 Mb | 0.004A | - | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 1248FP | 1248 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IS64WV12816DBLL-12BLA3 ISSI, Integrated Silicon Solution Inc | 2322 |
| - | 10 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Volatile | Automotive grade | -40°C~125°C TA | Tray | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.4V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | 10 | 48 | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.4V | - | 2Mb 128K x 16 | 1 | 60mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 12ns | 17b | 2 Mb | - | - | - | - | - | - | COMMON | Asynchronous | 16b | - | 2V | - | - | - | - | - | - | - | - | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS61LPS25636A-200B3LI ISSI, Integrated Silicon Solution Inc | 16 |
| - | 12 Weeks | - | - | Surface Mount | 165-TBGA | YES | 165 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e1 | yes | Active | 2 (1 Year) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | BOTTOM | 260 | 1 | 3.3V | 1mm | 40 | 165 | - | - | 3.3V | - | - | 3.135V | - | 9Mb 256K x 36 | 4 | 275mA | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | 0.105A | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | 1.2mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() IS25LP032D-JNLE ISSI, Integrated Silicon Solution Inc | 20 |
| - | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tube | e3 | yes | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 3.6V | - | 2.3V | - | 32Mb 4M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 4MX8 | - | 8 | 800μs | - | - | - | 33554432 bit | - | - | - | SERIAL | - | - | - | 3V | - | 1 | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IS61LV6416-10TL ISSI, Integrated Silicon Solution Inc | 104 | - | - | 6 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | Volatile | - | 0°C~70°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 44 | 3A991.B.2.B | Matte Tin (Sn) - annealed | - | 8542.32.00.41 | 3.135V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | 44 | - | Not Qualified | - | 3.63V | 3.3V | 3.135V | - | 1Mb 64K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 64KX16 | 3-STATE | 16 | 10ns | - | - | 0.005A | 1048576 bit | - | - | 10 ns | - | COMMON | - | - | - | 3.14V | - | - | - | - | - | - | - | 1.2mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IS43DR16640C-25DBLI ISSI, Integrated Silicon Solution Inc | 972 | - | - | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 84 | EAR99 | TIN SILVER COPPER | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | 10 | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | - | - | 400ps | DRAM | Parallel | 16b | 64MX16 | 3-STATE | 16 | 15ns | 13b | 1 Gb | 0.025A | - | 400MHz | - | - | - | COMMON | - | - | - | - | - | 8192 | 48 | 48 | - | - | - | 1.2mm | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS42S16400J-6BLI ISSI, Integrated Silicon Solution Inc | 10800 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | 54 | - | - | 3.3V | 3.6V | - | 3V | - | 64Mb 4M x 16 | 1 | 100mA | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | 14b | 64 Mb | - | - | - | - | - | - | COMMON | - | - | - | - | - | 4096 | 1248FP | 1248 | NO | YES | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() IS45S16800F-7TLA2 ISSI, Integrated Silicon Solution Inc | 1549 |
| - | 8 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | Automotive grade | -40°C~105°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | 54 | - | Not Qualified | - | 3.6V | 3.3V | 3V | - | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | - | - | - | 0.002A | 134217728 bit | - | AEC-Q100 | - | - | COMMON | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | - | 1.2mm | 22.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS61LV256AL-10JLI ISSI, Integrated Silicon Solution Inc | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | 28 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | - | - | 3.135V~3.6V | DUAL | 260 | 1 | 3.3V | - | 40 | 28 | - | - | 3.3V | 3.63V | - | - | - | 256Kb 32K x 8 | 1 | 35mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 10ns | 15b | 256 kb | 0.00005A | - | 100MHz | - | - | - | COMMON | Asynchronous | 8b | - | 2V | - | - | - | - | - | - | - | 3.76mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IS43TR16640AL-125JBLI ISSI, Integrated Silicon Solution Inc | 150 | - | - | - | - | - | Surface Mount | 96-TFBGA | YES | 96 | Volatile | - | -40°C~95°C TC | Tray | - | - | Discontinued | 3 (168 Hours) | 96 | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | - | - | - | - | - | 1.45V | - | 1.283V | - | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | 310mA | 800MHz | 20ns | DRAM | Parallel | 16b | 64MX16 | - | 16 | 15ns | - | 1 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS61LV51216-10TLI ISSI, Integrated Silicon Solution Inc | 14 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | - | - | 3.135V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 40 | 44 | - | - | 3.3V | 3.63V | - | - | - | 8Mb 512K x 16 | 1 | 110mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 19b | 8 Mb | 0.025A | - | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | 1.05mm | - | 18.52mm | 10.29mm | No | - | RoHS Compliant | Lead Free | ||
![]() IS62WV10248DBLL-55TLI ISSI, Integrated Silicon Solution Inc | 1000 |
| Datasheet | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | - | 2.4V~3.6V | DUAL | 260 | 1 | 1.8V | 0.8mm | 10 | 44 | - | - | - | 2.2V | 2.5/3.3V | - | - | 8Mb 1M x 8 | 1 | 25mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 55ns | 20b | 8 Mb | 0.00004A | - | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |