- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Base/Housing Material | Body Orientation | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Memory Types | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Package | Product Status | Qualification | Relay Construction | RoHS | Supplier Package | Termination Method | Operating Temperature | Packaging | Series | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Subcategory | Power Rating | Contact Type | Pitch | Technology | Voltage - Supply | Resistor Type | Housing Color | Inductance | Memory Size | Clock Frequency | Access Time | Family | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Product Type | Operate Time | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Contact Arrangement | Product Category | Turns Ratio | Memory Organization | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Pre-Tin | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | - | - | Straight | ISSI | - | Brass | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | Cable Mount | - | Bulk | Active | - | - | Details | - | Crimp | -40 to 125 °C | - | - | - | Connector Power | - | - | Pin | Memory & Data Storage | - | Power | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 576Mbit | 400 MHz | 20 ns | - | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 16M x 36 | 23 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 96-TFBGA | 96-TWBGA (10x14) | - | - | - | ISSI | - | - | 2000 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | Details | - | - | -40°C ~ 95°C (TC) | - | Automotive, AEC-Q100 | - | - | - | - | - | Memory & Data Storage | - | - | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | 8Gbit | 1.2 GHz | 18 ns | - | DRAM | Parallel | 15ns | DRAM | - | - | - | - | - | DRAM | - | 512M x 16 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | - | Nylon 66 | Right Angle | ISSI | - | Beryllium Copper | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | Through Hole | - | Bulk | Active | - | - | Details | - | Solder | -55 to 85 °C | - | - | - | - | - | - | Receptacle | Memory & Data Storage | - | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 576Mbit | 400 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 32M x 18 | 14.25 mm | - | ||
Tiny WHSL | 10800 | - | - | - | Surface Mount | 96-TFBGA | 96-TWBGA (10x14) | - | - | - | ISSI | - | - | 2000 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | Details | - | - | -40°C ~ 105°C (TC) | - | Automotive, AEC-Q100 | - | - | - | - | - | Memory & Data Storage | - | - | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | 8Gbit | 1.333 GHz | 18 ns | - | DRAM | Parallel | 15ns | DRAM | - | - | - | - | - | DRAM | - | 512M x 16 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | IS49NLS93200 | - | - | ISSI | - | - | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | 0°C ~ 95°C (TC) | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 288Mbit | 400 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 32M x 9 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 78-TFBGA | 78-TWBGA (10x14) | - | - | - | ISSI | - | - | 2000 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | Details | - | - | -40°C ~ 95°C (TC) | - | Automotive, AEC-Q100 | - | - | - | - | - | Memory & Data Storage | - | - | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | 8Gbit | 1.2 GHz | 18 ns | - | DRAM | Parallel | 15ns | DRAM | - | - | - | - | - | DRAM | - | 1G x 8 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | IS49NLC18160 | - | - | ISSI | - | - | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 288Mbit | 400 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 16M x 18 | - | - | ||
Tiny WHSL | 10 |
| - | - | Surface Mount | 78-TFBGA | 78-TWBGA (10x14) | - | - | - | ISSI | - | - | 2000 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | Details | - | - | -40°C ~ 95°C (TC) | - | Automotive, AEC-Q100 | - | - | - | - | - | Memory & Data Storage | - | - | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | 8Gbit | 1.333 GHz | 18 ns | - | DRAM | Parallel | 15ns | DRAM | - | - | - | - | - | DRAM | - | 1G x 8 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | IS49NLC18160 | - | - | ISSI | - | - | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | 10 uH | 288Mbit | 533 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | 20 | 5.35 A | - | - | DRAM | - | 16M x 18 | 12.5 | 12.5 mm | ||
Tiny WHSL | 25000 |
| - | - | Surface Mount | 96-TFBGA | 96-TWBGA (10x14) | - | - | - | ISSI | 2.8 kOhm | Silver Tin Oxide | 2000 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | 1.2 Vdc | Through Hole | SMD/SMT | Tape & Reel (TR) | Active | - | Non-Latching | Details | Plastic Cover | - | -40 to 85 °C | - | Automotive, AEC-Q100 | - | - | Miniature PCB Relay | - | - | Memory & Data Storage | - | - | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | 8Gbit | 1.2 GHz | 18 ns | - | DRAM | Parallel | 15ns | DRAM | 10 ms | - | - | - | SPST-NO | DRAM | - | 512M x 16 | 20 mm | - | ||
![]() IS25LP256H-JLLE ISSI | 1473 |
| - | - | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (8x6) | - | - | - | ISSI | - | - | 480 | ISSI | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | Memory & Data Storage | - | - | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | 256Mbit | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | 50µs, 1ms | DRAM | - | - | - | - | - | DRAM | - | 32M x 8 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | IS49NLS93200 | - | - | ISSI | - | - | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 288Mbit | 533 MHz | 15 ns | Low Insertion Force FASTON Terminals | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 32M x 9 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | - | - | - | ISSI | - | - | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | 0°C ~ 95°C (TC) | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 576Mbit | 533 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 64M x 9 | - | - | ||
![]() IS25LP256H-RHLE ISSI | In Stock | - | - | - | Surface Mount | 24-TBGA | 24-TFBGA (6x8) | - | - | - | ISSI | - | - | 480 | ISSI | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | SMD/SMT | Bulk | Active | - | - | Details | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | Memory & Data Storage | - | - | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | 256Mbit | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | 50µs, 1ms | DRAM | - | - | - | - | - | DRAM | 1:1 | 32M x 8 | 13.97 | 13.97 mm | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | - | - | - | ISSI | - | - | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 576Mbit | 400 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 32M x 18 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | IS49NLS96400 | - | - | ISSI | - | - | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | 0°C ~ 95°C (TC) | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 576Mbit | 533 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 64M x 9 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | - | Thermoplastic | Straight | ISSI | - | Phosphor Bronze | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | Through Hole | - | Bulk | Active | - | - | Details | - | Solder | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Header | Memory & Data Storage | - | - | 2.5400 mm | RLDRAM 2 | 1.7V ~ 1.9V | - | Blue | - | 576Mbit | 533 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 32M x 18 | 58.42 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | - | - | - | ISSI | - | - | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | -40°C ~ 85°C (TA) | - | - | 100.0000 ppm/°C | - | - | 100 Ohm | - | Memory & Data Storage | 0.125 W | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 576Mbit | 533 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | - | - | 1 | - | DRAM | - | 16M x 36 | 7.06 | - | ||
![]() IS25LP256H-RMLE ISSI | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | ISSI | - | - | 44 | ISSI | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Tube | Obsolete | AEC-Q200 | - | Details | - | - | -40°C ~ 105°C (TA) | Tray | - | 100 ppm/K | - | - | 2.26 kOhm | - | Memory & Data Storage | 0.1 W | - | - | FLASH - NOR | 2.7V ~ 3.6V | General Purpose | - | - | 256Mbit | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | 50µs, 1ms | DRAM | - | - | - | 1 | - | DRAM | - | 32M x 8 | 1.55 mm | 0.85 mm | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 144-TFBGA | 144-TWBGA (11x18.5) | - | - | - | ISSI | - | - | 104 | ISSI | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Bulk | Active | - | - | Details | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | 576Mbit | 533 MHz | 15 ns | - | DRAM | HSTL | - | DRAM | - | - | - | - | - | DRAM | - | 64M x 9 | - | - |