- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Sequential Read | Sequential Write | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Memory Size | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Product Type | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Product | Product Category | Turns Ratio | Number of Banks | Memory Organization | Product Length | Product Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| - | Surface Mount | 24-TBGA | - | 24-TFBGA (6x8) | - | - | - | - | ISSI | - | 2500 | - | - | ISSI | - | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | - | - | - | Memory & Data Storage | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mbit | - | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | - | 50µs, 1ms | - | DRAM | - | - | - | - | - | - | - | - | - | DRAM | 1:1 | - | 32M x 8 | 12.5 | 12.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 144-TFBGA | - | 144-TWBGA (11x18.5) | - | - | - | - | ISSI | - | 104 | - | - | ISSI | - | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | RLDRAM 2 | 1.7V ~ 1.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | 576Mbit | - | - | 400 MHz | - | 20 ns | DRAM | HSTL | - | - | - | - | - | - | - | DRAM | - | - | - | - | - | - | - | - | - | DRAM | - | - | 64M x 9 | - | - | - | - | ||
![]() IS61LV25616-8T Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | 8 ns | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | - | - | - | - | - | - | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2-44 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | No | - | - | - | - | - | 3.3 V | - | - | - | - | - | e0 | 3A991.B.2.A | - | Tin/Lead (Sn/Pb) | 8542.32.00.41 | - | - | - | DUAL | GULL WING | 1 | 0.8 mm | compliant | 44 | R-PDSO-G44 | Not Qualified | - | 3.63 V | COMMERCIAL | 3.135 V | - | - | - | ASYNCHRONOUS | - | 0.26 mA | - | - | - | - | 256KX16 | 3-STATE | 1.2 mm | 16 | - | - | - | - | 0.01 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | 3.14 V | - | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() IS46QR16256B-083RBLA2 ISSI, Integrated Silicon Solution Inc | 1 |
| - | Surface Mount | 96-TFBGA | - | 96-TWBGA (9x13) | - | - | - | - | ISSI | - | 198 | - | - | ISSI | 1.2 GHz | 1200 MHz | + 105 C | - | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | Surface Mount | SMD/SMT | - | 16 Bit | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Details | - | - | - | TWBGA | 1.26 V | 1.14 V | - | - | Automotive grade | -40 to 105 °C | - | * | - | - | DDR4 SDRAM | - | - | Memory & Data Storage | - | - | - | - | - | - | - | 96 | - | - | 3.3 V | - | - | - | - | 4 Gbit | - | - | - | 131 mA | 19 ns | - | - | 16 Bit | 256M x 16 | - | - | - | - | 15 Bit | DRAM | 4 Gbit | - | - | Automotive | - | - | - | - | - | DRAM | - | 8 | - | - | - | - | - | ||
![]() IS49RL18320A-107EBL ISSI, Integrated Silicon Solution Inc | In Stock | - | - | Surface Mount | 168-LBGA | - | 168-FBGA (13.5x13.5) | - | - | - | - | ISSI | - | 119 | - | - | ISSI | - | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | - | - | - | - | 0°C ~ 95°C (TC) | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.28V ~ 1.42V | - | - | - | - | - | - | - | - | - | - | - | - | - | 576Mbit | - | - | 933 MHz | - | 7.5 ns | DRAM | Parallel | - | - | - | - | - | - | - | DRAM | - | - | - | - | - | - | - | - | - | DRAM | - | - | 32M x 18 | - | - | - | - | ||
![]() IS22TF08G-JCLA2 ISSI, Integrated Silicon Solution Inc | 17 |
| - | Surface Mount | 153-VFBGA | - | 153-VFBGA (11.5x13) | - | - | - | - | ISSI | 13 mm x 11.5 mm x 1 mm | 152 | - | eMMC 5.1 | ISSI | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | 320 MB/s | 135 MB/s | - | 3.6 V | 2.7 V | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | PSLC | 64Gbit | - | - | 200 MHz | - | - | FLASH | eMMC_5.1 | - | - | - | - | - | - | - | eMMC | - | - | - | - | - | - | - | - | eMMC Flash Drive | eMMC | - | - | 8G x 8 | - | - | - | - | ||
![]() IS25LP040E-JNLA3-TR Integrated Silicon Solution, Inc. (ISSI) | 25000 |
| - | Surface Mount | SOIC-8 | - | 8-SOP | - | - | 12 mA | - | - | - | 3000 | - | SPI | - | 104 MHz | - | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | 104 MHz | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI | - | - | - | - | - | 40µs, 1.2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512K x 8 | - | - | - | - | ||
![]() IS25LP020E-JNLA3-TR Integrated Silicon Solution, Inc. (ISSI) | 2744 |
| - | - | SOIC-8 | - | - | - | - | 12 mA | - | - | - | 3000 | - | SPI | - | 104 MHz | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Mbit | 104 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS25LP010E-JNLE-TR ISSI, Integrated Silicon Solution Inc | 13 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | - | 12 mA | IS25LP010 | ISSI | - | 3000 | - | SPI | ISSI | 104 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | -40°C ~ 105°C (TA) | Reel | - | - | - | - | - | - | Memory & Data Storage | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | 104 MHz | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | 8 bit | 128 k x 8 | - | - | - | 1.2ms | - | NOR Flash | - | - | - | - | - | - | - | - | - | NOR Flash | - | - | 128K x 8 | - | - | - | - | ||
![]() IS21TF32G-JQLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | Surface Mount | 100-LBGA | - | 100-LFBGA (14x18) | - | - | - | IS21TF32G | ISSI | 18 mm x 14 mm x 1 mm | 98 | - | eMMC 5.1 | ISSI | - | - | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Details | - | 310 MB/s | 15 MB/s | - | 3.6 V | 2.7 V | - | - | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | Memory & Data Storage | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | TLC | 256Gbit | - | - | 200 MHz | - | - | FLASH | MMC | - | - | - | - | - | - | - | eMMC | - | - | - | - | - | - | - | - | eMMC Flash Drive | eMMC | - | - | 32G x 8 | - | - | - | - | ||
![]() IS43LD32128B-18BPLI-TR ISSI, Integrated Silicon Solution Inc | 14 |
| - | Surface Mount | 168-VFBGA | - | 168-VFBGA (12x12) | - | - | - | IS43LD32128 | ISSI | - | 1500 | - | - | ISSI | 533 MHz | 533 MHz | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 1.95 V | 1.14 V | - | - | - | -40°C ~ 85°C (TC) | Reel | Automotive, AEC-Q100 | - | - | SDRAM - LPDDR2 | - | - | Memory & Data Storage | - | 1.14V ~ 1.3V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Gbit | - | - | 533 MHz | - | 5.5 ns | DRAM | HSUL_12 | 32 Bit | 128M x 32 | - | - | - | 15ns | 14 Bit | DRAM | 4 Gbit | - | - | - | - | - | - | - | - | DRAM | - | - | 128M x 32 | - | - | - | - | ||
![]() IS21TF64G-JQLI ISSI, Integrated Silicon Solution Inc | 23 |
| - | Surface Mount | 100-LBGA | - | 100-LFBGA (14x18) | - | - | - | IS21TF64G | ISSI | 18 mm x 14 mm x 1 mm | 98 | - | eMMC 5.1 | ISSI | - | - | + 150 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | Details | - | 320 MB/s | 30 MB/s | - | 3.6 V | 2.7 V | - | - | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | Memory & Data Storage | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | TLC | 512Gbit | - | - | 200 MHz | - | - | FLASH | MMC | - | - | - | - | - | - | - | eMMC | - | - | - | - | - | - | - | - | eMMC Flash Drive | eMMC | - | - | 64G x 8 | - | - | - | - | ||
![]() IS21TF64G-JCLI ISSI, Integrated Silicon Solution Inc | 594 |
| - | Surface Mount | 153-VFBGA | - | 153-VFBGA (11.5x13) | - | - | - | IS21TF64G | - | 13 mm x 11.5 mm x 1 mm | - | - | eMMC 5.1 | - | - | - | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 320 MB/s | 30 MB/s | - | 3.6 V | 2.7 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | TLC | 512Gbit | - | - | 200 MHz | - | - | FLASH | MMC | - | - | - | - | - | - | - | eMMC | - | - | - | - | - | - | - | - | - | - | - | - | 64G x 8 | - | - | - | - | ||
![]() IS21TF64G-JQLI-TR ISSI, Integrated Silicon Solution Inc | 23 |
| - | Surface Mount | 100-LBGA | - | 100-LFBGA (14x18) | - | - | - | IS21TF64G | ISSI | 18 mm x 14 mm x 1 mm | 1000 | - | eMMC 5.1 | ISSI | - | - | + 150 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | Details | - | 320 MB/s | 30 MB/s | - | 3.6 V | 2.7 V | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | - | - | - | - | Memory & Data Storage | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | TLC | 512Gbit | - | - | 200 MHz | - | - | FLASH | MMC | - | - | - | - | - | - | - | eMMC | - | - | - | - | - | - | - | - | eMMC Flash Drive | eMMC | - | - | 64G x 8 | - | - | - | - | ||
![]() IS21TF08G-JQLI-TR ISSI, Integrated Silicon Solution Inc | 9600 |
| - | Surface Mount | 100-LBGA | - | 100-LFBGA (14x18) | - | - | - | IS21TF08G | ISSI | 18 mm x 14 mm x 1 mm | 1000 | - | eMMC 5.1 | ISSI | - | - | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Details | - | 320 MB/s | 135 MB/s | - | 3.6 V | 2.7 V | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | - | - | - | - | Memory & Data Storage | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | TLC | 64Gbit | - | - | 200 MHz | - | - | FLASH | MMC | - | - | - | - | - | - | - | eMMC | - | - | - | - | - | - | - | - | eMMC Flash Drive | eMMC | - | - | 8G x 8 | - | - | - | - | ||
![]() IS25LP040E-JBLE ISSI, Integrated Silicon Solution Inc | 30 |
| - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | - | 8-SOIC | - | - | 12 mA | IS25LP040 | ISSI | - | - | - | SPI | ISSI | 104 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | - | - | - | Memory & Data Storage | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mbit | 104 MHz | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI | - | - | - | - | - | 1.2ms | - | NOR Flash | - | - | - | - | - | - | - | - | - | NOR Flash | - | - | 512K x 8 | - | - | - | - | ||
![]() IS25LP020E-JNLE ISSI, Integrated Silicon Solution Inc | 4320 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | - | 12 mA | IS25LP020 | ISSI | - | 100 | - | SPI | ISSI | 104 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbit | 104 MHz | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | 8 bit | 256 k x 8 | - | - | - | 1.2ms | - | NOR Flash | - | - | - | - | - | - | - | - | - | NOR Flash | - | - | 256K x 8 | - | - | - | - | ||
![]() IS25LP010E-JYLE-TR ISSI, Integrated Silicon Solution Inc | 25000 |
| - | Surface Mount | 8-UFDFN Exposed Pad | - | 8-USON (2x3) | - | - | - | IS25LP010 | ISSI | - | 5000 | - | - | ISSI | - | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | - | 1.2ms | - | NOR Flash | - | - | - | - | - | - | - | - | - | NOR Flash | - | - | 128K x 8 | - | - | - | - | ||
![]() IS25LP040E-JNLE ISSI, Integrated Silicon Solution Inc | In Stock |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | - | 12 mA | IS25LP040 | ISSI | - | 100 | - | SPI | ISSI | 104 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | Memory & Data Storage | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mbit | 104 MHz | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | 8 bit | 512 k x 8 | - | - | - | 1.2ms | - | NOR Flash | - | - | - | - | - | - | - | - | - | NOR Flash | - | - | 512K x 8 | - | - | - | - | ||
![]() IS25LP020E-JNLE-TR ISSI, Integrated Silicon Solution Inc | 20 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | - | 12 mA | IS25LP020 | ISSI | - | 3000 | - | SPI | ISSI | 104 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | -40°C ~ 105°C (TA) | Cut Tape | - | - | - | - | - | - | Memory & Data Storage | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbit | 104 MHz | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | 8 bit | 256 k x 8 | - | - | - | 1.2ms | - | NOR Flash | - | - | - | - | - | - | - | - | - | NOR Flash | - | - | 256K x 8 | - | - | - | - |