- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Block Organization | Cell Type | ECC Support | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Boot Block | Access Mode | Self Refresh | Number of Banks | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS43DR81280C-3DBL-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | - | Surface Mount | BGA-60 | - | 60-TWBGA (8x10.5) | - | - | - | - | - | - | 2000 | - | - | - | - | 333 MHz | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | Yes | - | Surface Mount | SMD/SMT | 8 Bit | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | TWBGA | - | - | - | - | - | Commercial grade | 0 to 85 °C | Reel | IS43DR81280C | - | - | SDRAM - DDR2 | - | - | - | SDRAM - DDR2 | 1.7V ~ 1.9V | - | - | - | - | - | - | 60 | - | 1.8 V | - | - | - | 1Gbit | - | - | - | 333 MHz | - | 450 ps | DRAM | SSTL_18 | - | 8 Bit | 128M x 8 | - | - | 15ns | 14 Bit | 1 Gbit | - | Commercial | - | - | - | - | - | - | 8 | 128M x 8 | - | - | ||
![]() IS43DR16640C-3DBL-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | - | Surface Mount | BGA-84 | - | 84-TWBGA (8x12.5) | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TC) | Reel | IS43DR16640C | - | - | SDRAM - DDR2 | - | - | - | SDRAM - DDR2 | 1.7V ~ 1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbit | - | - | - | 333 MHz | - | 450 ps | DRAM | SSTL_18 | - | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 64M x 16 | - | - | ||
![]() IS43DR16640C-25DBL-TR Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | - | - | Surface Mount | BGA-84 | - | 84-TWBGA (8x12.5) | - | - | - | - | - | - | 2500 | - | - | - | - | 400 MHz | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | Yes | - | Surface Mount | SMD/SMT | 16 Bit | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | TWBGA | - | - | - | - | - | Commercial grade | 0 to 85 °C | Reel | IS43DR16640C | - | - | SDRAM - DDR2 | - | - | - | SDRAM - DDR2 | 1.7V ~ 1.9V | - | - | - | - | - | - | 84 | - | 1.8, 3.6 V | - | - | - | 1Gbit | - | - | - | 400 MHz | - | 400 ps | DRAM | SSTL_18 | - | 16 Bit | 64M x 16 | - | - | 15ns | 13 Bit | 1 Gbit | - | Commercial | - | - | - | - | - | - | 8 | 64M x 16 | - | - | ||
![]() IS43TR82560CL-125KBL-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | 10 Weeks | - | Surface Mount | BGA-78 | YES | 78-TWBGA (8x10.5) | 78 | - | - | - | - | - | 2000 | INTEGRATED SILICON SOLUTION INC | - | IS43TR82560CL-125KBL-TR | - | - | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | Yes | - | - | SMD/SMT | - | 268435456 words | 256000000 | 95 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | TFBGA | TFBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | NOT SPECIFIED | 5.6 | Details | Yes | - | - | - | 1.35 V | - | - | - | 0°C ~ 95°C (TC) | Reel | IS43TR82560CL | - | - | SDRAM - DDR3L | - | AUTO/SELF REFRESH | - | SDRAM - DDR3L | 1.283V ~ 1.45V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PBGA-B78 | - | 1.45 V | OTHER | 1.283 V | 2Gbit | 1 | - | SYNCHRONOUS | 800 MHz | - | 20 ns | DRAM | Parallel | - | - | 256MX8 | 1.2 mm | 8 | 15ns | - | - | 2147483648 bit | - | - | DDR DRAM | - | - | MULTI BANK PAGE BURST | YES | - | 256M x 8 | 10.5 mm | 8 mm | ||
![]() IS43TR82560C-125KBL-TR Integrated Silicon Solution, Inc. (ISSI) | 11 |
| - | 10 Weeks | - | Surface Mount | BGA-78 | YES | 78-TWBGA (8x10.5) | 78 | - | - | - | - | - | 2000 | INTEGRATED SILICON SOLUTION INC | - | IS43TR82560C-125KBL-TR | - | - | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | Yes | - | - | SMD/SMT | - | 268435456 words | 256000000 | 95 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | TFBGA | TFBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | NOT SPECIFIED | 5.6 | Details | Yes | - | - | - | 1.5 V | - | - | - | 0°C ~ 95°C (TC) | Reel | IS43TR82560C | - | - | SDRAM - DDR3 | - | AUTO/SELF REFRESH | - | SDRAM - DDR3 | 1.425V ~ 1.575V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PBGA-B78 | - | 1.575 V | OTHER | 1.425 V | 2Gbit | 1 | - | SYNCHRONOUS | 800 MHz | - | 20 ns | DRAM | Parallel | - | - | 256MX8 | 1.2 mm | 8 | 15ns | - | - | 2147483648 bit | - | - | DDR DRAM | - | - | MULTI BANK PAGE BURST | YES | - | 256M x 8 | 10.5 mm | 8 mm | ||
![]() IS43DR86400E-25DBL-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | - | Surface Mount | BGA-60 | - | 60-TWBGA (8x10.5) | - | - | - | - | - | - | 2000 | - | - | - | 400 MHz | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | Yes | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.9 V | 1.7 V | - | - | - | - | 0°C ~ 85°C (TC) | Reel | IS43DR86400E | - | - | SDRAM - DDR2 | - | - | - | SDRAM - DDR2 | 1.7V ~ 1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 512 Mbit | - | - | - | 400 MHz | 90 mA | 400 ps | DRAM | SSTL_18 | - | 8 bit | 64 M x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 64M x 8 | - | - | ||
![]() IS43DR16320E-25DBL-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | 6 Weeks | - | Surface Mount | BGA-84 | YES | 84-TWBGA (8x12.5) | 84 | 0.4 ns | - | - | - | - | 2500 | INTEGRATED SILICON SOLUTION INC | - | IS43DR16320E-25DBL-TR | 400 MHz | 400 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | Yes | - | Surface Mount | SMD/SMT | 16 Bit | 33554432 words | 32000000 | 85 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | TFBGA | TFBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | NOT SPECIFIED | 5.62 | Details | Yes | TWBGA | 1.9 V | 1.7 V | 1.8 V | - | - | Commercial grade | 0 to 85 °C | Reel | IS43DR16320E | - | - | SDRAM - DDR2 | - | AUTO/SELF REFRESH | - | SDRAM - DDR2 | 1.7V ~ 1.9V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | 84 | R-PBGA-B84 | 1.8, 2.5, 3.3, 5 V | 1.9 V | OTHER | 1.7 V | 512 Mbit | 1 | - | SYNCHRONOUS | 400 MHz | 90 mA | 400 ps | DRAM | SSTL_18 | - | 16 bit | 32 M x 16 | 1.2 mm | 16 | 15ns | 13 Bit | 512 Mbit | 536870912 bit | Commercial | - | DDR DRAM | - | - | FOUR BANK PAGE BURST | YES | 4 | 32M x 16 | 12.5 mm | 8 mm | ||
![]() IS43R16320F-5TL-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | 8 Weeks | - | Surface Mount | TSOP-66 | YES | 66-TSOP II | 66 | 0.7 ns | - | - | - | - | 1500 | INTEGRATED SILICON SOLUTION INC | - | IS43R16320F-5TL-TR | - | - | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | Yes | - | - | SMD/SMT | - | 33554432 words | 32000000 | 70 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | NOT SPECIFIED | 5.61 | Details | Yes | - | - | - | 2.5 V | - | - | - | 0°C ~ 70°C (TA) | Reel | IS43R16320F | - | - | SDRAM - DDR | - | AUTO/SELF REFRESH | - | SDRAM - DDR | 2.3V ~ 2.7V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | R-PDSO-G66 | - | 2.7 V | COMMERCIAL | 2.3 V | 512Mbit | 1 | - | SYNCHRONOUS | 200 MHz | - | 700 ps | DRAM | SSTL_2 | - | - | 32MX16 | 1.2 mm | 16 | 15ns | - | - | 536870912 bit | - | - | DDR DRAM | - | - | FOUR BANK PAGE BURST | YES | - | 32M x 16 | 22.22 mm | 10.16 mm | ||
![]() IS29GL064-70TLET-TR Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | - | - | Surface Mount | TSOP-48 | - | 48-TSOP I | - | - | 45 mA | - | - | - | 1500 | - | Parallel | - | - | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.7 V | - | Asynchronous | - | - | -40°C ~ 105°C (TA) | - | IS29GL064 | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 64 Mbit | - | 70 ns | - | - | - | 70 ns | FLASH | CFI | - | 8 bit/16 bit | 8 M x 8/4 M x 16 | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | 4M x 16 | - | - | ||
![]() IS64WV25616EFBLL-10BLA3 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | Surface Mount | BGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | - | 480 | - | Serial | - | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | -40°C ~ 125°C (TA) | - | IS61WV25616EFBLL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | - | 35 mA, 40 mA | 10 ns | SRAM | Parallel | - | - | 256 k x 16 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | 256K x 16 | - | - | ||
![]() IS64WV10248EEBLL-10CTLA3 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | Surface Mount | TSSOP-44 | - | 44-TSOP II | - | - | - | - | - | - | 135 | - | Serial | - | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | -40°C ~ 125°C (TA) | - | IS61WV10248EEBLL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 110 mA, 135 mA | 10 ns | SRAM | Parallel | - | - | 1 M x 8 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | 1M x 8 | - | - | ||
![]() IS29GL064-70TLEB-TR Integrated Silicon Solution, Inc. (ISSI) | 9600 | - | - | - | - | Surface Mount | TSOP-48 | - | 48-TSOP I | - | - | 45 mA | - | - | - | 1500 | - | Parallel | - | - | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.7 V | - | Asynchronous | - | - | -40°C ~ 105°C (TA) | - | IS29GL064 | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 64 Mbit | - | 70 ns | - | - | - | 70 ns | FLASH | CFI | - | 8 bit/16 bit | 8 M x 8/4 M x 16 | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | 4M x 16 | - | - | ||
![]() IS64WV51216EEBLL-10B2LA3 Integrated Silicon Solution, Inc. (ISSI) | 45 |
| - | - | - | Surface Mount | BGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | - | 480 | - | Serial | - | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 110 mA, 135 mA | 10 ns | SRAM | Parallel | - | - | 512 k x 16 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | 512K x 16 | - | - | ||
![]() IS64WV25616EFBLL-10CTLA3 Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | - | Surface Mount | TSOP-44 | - | 44-TSOP II | - | - | - | - | - | - | 135 | - | Serial | - | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | -40°C ~ 125°C (TA) | - | IS61WV25616EFBLL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | - | 35 mA, 40 mA | 10 ns | SRAM | Parallel | - | - | 256 k x 16 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | 256K x 16 | - | - | ||
![]() IS43QR16256B-083RBLI-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | - | Surface Mount | BGA-96 | - | 96-BGA | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.26 V | 1.14 V | - | - | - | - | -40°C ~ 95°C (TC) | - | IS43QR16256B | - | - | SDRAM - DDR4 | - | - | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.2 GHz | - | 19 ns | DRAM | POD | - | 16 bit | 256 M x 16 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS25LP128F-RMLA3-TR Integrated Silicon Solution, Inc. (ISSI) | 5000 | - | - | - | - | Surface Mount | SOIC-16 | - | 16-SOIC | - | - | 13.5 mA | - | - | - | 1000 | - | SPI | - | 166 MHz | - | - | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | -40°C ~ 125°C (TA) | Reel | IS25LP128F | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 128 Mbit | - | 166 MHz | - | 166 MHz | - | 6.5 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 16 M x 8 | - | - | 40µs, 800µs | - | - | - | - | - | - | - | - | - | - | - | 16M x 8 | - | - | ||
![]() IS64WV51216EEBLL-10BLA3-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | Surface Mount | BGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | - | 2500 | - | Serial | - | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.4 V | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 110 mA, 135 mA | 10 ns | SRAM | Parallel | - | - | 512 k x 16 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | 512K x 16 | - | - | ||
![]() IS43TR16640ED-15HBLI Integrated Silicon Solution, Inc. (ISSI) | 1900 |
| - | 8 Weeks | - | Surface Mount | FBGA-96 | YES | 96-TWBGA (9x13) | 96 | - | - | - | - | - | 190 | INTEGRATED SILICON SOLUTION INC | - | IS43TR16640ED-15HBLI | 800 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | 3 | - | SMD/SMT | - | 67108864 words | 64000000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TFBGA | FBGA-96 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | Active | 10 | 5.61 | Details | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | -40°C ~ 95°C (TC) | - | IS43TR16640ED | e1 | EAR99 | SDRAM - DDR3 | Tin/Silver/Copper (Sn/Ag/Cu) | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | 8542.32.00.32 | SDRAM - DDR3 | 1.425V ~ 1.575V | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | - | R-PBGA-B96 | - | 1.575 V | INDUSTRIAL | 1.425 V | 1 Gbit | 1 | - | SYNCHRONOUS | 667 MHz | 175 mA | 20 ns | DRAM | SSTL_15 | - | 16 bit | 64 M x 16 | 1.2 mm | 16 | 15ns | - | - | 1073741824 bit | - | - | DDR DRAM | - | - | MULTI BANK PAGE BURST | YES | - | 64M x 16 | 13 mm | 9 mm | ||
![]() IS61WV10248EEBLL-10TLI Integrated Silicon Solution, Inc. (ISSI) | 11 |
| - | 8 Weeks | - | Surface Mount | TSOP-44 | YES | 44-TSOP II | 44 | 10 ns | - | - | - | - | 135 | INTEGRATED SILICON SOLUTION INC | Parallel | IS61WV10248EEBLL-10TLI | - | - | - | + 85 C | SDR | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | 3 | - | SMD/SMT | - | 1048576 words | 1000000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | 10 | 5.71 | Details | Yes | - | 3.6 V | 2.4 V | 3 V | - | - | - | -40°C ~ 85°C (TA) | - | IS61WV10248EEBLL | e3 | - | Asynchronous | Matte Tin (Sn) | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | - | R-PDSO-G44 | - | 3.6 V | INDUSTRIAL | 2.4 V | 8 Mbit | - | - | ASYNCHRONOUS | - | 90 mA | 10 ns | SRAM | Parallel | - | - | 1 M x 8 | 1.2 mm | 8 | 10ns | - | - | 8388608 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | - | 1M x 8 | 18.41 mm | 10.16 mm | ||
![]() IS34ML02G081-BLI Integrated Silicon Solution, Inc. (ISSI) | 10000 |
| - | - | Production (Last Updated: 2 years ago) | Surface Mount | VFBGA-63 | - | 63-VFBGA (9x11) | - | - | 30 mA | Symmetrical | SLC NAND | Yes | 220 | - | Parallel | - | 33 MHz | - | 3.6 V | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.7 V | - 40 C | - | - | Surface Mount | SMD/SMT | - | 256 MWords | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | VFBGA | 3.6 V | 2.7 V | - | Synchronous | 3.3000 V | Industrial grade | -40 to 85 °C | - | IS34ML02G081 | - | - | - | - | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | 63 | - | - | - | - | - | 2 Gbit | - | - | - | - | 30 mA | 20 ns | FLASH | Parallel | Sectored | 8 bit | 256 M x 8 | - | - | 25ns | 29 Bit | 2 Gbit | - | Industrial | - | - | 2.7, 3.6 V | No | - | - | - | 256M x 8 | - | - |