- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Block Organization | Cell Type | Clock Frequency-Max (fCLK) | ECC Support | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Alternate Memory Width | Boot Block | Access Mode | Product | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS62WV2568FBLL-45HLI-TR Integrated Silicon Solution, Inc. (ISSI) | 1792 |
| - | - | Surface Mount | TSOP-32 | - | 32-TSOP I | - | - | - | - | - | - | - | 2000 | - | Parallel | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 3.6 V | 2.2 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS62WV2568FBLL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 2 Mbit | - | - | - | - | 26 mA | 45 ns | SRAM | Parallel | - | - | 256 k x 8 | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256K x 8 | - | - | ||
![]() IS25LE01G-RILE-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | LFBGA-24 | - | 24-LFBGA (6x8) | - | - | - | - | - | - | - | 2500 | - | QPI, SPI | - | - | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | IS25LE01G | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | 133 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | - | 50µs, 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128M x 8 | - | - | ||
![]() IS25LP256E-RHLE Integrated Silicon Solution, Inc. (ISSI) | 549 |
| - | - | Surface Mount | TFBGA-24 | - | 24-TFBGA (6x8) | - | - | 30 mA | - | - | - | - | 480 | - | QPI, SPI | - | 166 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | No | - | - | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | - | -40°C ~ 105°C (TA) | - | IS25LP256E | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | 166 MHz | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 32 M x 8 | - | - | 50µs, 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32M x 8 | - | - | ||
![]() IS43LR16160H-6BL-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | BGA-60 | - | 60-TFBGA (8x10) | - | - | - | - | - | - | - | 2000 | - | - | - | 166 MHz | - | + 70 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 1.95 V | 1.7 V | - | - | - | - | - | 0°C ~ 70°C (TA) | Reel | IS43LR16160H | - | - | SDRAM Mobile - DDR | - | - | - | SDRAM - Mobile LPDDR | 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | - | - | 166 MHz | 55 mA | 6 ns | DRAM | Parallel | - | 16 bit | 16 M x 16 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16M x 16 | - | - | ||
![]() IS43LD32800B-25BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | FBGA-134 | - | 134-TFBGA (10x11.5) | - | - | - | - | - | - | - | 2000 | - | - | - | 400 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 1.95 V | 1.14 V | - | - | - | - | - | -40°C ~ 85°C (TC) | Reel | IS43LD16160B | - | - | SDRAM Mobile - LPDDR2 | - | - | - | SDRAM - Mobile LPDDR2-S4 | 1.14V ~ 1.3V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | - | - | 400 MHz | 40 mA | 5.5 ns | DRAM | HSUL_12 | - | 32 bit | 8 M x 32 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8M x 32 | - | - | ||
![]() IS34ML02G084-BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | VFBGA-63 | - | 63-VFBGA (9x11) | - | - | 30 mA | Symmetrical | SLC NAND | - | Yes | 2500 | - | Parallel | - | 33 MHz | 3.6 V | + 85 C | NAND | ISSI, Integrated Silicon Solution Inc | 2.7 V | - 40 C | - | Surface Mount | SMD/SMT | 256 MWords | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | VFBGA | 3.6 V | 2.7 V | - | Synchronous | - | 3.3000 V | Industrial grade | -40 to 85 °C | Reel | IS34ML02G084 | - | - | - | - | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | 63 | - | - | - | - | 1 Gbit | - | - | - | - | 30 mA | 20 ns | FLASH | Parallel | Sectored | 16 bit | - | - | - | 25ns | 29 Bit | 2 Gbit | - | - | Industrial | - | - | 2.7, 3.6 V | - | - | - | - | - | No | - | NAND Flash | 256M x 8 | - | - | ||
![]() IS25LP064D-JKLE-TR Integrated Silicon Solution, Inc. (ISSI) | 12520 | - | - | - | Surface Mount | WSON-8 | - | 8-WSON (6x5) | - | - | 30 mA | Symmetrical | NOR | - | - | 4500 | - | QPI, SPI | - | 166 MHz | 3.6 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.3 V | - 40 C | - | Surface Mount | SMD/SMT | 8 MB | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | WSON | 3.6 V | 2.3 V | - | Synchronous | - | 3 V | - | -40 to 105 °C | Cut Tape | IS25LP064D | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | 8 | - | - | - | - | 64 Mbit | - | 166 MHz | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 8 M x 8 | - | - | 40µs, 800µs | - | 64 Mbit | - | - | Extended Industrial | - | - | 2.3 to 3.6 V | - | - | - | - | - | Yes | - | - | 8M x 8 | - | - | ||
![]() IS46TR16256B-107MBLA2 Integrated Silicon Solution, Inc. (ISSI) | 20 | - | - | - | Surface Mount | BGA-96 | - | 96-TWBGA (9x13) | - | - | - | - | - | - | - | 190 | - | - | - | 933 MHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 1.575 V | 1.425 V | - | - | - | - | - | -40°C ~ 105°C (TC) | - | IS46TR16256B | - | - | SDRAM - DDR3 | - | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 933 MHz | 149 mA | 20 ns | DRAM | Parallel | - | 16 bit | 256 M x 16 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS34ML01G081-BLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | VFBGA-63 | - | 63-VFBGA (9x11) | - | - | 30 mA | - | - | - | - | 2500 | - | Parallel | - | 33 MHz | - | + 85 C | NAND | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS34ML01G081 | - | - | - | - | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | - | 30 mA | 20 ns | FLASH | Parallel | - | 16 bit | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NAND Flash | 128M x 8 | - | - | ||
![]() IS29GL128-70DLET-TR Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | - | Surface Mount | BGA-64 | - | 64-LFBGA (9x9) | - | - | 45 mA | Symmetrical | NOR | - | - | 2500 | - | Parallel | - | - | 3.6 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.7 V | - 40 C | - | Surface Mount | SMD/SMT | 16 MWords | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | LFBGA | 3.6 V | 3 V | - | Asynchronous | - | 3.3 V | - | -40 to 105 °C | Reel | IS29GL128 | - | - | - | - | - | - | FLASH - NOR (SLC) | 3V ~ 3.6V | - | - | - | - | - | - | 64 | - | - | - | - | 128 Mbit | - | 70 ns | - | - | - | 70 ns | FLASH | CFI | - | 8 bit/16 bit | 16 M x 8/8 M x 16 | - | - | 70ns, 200µs | - | 128 Mbit | - | - | Extended Industrial | - | - | 2.7, 3.6 V | - | - | - | - | - | Yes | - | - | 16M x 8 | - | - | ||
![]() IS25WP128F-RMLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | SOIC-16 | - | 16-SOIC | - | - | 13.5 mA | - | - | - | - | 1000 | - | QPI, SPI | - | 166 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 1.95 V | 1.65 V | - | Synchronous | - | - | - | -40°C ~ 105°C (TA) | Reel | IS25WP128F | - | - | - | - | - | - | FLASH - NOR (SLC) | 1.65V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | 128 Mbit | - | 166 MHz | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 16 M x 8 | - | - | 40µs, 800µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16M x 8 | - | - | ||
![]() IS25WP064D-JKLE Integrated Silicon Solution, Inc. (ISSI) | 3156 |
| - | 10 Weeks | Surface Mount | WSON-8 | YES | 8-WSON (6x5) | 8 | - | 10 mA | Symmetrical | NOR | 166 MHz | - | 570 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | IS25WP064D-JKLE | 166 MHz | 1.95 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 1.65 V | - 40 C | - | Surface Mount | SMD/SMT | 8 Mb | 8000000 | 105 °C | -40 °C | Bulk | PLASTIC/EPOXY | HVSON | WSON-8 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | Active | - | - | 5.65 | Details | Yes | 64Mb QPI/QSPI, WSON, RoHS | WSON | 1.95 V | 1.65 V | 1.8 V | Synchronous | - | 1.8 V | - | -40 to 105 °C | Tray | IS25WP064D | - | - | NOR TYPE | - | - | - | FLASH - NOR (SLC) | 1.65V ~ 1.95V | DUAL | NO LEAD | - | 1 | 1.27 mm | unknown | 8 | R-PDSO-N8 | 1.95 V | INDUSTRIAL | 1.65 V | 64 Mbit | - | - | SYNCHRONOUS | 166 MHz | 0.015 mA | - | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 8 M x 8 | 0.8 mm | 8 | 40µs, 800µs | 24 Bit | 64 Mbit | 0.00006 A | 67108864 bit | Extended Industrial | SERIAL | FLASH | 1.65 to 1.95 V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | 1 | Yes | - | - | 8M x 8 | 6 mm | 5 mm | ||
![]() IS62WV10248HBLL-45TLI Integrated Silicon Solution, Inc. (ISSI) | 318 |
| - | 8 Weeks | Surface Mount | TSOP-II-44 | YES | 44-TSOP II | 44 | 45 ns | - | - | - | - | - | 135 | INTEGRATED SILICON SOLUTION INC | Parallel | IS62WV10248HBLL-45TLI | - | - | + 85 C | SDR | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | 1048576 words | 1000000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | - | - | 5.68 | Details | - | - | - | 3.6 V | 2.2 V | 3 V | - | - | - | - | -40°C ~ 85°C (TA) | - | IS62WV10248HBLL | - | - | Asynchronous | - | - | 8542.32.00.41 | SRAM - Asynchronous | 2.2V ~ 3.6V | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | R-PDSO-G44 | 3.6 V | INDUSTRIAL | 2.2 V | 8 Mbit | - | - | ASYNCHRONOUS | - | 25 mA | 45 ns | SRAM | Parallel | - | - | 1 M x 8 | 1.2 mm | 8 | 45ns | - | - | - | 8388608 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | - | - | - | 1M x 8 | 18.41 mm | 10.16 mm | ||
![]() IS46TR81024BL-125KBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | FBGA-78 | - | 78-TWBGA (10x14) | - | - | - | - | - | - | - | 2000 | - | - | - | 800 MHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 1.45 V | 1.283 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | IS46TR81024BL | - | - | SDRAM - DDR3 | - | - | - | SDRAM - DDR3L | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 800 MHz | 150 mA | 20 ns | DRAM | Parallel | - | 8 bit | 1 G x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1G x 8 | - | - | ||
![]() IS25LP064D-JBLE Integrated Silicon Solution, Inc. (ISSI) | In Stock |
| - | - | Surface Mount | SOP-8 | - | 8-SOIC | - | - | 10 mA | - | - | - | - | 90 | - | QPI, SPI | - | 133 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | - | -40°C ~ 105°C (TA) | Tube | IS25LP064D | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 64 Mbit | - | - | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 8 M x 8 | - | - | 40µs, 800µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8M x 8 | - | - | ||
![]() IS34ML01G084-BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | VFBGA-63 | - | 63-VFBGA (9x11) | - | - | 30 mA | - | - | - | - | 2500 | - | Parallel | - | 33 MHz | - | + 85 C | NAND | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS34ML01G084 | - | - | - | - | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | - | 30 mA | 20 ns | FLASH | Parallel | - | 16 bit | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NAND Flash | 128M x 8 | - | - | ||
![]() IS49NLC18320A-18WBL Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 10 Weeks | Surface Mount | WBGA-144 | YES | 144-TWBGA (11x18.5) | 144 | - | - | - | - | - | - | 104 | INTEGRATED SILICON SOLUTION INC | - | IS49NLC18320A-18WBL | 533 MHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | SMD/SMT | 33554432 words | 32000000 | - | - | Bulk | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | Active | - | 10 | 5.66 | Details | Yes | - | - | 2.63 V | 1.7 V | 1.8 V | - | RLDRAM2 | - | - | 0°C ~ 95°C (TC) | - | IS49NLC18320A | e1 | EAR99 | RLDRAM2 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO REFRESH | - | RLDRAM 2 | 1.7V ~ 1.9V | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | - | R-PBGA-B144 | 1.9 V | - | 1.7 V | 576 Mbit | 1 | - | SYNCHRONOUS | 533 MHz | 545 mA | 15 ns | DRAM | HSTL | - | 18 bit | 32 M x 18 | 1.2 mm | 18 | - | - | - | - | 603979776 bit | - | - | DDR DRAM | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | 32M x 18 | 18.5 mm | 11 mm | ||
![]() IS25LP256E-JLLE-TR Integrated Silicon Solution, Inc. (ISSI) | 1550 |
| - | - | Surface Mount | WSON-8 | - | 8-WSON (8x6) | - | - | 7 mA | Symmetrical | NOR | - | - | 4000 | - | QPI, SPI | - | 166 MHz | 3.6 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.3 V | - 40 C | - | Surface Mount | SMD/SMT | 32 Mb | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | WSON | 3.6 V | 2.3 V | - | Synchronous | - | 3 V | - | -40 to 105 °C | MouseReel | IS25LP256E | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | 8 | - | - | - | - | 256 Mbit | - | - | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 32 M x 8 | - | - | 50µs, 1ms | 32 Bit | 256 Mbit | - | - | Extended Industrial | - | - | 2.3 to 3.6 V | - | - | - | - | - | Yes | - | - | 32M x 8 | - | - | ||
![]() IS46TR16512B-125KBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | 45 |
| - | - | Surface Mount | FBGA-96 | - | 96-TWBGA (10x14) | - | - | - | - | - | - | - | 2000 | - | - | - | 800 MHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 1.575 V | 1.425 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | IS46TR16512B | - | - | SDRAM - DDR3 | - | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 800 MHz | 150 mA | 20 ns | DRAM | Parallel | - | 16 bit | 512 M x 16 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512M x 16 | - | - | ||
![]() IS61WV20488FBLL-8TLI Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | TSOP-44 | - | 44-TSOP II | - | - | - | - | - | - | - | 135 | - | Parallel | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 3.6 V | 2.4 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | IS61WV20488FBLL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | - | - | 90 mA | 8 ns | SRAM | Parallel | - | - | 2 M x 8 | - | - | 8ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2M x 8 | - | - |