- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Active Read Current - Max | Address Bus | Block Organization | Cell Type | Clock Freq | Clock Frequency-Max (fCLK) | Data Rate Architecture | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Number of Words Code | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Operating Temperature Range | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Alternate Memory Width | Boot Block | Supply Current | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS25WP128F-JLLE-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | WSON-8 | - | 8-WSON (8x6) | - | 13.5 mA | - | Symmetrical | NOR | - | - | - | 4000 | - | SPI | - | 166 MHz | - | 1.95 V | + 125 C | Flash | ISSI, Integrated Silicon Solution Inc | 1.65 V | - 40 C | - | Surface Mount | SMD/SMT | - | 16 MWords | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | WSON | 1.95 V | 1.7 V | - | Synchronous | 1.8000 V | - | - | -40 to 105 °C | Reel | IS25WP128F | - | FLASH - NOR (SLC) | 1.65V ~ 1.95V | - | - | - | - | - | - | 8 | - | - | - | - | 128 Mbit | - | - | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 16 M x 8 | - | - | 40µs, 800µs | 128 MB | - 40 C to + 125 C | - | Extended Industrial | - | - | - | - | 1.65, 1.95 V | - | Yes | - | 16M x 8 | - | - | ||
![]() IS61WV25616FBLL-10TLI-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | TSOP-44 | - | 44-TSOP II | - | - | - | - | - | - | - | - | 1000 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS61WV25616FBLL | Asynchronous | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | - | 25 mA | 10 ns | SRAM | Parallel | - | - | 256 k x 16 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | 256K x 16 | - | - | ||
![]() IS29GL032-70TLED Integrated Silicon Solution, Inc. (ISSI) | 415 |
| - | - | Surface Mount | TSOP-48 | - | 48-TSOP I | - | 25 mA | - | - | - | - | - | - | 96 | - | Parallel | - | - | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 3.6 V | 2.7 V | - | Asynchronous | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 32 Mbit | - | 70 ns | - | - | - | 70 ns | FLASH | CFI | - | 16 bit | 2 M x 16 | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | 2M x 16 | - | - | ||
![]() IS43TR81280CL-107MBLI-TR Integrated Silicon Solution, Inc. (ISSI) | 40 |
| - | - | Surface Mount | BGA-78 | - | 78-TWBGA (8x10.5) | - | - | - | - | - | - | - | - | 2000 | - | - | - | 1.066 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1.575 V | 1.425 V | - | - | - | - | - | -40°C ~ 95°C (TC) | - | - | SDRAM - DDR3 | SDRAM - DDR3L | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | 933 MHz | 270 mA | 20 ns | DRAM | Parallel | - | 8 bit | 128 M x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | 128M x 8 | - | - | ||
![]() IS43TR16K01S2L-125KBLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | BGA-96 | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | + 95 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 V | 1.283 V | - | - | - | - | - | - | - | - | SDRAM - DDR3L | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Gbit | - | - | - | - | - | - | - | - | - | 16 bit | 1 G x 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS25LP128F-JKLA3 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | WSON-8 | YES | - | 8 | 15 mA | - | - | - | - | 166 MHz | - | - | INTEGRATED SILICON SOLUTION INC | SPI | IS25LP128F-JKLA3 | 166 MHz | - | - | + 125 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | 16777216 words | 16000000 | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | - | Active | - | - | - | 5.66 | Details | Yes | - | 3.6 V | 2.3 V | 3 V | Synchronous | - | - | Automotive grade | - | - | - | - | CMOS | - | DUAL | NO LEAD | - | 1 | 1.27 mm | compliant | - | R-PDSO-N8 | 3.6 V | AUTOMOTIVE | 2.3 V | 128 Mbit | - | 166 MHz | SYNCHRONOUS | - | - | - | - | - | - | 8 bit | 16 M x 8 | 0.8 mm | 8 | - | - | - | 134217728 bit | AEC-Q100 | SERIAL | - | - | FLASH | 3 V | 1 | - | - | - | 6 mm | 5 mm | ||
![]() IS43LQ32256AL-062BLI Integrated Silicon Solution, Inc. (ISSI) | 37 |
| - | - | Surface Mount | FBGA-200 | - | 200-TFBGA (10x14.5) | - | - | - | - | - | - | - | - | 136 | - | - | - | 1.6 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | - | -40°C ~ 95°C (TC) | - | - | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 32 bit | 256 M x 32 | - | - | 18ns | - | - | - | - | - | - | - | - | - | - | - | - | 256M x 32 | - | - | ||
![]() IS43QR85120B-083RBL Integrated Silicon Solution, Inc. (ISSI) | 37 |
| - | - | Surface Mount | FBGA-78 | - | 78-TWBGA (10x14) | - | - | - | - | - | - | - | - | 136 | - | - | - | 1.2 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 1.26 V | 1.14 V | - | - | - | - | - | 0°C ~ 95°C (TC) | - | - | SDRAM - DDR4 | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.2 GHz | - | 19 ns | DRAM | POD | - | 8 bit | 512 M x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | 512M x 8 | - | - | ||
![]() IS43QR85120B-083RBLI-TR Integrated Silicon Solution, Inc. (ISSI) | 37 |
| - | - | Surface Mount | FBGA-78 | - | 78-TWBGA (10x14) | - | - | - | - | - | - | - | - | 2000 | - | - | - | 1.2 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 1.26 V | 1.14 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | - | SDRAM - DDR4 | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.2 GHz | - | 19 ns | DRAM | POD | - | 8 bit | 512 M x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | 512M x 8 | - | - | ||
![]() IS46QR16256B-083RBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | 8678 |
| - | - | Surface Mount | FBGA-96 | - | 96-TWBGA (7.5x13.5) | - | - | - | - | - | - | - | - | 2500 | - | - | - | 1.2 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 1.26 V | 1.14 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - DDR4 | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.2 GHz | - | 19 ns | DRAM | POD | - | 16 bit | 256 M x 16 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS61WV1288EEBLL-10BLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | mBGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | - | - | - | 480 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Asynchronous | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 1 Mbit | - | - | - | - | 25 mA | 10 ns | SRAM | Parallel | - | - | 128 k x 8 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | 128K x 8 | - | - | ||
![]() IS43LQ32256AL-062BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 37 |
| - | - | Surface Mount | FBGA-200 | - | 200-TFBGA (10x14.5) | - | - | - | - | - | - | - | - | 2500 | - | - | - | 1.6 GHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | - | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 32 bit | 256 M x 32 | - | - | 18ns | - | - | - | - | - | - | - | - | - | - | - | - | 256M x 32 | - | - | ||
![]() IS61WV10248EEBLL-10B2LI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | mBGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | - | - | - | 480 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Asynchronous | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 95 mA | 10 ns | SRAM | Parallel | - | - | 1 M x 8 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | 1M x 8 | - | - | ||
![]() IS61WV1288EEBLL-10BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 37 |
| - | - | Surface Mount | mBGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | - | - | - | 2500 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | Asynchronous | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 1 Mbit | - | - | - | - | 25 mA | 10 ns | SRAM | Parallel | - | - | 128 k x 8 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | 128K x 8 | - | - | ||
![]() IS46QR16256B-083RBLA2-TR Integrated Silicon Solution, Inc. (ISSI) | 25000 |
| - | - | Surface Mount | FBGA-96 | - | 96-TWBGA (7.5x13.5) | - | - | - | - | - | - | - | - | 2500 | - | - | - | 1.2 GHz | - | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 1.26 V | 1.14 V | - | - | - | - | - | -40°C ~ 105°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - DDR4 | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.2 GHz | - | 19 ns | DRAM | POD | - | 16 bit | 256 M x 16 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS43TR81024BL-107MBL Integrated Silicon Solution, Inc. (ISSI) | 236 |
| - | - | Surface Mount | BGA-78 | - | 78-TWBGA (10x14) | - | - | - | - | - | - | - | - | 136 | - | - | - | 933 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 1.45 V | 1.283 V | - | - | - | - | - | 0°C ~ 95°C (TC) | - | IS43TR81024B | SDRAM - DDR3L | SDRAM - DDR3L | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 933 MHz | 160 mA | 20 ns | DRAM | Parallel | - | 8 bit | 1 G x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | 1G x 8 | - | - | ||
![]() IS43TR81024BL-107MBLI Integrated Silicon Solution, Inc. (ISSI) | 251 |
| - | - | Surface Mount | BGA-78 | - | 78-TWBGA (10x14) | - | - | - | - | - | - | - | - | 136 | - | - | - | 933 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1.45 V | 1.283 V | - | - | - | - | - | -40°C ~ 95°C (TC) | - | IS43TR81024B | SDRAM - DDR3L | SDRAM - DDR3L | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 933 MHz | 160 mA | 20 ns | DRAM | Parallel | - | 8 bit | 1 G x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | 1G x 8 | - | - | ||
![]() IS43TR81024B-107MBLI-TR Integrated Silicon Solution, Inc. (ISSI) | 37 |
| - | - | Surface Mount | BGA-78 | - | 78-TWBGA (10x14) | - | - | - | - | - | - | - | - | 2000 | - | - | - | 933 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1.575 V | 1.425 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | IS43TR81024B | SDRAM - DDR3 | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 933 MHz | 160 mA | 20 ns | DRAM | Parallel | - | 8 bit | 1 G x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | 1G x 8 | - | - | ||
![]() IS43TR81024B-107MBL Integrated Silicon Solution, Inc. (ISSI) | 45 |
| - | - | Surface Mount | BGA-78 | - | 78-TWBGA (10x14) | - | - | - | - | - | - | - | - | 136 | - | - | - | 933 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 1.575 V | 1.425 V | - | - | - | - | - | 0°C ~ 95°C (TC) | - | IS43TR81024B | SDRAM - DDR3 | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 933 MHz | 160 mA | 20 ns | DRAM | Parallel | - | 8 bit | 1 G x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | 1G x 8 | - | - | ||
![]() IS62WVS2568GBLL-45NLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 8 Weeks | Surface Mount | SOIC-8 | YES | 8-SOIC | 8 | - | 24(b) | - | - | 45(MHz) | - | SDR | 100 | INTEGRATED SILICON SOLUTION INC | Serial | IS62WVS2568GBLL-45NLI | 45 MHz | 45 MHz | 3.6 V | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | 2.7 V | - 40 C | Yes | Surface Mount | SMD/SMT | 8 Bit | 256 kWords | 256000 | 3.6(V) | 2.7(V) | 3.3(V) | -40C to 85C | Industrial | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | SOIC N | Active | Active | No | NOT SPECIFIED | 2.31 | Details | Yes | SOIC | 3.6 V | 2.2 V | - | Synchronous | 3.3 V | 0.108703 oz | Industrial grade | -40 to 85 °C | - | IS62WVS2568GBLL | - | SRAM - Synchronous | 2.7V ~ 3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | 3.6 V | INDUSTRIAL | 2.7 V | 2 Mbit | 1 | - | SYNCHRONOUS | 45 MHz | 10 mA | 15 ns | SRAM | SPI - Quad I/O, SDI | SDR | - | 256 k x 8 | 1.75 mm | 8 | - | 2 Mbit | - | 2097152 bit | Industrial | PARALLEL | Synchronous | 8(b) | STANDARD SRAM | - | - | - | 10 | 256K x 8 | 4.9 mm | 3.9 mm |