- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Block Organization | Cell Type | Clock Frequency-Max (fCLK) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Output Enable | Page Size | Boot Block | I2C Control Byte | Access Mode | Product | Reverse Pinout | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS25LP064D-JLLE-TR Integrated Silicon Solution, Inc. (ISSI) | 15 |
| - | - | Surface Mount | WSON-8 | - | - | 8-WSON (8x6) | - | - | 30 mA | Symmetrical | NOR | - | 4000 | - | QPI, SPI | - | 166 MHz | 3.6 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.3 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | 8 Mbit | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | WSON | 3.6 V | 2.3 V | - | Synchronous | - | 3 V | - | - | -40 to 105 °C | Cut Tape | IS25LP064D | - | - | - | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 64 Mbit | - | 166 MHz | - | 166 MHz | 30 mA | - | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 8 M x 8 | - | - | - | 40µs, 800µs | 24 Bit | 64 Mbit | - | - | Extended | - | - | - | 2.3 to 3.6 V | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 8M x 8 | - | - | ||
![]() IS24C04A-2GI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | - | 8 | - | - | - | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C04A-2GI | - | - | - | - | - | - | - | - | 3 | - | - | 512 words | 512 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, LEAD FREE, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.86 | - | No | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | - | 512X8 | - | 1.73 mm | 8 | - | - | - | 0.000001 A | 4096 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | - | - | - | - | 1010DDMR | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS25C32B-2ZLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | - | 8 | - | - | - | - | 5 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS25C32B-2ZLI | - | - | - | - | - | - | - | - | - | - | - | 4096 words | 4000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | 5.75 | - | Yes | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 1.8 V | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | 4KX8 | - | 1.2 mm | 8 | - | - | - | - | 32768 bit | - | SERIAL | - | EEPROM | - | SPI | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() IS24C01-2GI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | - | 8 | - | - | - | - | 0.1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C01-2GI | - | - | - | - | - | - | - | - | - | - | - | 128 words | 128 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.91 | - | No | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | - | 128X8 | - | 1.75 mm | 8 | - | - | - | 0.000004 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 100 | HARDWARE | - | - | - | - | - | 1010DDDR | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS67WVE4M16EBLL-70BLA1 Integrated Silicon Solution, Inc. (ISSI) | 9200 | - | - | 12 Weeks | - | TFBGA-48 | YES | - | - | 48 | 70 ns | - | - | - | - | 480 | INTEGRATED SILICON SOLUTION INC | Parallel | IS67WVE4M16EBLL-70BLA1 | - | - | + 85 C | - | - | - | - 40 C | Yes | - | - | SMD/SMT | 4194304 words | 4000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,30 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | NOT SPECIFIED | 2.33 | Details | Yes | SRAM 64Mb Pseudo SRAM 4Mx16 70ns A-Temp | - | 3.6 V | 2.7 V | - | - | - | - | 0.082453 oz | Automotive grade | - | Tray | IS67WVE4M16EBLL | e1 | - | - | PSRAM | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.75 mm | compliant | - | R-PBGA-B48 | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | 64 Mbit | 1 | - | ASYNCHRONOUS | - | 30 mA | 70 ns | - | - | - | - | 4 M x 16 | 3-STATE | 1.2 mm | 16 | - | - | - | 0.00015 A | 64 | AEC-Q100 | PARALLEL | COMMON | PSEUDO STATIC RAM | - | - | - | - | - | - | 2.7 V | - | NO | - | - | - | - | - | NO | - | 8 mm | 6 mm | ||
![]() IS67WVE4M16EBLL-70BLA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 12 Weeks | - | TFBGA-48 | YES | - | - | 48 | 70 ns | - | - | - | - | 2500 | INTEGRATED SILICON SOLUTION INC | Parallel | IS67WVE4M16EBLL-70BLA1-TR | - | - | + 85 C | - | - | - | - 40 C | - | - | - | SMD/SMT | 4194304 words | 4000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA-48 | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | NOT SPECIFIED | 5.76 | Details | Yes | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | - | Reel | IS67WVE4M16EBLL | - | - | - | PSRAM | - | - | - | - | - | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.75 mm | compliant | - | R-PBGA-B48 | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | 64 Mbit | - | - | ASYNCHRONOUS | - | 30 mA | 70 ns | - | - | - | - | 4 M x 16 | - | 1.2 mm | 16 | - | - | - | - | 67108864 bit | - | PARALLEL | - | PSEUDO STATIC RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() IS43DR86400D-3DBL-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | BGA-60 | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | 333 MHz | - | + 85 C | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 V | 1.7 V | - | - | - | - | - | - | - | Reel | IS43DR86400D | - | - | - | SDRAM - DDR2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 Mbit | - | - | - | - | 100 mA | 450 ps | - | - | - | 8 bit | 64 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS62WV6416DALL-55BLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | - | 48 | 55 ns | - | - | - | - | 480 | INTEGRATED SILICON SOLUTION INC | - | IS62WV6416DALL-55BLI | - | - | - | - | - | - | - | Yes | 3 | - | - | 65536 words | 64000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,30 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | DSBGA | - | 40 | 5.72 | Details | Yes | - | - | - | - | - | - | PowerSaver | - | - | - | - | - | IS62WV6416DALL | e1 | Yes | EAR99 | - | TIN SILVER COPPER | - | - | - | 8542.32.00.41 | CMOS | - | BOTTOM | BALL | 260 | 1 | 0.75 mm | compliant | 48 | R-PBGA-B48 | Not Qualified | - | 2.2 V | 1.8/2 V | INDUSTRIAL | 1.65 V | - | - | - | - | ASYNCHRONOUS | - | 0.007 mA | - | - | - | - | - | 64KX16 | 3-STATE | 1.2 mm | 16 | - | - | - | 0.000004 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() IS25WQ040-JBLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 10 Weeks | - | SOIC-Wide-8 | YES | - | - | 8 | - | - | - | - | 104 MHz | 2000 | INTEGRATED SILICON SOLUTION INC | - | IS25WQ040-JBLE-TR | - | - | - | - | - | - | - | Yes | - | - | - | 4194304 words | 4000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | SQUARE | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 5.76 | Details | Yes | - | - | - | - | 1.8 V | - | - | - | - | - | - | Reel | IS25WQ040 | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | S-PDSO-G8 | - | - | 1.95 V | - | INDUSTRIAL | 1.65 V | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | 4MX1 | - | 2.16 mm | 1 | - | - | - | - | 4194304 bit | - | SERIAL | - | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm | ||
![]() IS25WP032-JKLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | WSON-8 | YES | 8 | - | 8 | - | 13 mA | - | - | 133 MHz | 3000 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | IS25WP032-JKLE-TR | 133 MHz | - | + 105 C | NOR | - | - | - 40 C | Yes | - | - | SMD/SMT | 33554432 words | 32000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | NOT SPECIFIED | 5.68 | Details | Yes | - | - | 1.95 V | 1.65 V | 1.8 V | Synchronous | - | - | 0.000384 oz | - | - | Reel | IS25WP032 | - | - | - | - | - | 105 °C | -40 °C | - | - | CMOS | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | R-PDSO-N8 | - | 1.8 V | 1.95 V | - | INDUSTRIAL | 1.65 V | SPI, Serial | 32 Mbit | - | 133 MHz | SYNCHRONOUS | - | 13 mA | - | - | - | Block, Uniform Sector | 8 bit | 4 M x 8 | - | 0.8 mm | 1 | - | 24 b | 32 Mb | - | 33554432 bit | - | SERIAL | - | FLASH | 1.8 V | - | - | - | - | - | - | - | - | 256 B | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() IS46TR16640ED-125KBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | FBGA-96 | - | - | 96-TWBGA (9x13) | - | - | - | - | - | - | 1500 | - | - | - | 800 MHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1.575 V | 1.425 V | - | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | IS46TR16640ED | - | - | - | SDRAM - DDR3 | - | - | - | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | 800 MHz | 191 mA | 20 ns | DRAM | SSTL_15 | - | 16 bit | 64 M x 16 | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64M x 16 | - | - | ||
![]() IS62WV6416DALL-55BLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | PowerSaver | - | - | - | - | Reel | IS62WV6416DALL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS49NLC36160-25EWBL Integrated Silicon Solution, Inc. (ISSI) | 18 | - | - | - | - | WFCBGA-144 | YES | - | - | 144 | - | - | - | - | - | 104 | INTEGRATED SILICON SOLUTION INC | - | IS49NLC36160-25EWBL | - | - | - | - | - | - | - | Yes | - | - | SMD/SMT | 16777216 words | 16000000 | 70 °C | - | - | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | - | - | - | 5.66 | - | - | - | - | - | - | 1.8 V | - | RLDRAM2 | - | - | - | - | - | IS49NLC36160 | - | - | EAR99 | RLDRAM2 | - | - | - | AUTO REFRESH | - | CMOS | - | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | R-PBGA-B144 | - | - | 1.9 V | - | COMMERCIAL | 1.7 V | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | - | - | 16MX36 | - | 1.2 mm | 36 | - | - | - | - | 603979776 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | - | - | 18.5 mm | 11 mm | ||
![]() IS71LD16320WP128-25BPLI_ Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | BGA-168 | - | - | - | - | - | - | - | - | - | 168 | - | - | - | 133 MHz | - | + 85 C | - | - | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | IS71LD16320WP128 | - | - | - | Serial NOR Flash, LPDDR2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Mbit, 512 Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOR-Based MCP | - | - | - | - | ||
![]() IS61WV6416EEBLL-10KLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | SOJ-44 | - | - | 36-SOJ | - | - | - | - | - | - | 16 | - | Parallel | - | - | - | + 85 C | SDR | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 3.6 V | 2.4 V | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | IS61WV6416EEBLL | - | - | - | Asynchronous | - | - | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Mbit | - | - | - | - | 25 mA | 10 ns | SRAM | Parallel | - | - | 64 k x 16 | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64K x 16 | - | - | ||
![]() IS25LP128F-RGLE Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 10 Weeks | - | TFBGA-24 | YES | - | - | 24 | - | 13.5 mA | - | - | 166 MHz | 480 | INTEGRATED SILICON SOLUTION INC | SPI | IS25LP128F-RGLE | 166 MHz | - | + 105 C | - | - | - | - 40 C | - | - | - | SMD/SMT | 16777216 words | 16000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | - | - | - | 5.61 | Details | Yes | - | - | 3.6 V | 2.3 V | 3 V | Synchronous | - | - | - | - | - | Tray | IS25LP128F | - | - | - | - | - | - | - | - | - | CMOS | - | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | R-PBGA-B24 | - | - | 3.6 V | - | INDUSTRIAL | 2.3 V | - | 128 Mbit | - | 166 MHz | SYNCHRONOUS | - | - | - | - | - | - | 8 bit | 16 M x 8 | - | 1.2 mm | 8 | - | - | - | - | 134217728 bit | - | SERIAL | - | FLASH | 3 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() IS25LP128F-RGLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | TFBGA-24 | - | - | - | - | - | 13.5 mA | - | - | - | 2500 | - | SPI | - | 166 MHz | - | + 105 C | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | - | - | - | Reel | IS25LP128F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Mbit | - | 166 MHz | - | - | - | - | - | - | - | 8 bit | 16 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS25C08-2GLI Integrated Silicon Solution, Inc. (ISSI) | 17 | - | - | - | - | - | YES | - | - | 8 | - | - | - | - | 10 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS25C08-2GLI | - | - | - | - | - | - | - | - | 3 | - | - | 1024 words | 1000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 40 | 5.71 | - | Yes | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 1.8 V | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | 1KX8 | - | 1.73 mm | 8 | - | - | - | - | 8192 bit | - | SERIAL | - | EEPROM | - | SPI | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS24C02D-2GLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | - | 8 | - | - | - | - | 0.4 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C02D-2GLI | - | - | - | - | - | - | - | - | 3 | - | - | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 40 | 5.45 | - | Yes | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | - | 256X8 | - | 1.73 mm | 8 | - | - | - | 0.000001 A | 2048 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | 1010DDDR | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS24C128B-3ZLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | - | 8 | - | - | - | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | IS24C128B-3ZLI | - | - | - | - | - | - | - | - | - | - | - | 16384 words | 16000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5.27 | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | 16KX8 | - | 1.2 mm | 8 | - | - | - | - | 131072 bit | - | SERIAL | - | EEPROM | - | I2C | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm |