- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS66WVE4M16ALL-70BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | 48 | - | - | - | - | - | - | 1.7V~1.95V | BOTTOM | - | - | 1.8V | 0.75mm | - | - | - | - | 1.8V | - | - | - | - | - | - | 64Mb 4M x 16 | 1 | - | - | - | - | PSRAM | Parallel | - | - | 3-STATE | 16 | 70ns | 22b | 64 Mb | - | - | - | 70 ns | COMMON | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() IS61LF25618EC-7.5TQLI ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | - | 8542.32.00.41 | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | 10 | 100 | - | Not Qualified | - | 3.465V | 2.5/3.33.3V | 3.135V | - | - | - | 4.5Mb 256K x 18 | - | - | - | - | 7.5ns | SRAM | Parallel | - | 256KX18 | 3-STATE | 18 | - | - | - | 0.085A | 4718592 bit | 117MHz | - | COMMON | - | - | - | 3.14V | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | - | ||
![]() IS64LPS12832EC-200TQLA3 ISSI, Integrated Silicon Solution Inc | 29 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | - | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | 10 | 100 | - | Not Qualified | 3.3V | - | - | 3.135V | - | - | - | 4Mb 128K x 32 | 4 | 235mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | 128KX32 | 3-STATE | 32 | - | 17b | 4 Mb | 0.1A | - | - | - | COMMON | Synchronous | 32b | - | - | - | - | - | - | 1.6mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() IS42S81600F-6TLI ISSI, Integrated Silicon Solution Inc | 2800 |
| - | 8 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 16M x 8 | 1 | 120mA | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | 8b | 16MX8 | 3-STATE | 8 | - | 14b | 128 Mb | 0.002A | - | - | - | COMMON | - | - | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | - | ||
![]() IS43TR16640B-15GBLI-TR ISSI, Integrated Silicon Solution Inc | 19000 | - | - | 6 Weeks | - | Surface Mount | 96-TFBGA | - | - | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | - | 667MHz | 20ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS62WV12816BLL-45TLI ISSI, Integrated Silicon Solution Inc | In Stock |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | - | - | - | 2.5V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | 40 | 44 | - | Not Qualified | 3.3V | 3.6V | - | 2.5V | - | - | - | 2Mb 128K x 16 | 1 | 3mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 17b | 2 Mb | - | - | - | 45 ns | COMMON | Asynchronous | 16b | - | 1V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS64LV51216-12TLA3 ISSI, Integrated Silicon Solution Inc | 1800 | - | Datasheet | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | e3 | yes | Discontinued | 2 (1 Year) | 44 | - | Matte Tin (Sn) - annealed | - | - | - | - | 3.135V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 40 | 44 | - | - | 3.3V | 3.63V | - | - | - | - | - | 8Mb 512K x 16 | 1 | 120mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 12ns | 19b | 8 Mb | 0.03A | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() IS63LV1024L-12BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 36-TFBGA | - | 36 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 1Mb 128K x 8 | 1 | 140mA | - | - | - | SRAM | Parallel | - | - | - | - | 12ns | 17b | 1 Mb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS42S16160J-7BLI-TR ISSI, Integrated Silicon Solution Inc | 7000 |
| - | 6 Weeks | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e1 | yes | Active | 3 (168 Hours) | 54 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | S-PBGA-B54 | - | - | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | - | 16MX16 | - | 16 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() IS29LV032T-70TLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | - | TOP BOOT | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | - | - | - | 3V | 3.6V | - | 2.7V | - | - | - | 32Mb 4M x 8 2M x 16 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | - | 2MX16 | - | 16 | 70ns | - | 32 Mb | - | - | - | - | - | - | - | 3V | - | 8 | - | - | - | 1.2mm | 18.4mm | 12mm | - | RoHS Compliant | - | ||
![]() IS43TR16128CL-15HBL ISSI, Integrated Silicon Solution Inc | 29 |
| - | 6 Weeks | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.35V | 0.8mm | 10 | - | R-PBGA-B96 | - | - | 1.45V | - | 1.283V | - | - | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | - | ||
![]() IS64WV102416BLL-10MLA3-TR ISSI, Integrated Silicon Solution Inc | 8662 |
| - | 10 Weeks | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.4V~3.6V | BOTTOM | - | 1 | 3.3V | 0.75mm | - | - | - | - | - | 3.6V | - | 2.4V | - | - | - | 16Mb 1M x 16 | 1 | 140mA | - | - | - | SRAM | Parallel | - | - | - | 16 | 10ns | 20b | 16 Mb | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS43LR32640A-6BLI ISSI, Integrated Silicon Solution Inc | 2 |
| - | 14 Weeks | - | Surface Mount | 90-LFBGA | YES | 90 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | 90 | - | Not Qualified | 1.8V | 1.95V | - | 1.7V | - | - | - | 2Gb 64M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5ns | DRAM | Parallel | - | 64MX32 | 3-STATE | 32 | 15ns | 14b | 2 Gb | 0.00002A | - | - | - | COMMON | - | - | - | - | - | 8192 | 248 | 248 | 1.4mm | 13mm | - | - | ROHS3 Compliant | - | ||
![]() IS42S16160G-6TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | 3.3V | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | - | 13b | 256 Mb | 0.004A | - | - | - | COMMON | - | - | - | - | - | 8192 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IS61LV2568L-10T-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP II | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.63V | 2.97V | 2Mb 256K x 8 | 1 | 60mA | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | 18b | 2 Mb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IS61LV12824-10TQ-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.63V | 2.97V | 3Mb 128K x 24 | - | - | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IS62WV6416ALL-55BLI-TR ISSI, Integrated Silicon Solution Inc | 29 |
| - | 8 Weeks | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~2.2V | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | 1Mb 64K x 16 | 1 | 5mA | - | - | - | SRAM | Parallel | - | - | - | - | 55ns | 16b | 1 Mb | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() IS45S16160J-7CTLA2 ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | Automotive grade | -40°C~105°C TA | Tube | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | - | - | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | - | 16MX16 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() IS49RL36160-125EBL ISSI, Integrated Silicon Solution Inc | 23 |
| - | 14 Weeks | - | Surface Mount | 168-LBGA | YES | 168 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 168 | EAR99 | - | - | - | AUTO REFRESH | 8542.32.00.32 | 1.28V~1.42V | BOTTOM | - | 1 | 1.35V | 1mm | - | 168 | - | Not Qualified | - | 1.42V | 1.35V | 1.28V | - | - | - | 576Mb 16M x 36 | 1 | - | SYNCHRONOUS | - | 10ns | DRAM | Parallel | 36b | 16MX36 | 3-STATE | 36 | - | - | - | 0.125A | 603979776 bit | 800MHz | - | COMMON | - | - | - | - | - | - | 248 | 248 | 1.2mm | 13.5mm | - | - | ROHS3 Compliant | - | ||
![]() IS61VPS102418A-250B3I ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 165-TBGA | YES | 165 | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 2.375V~2.625V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | 165 | - | Not Qualified | - | 2.625V | 2.5V | 2.375V | - | - | - | 18Mb 1M x 18 | - | - | - | 250MHz | 2.6ns | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | - | - | 0.125A | 18874368 bit | - | - | COMMON | - | - | - | 2.38V | - | - | - | - | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant | - |