- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61WV5128EDBLL-10BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 36-TFBGA | - | 36 | 36-TFBGA (6x8) | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 2.4V | 4Mb 512K x 8 | - | - | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61WV5128BLL-10BLI-TR ISSI, Integrated Silicon Solution Inc | 399 |
| - | 8 Weeks | - | Surface Mount | 36-TFBGA | - | 36 | 36-TFBGA (6x8) | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 2.4V | 4Mb 512K x 8 | 1 | 40mA | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | 19b | 4 Mb | - | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61WV25616EDBLL-8BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | BOTTOM | 225 | 1 | 3V | 0.75mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.4V | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 8ns | - | - | 0.006A | 4194304 bit | - | - | 8 ns | COMMON | - | - | 2V | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS45S32400F-6BLA1 ISSI, Integrated Silicon Solution Inc | 29 |
| - | 8 Weeks | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | 90 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 4M x 32 | 1 | 150mA | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | 14b | 128 Mb | 0.002A | - | - | AEC-Q100 | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS65C1024AL-45TLA3-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 10 Weeks | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | 32-TSOP I | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 125°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | Parallel | 5.5V | 4.5V | 1Mb 128K x 8 | 1 | 35mA | - | - | 45ns | SRAM | Parallel | - | - | - | - | 45ns | 17b | 1 Mb | - | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS61NLF12836A-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.465V | - | - | - | - | - | 117MHz | - | - | - | - | 3.3V | - | - | - | Parallel | 3.465V | 3.135V | 4.5Mb 128K x 36 | 4 | 160mA | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | 17b | 4 Mb | - | - | 117MHz | - | - | - | Synchronous | 36b | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61NLF25618A-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.465V | - | - | - | - | - | 117MHz | - | - | - | - | 3.3V | - | - | - | Parallel | 3.465V | 3.135V | 4.5Mb 256K x 18 | 2 | 160mA | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | 18b | 4 Mb | - | - | 117MHz | - | - | - | Synchronous | 18b | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61LPS12836A-200TQLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 4.5Mb 128K x 36 | 4 | 210mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | 17b | 4.5 Mb | - | - | - | - | - | - | Synchronous | 36b | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61LF12836A-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 4.5Mb 128K x 36 | 4 | 160mA | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | 17b | 4 Mb | - | - | - | - | - | - | Synchronous | 36b | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61WV51216BLL-10MLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e1 | - | Active | 3 (168 Hours) | 48 | - | TIN SILVER COPPER | - | - | - | - | 2.4V~3.6V | BOTTOM | - | 1 | 3.3V | 0.75mm | - | - | - | - | - | - | 3.6V | - | 2.4V | - | - | - | 8Mb 512K x 16 | 1 | 95mA | - | - | - | SRAM | Parallel | - | - | - | 16 | 10ns | 19b | 8 Mb | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61LPD25636A-200TQLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.465V | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | Parallel | 3.465V | 3.135V | 9Mb 256K x 36 | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62WV102416GBLL-45TLI ISSI, Integrated Silicon Solution Inc | 5 |
| - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-G48 | - | - | 3.6V | - | 2.2V | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 45ns | - | - | - | 16777216 bit | - | - | 45 ns | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | ||
![]() IS43DR16160B-25DBL ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 84-TFBGA | YES | 84 | - | Volatile | - | 0°C~70°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 84 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | 10 | - | - | Not Qualified | - | 1.9V | 1.8V | 1.7V | - | - | - | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | 400MHz | 400ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | - | - | 0.025A | - | - | - | - | COMMON | - | - | - | 8192 | 48 | 48 | 1.2mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() IS61C25616AL-10KLI-TR ISSI, Integrated Silicon Solution Inc | 49 |
| - | 8 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | 44-SOJ | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | Parallel | 5.5V | 4.5V | 4Mb 256K x 16 | 1 | 50mA | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | 18b | 4 Mb | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS43R83200F-6TLI ISSI, Integrated Silicon Solution Inc | 29 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 66 | - | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G66 | - | 2.5V | 2.7V | - | 2.3V | - | - | - | 256Mb 32M x 8 | 1 | - | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 32MX8 | - | 8 | 15ns | 13b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS61NLP102418B-200B3LI ISSI, Integrated Silicon Solution Inc | 1 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | YES | 165 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | - | NOT SPECIFIED | - | - | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | - | 200MHz | 3ns | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant | ||
![]() IS61WV25632BLL-10BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 90-TFBGA | - | 90 | 90-TFBGA (8x13) | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 2.4V | 8Mb 256K x 32 | 4 | - | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | 18b | 8 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61LF51218A-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 9Mb 512K x 18 | 2 | 185mA | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | 19b | 9 Mb | - | - | - | - | - | - | Synchronous | 18b | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS64LV25616AL-12BLA3-TR ISSI, Integrated Silicon Solution Inc | 38 |
| Datasheet | 12 Weeks | - | Surface Mount | 48-TFBGA | - | - | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | SRAM | Parallel | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS64LF12832EC-7.5TQLA3-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb 128K x 32 | - | - | - | - | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 117MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |