- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61WV6416EEBLL-10BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.4V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2.4V | - | - | - | 1Mb 64K x 16 | - | - | - | - | SRAM | Parallel | 64KX16 | - | 16 | 10ns | - | - | - | - | - | - | 10 ns | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS61WV25632BLL-10BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 90-TFBGA | - | 90 | 90-TFBGA (8x13) | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 2.4V | 8Mb 256K x 32 | 4 | - | - | 10ns | SRAM | Parallel | - | - | - | 10ns | 18b | 8 Mb | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61LF51218A-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 9Mb 512K x 18 | 2 | 185mA | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | 19b | 9 Mb | - | - | - | - | - | - | Synchronous | 18b | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS64LV25616AL-12BLA3-TR ISSI, Integrated Silicon Solution Inc | 38 |
| Datasheet | 12 Weeks | - | Surface Mount | 48-TFBGA | - | - | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS64LF12832EC-7.5TQLA3-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb 128K x 32 | - | - | - | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | 117MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS64LF12836EC-7.5B3LA3-TR ISSI, Integrated Silicon Solution Inc | 1440 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | - | 165 | - | Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Mb 128K x 36 | - | - | - | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | 117MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS64LV25616AL-12BLA3 ISSI, Integrated Silicon Solution Inc | 91 |
| Datasheet | 12 Weeks | - | Surface Mount | 48-TFBGA | YES | - | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | e1 | yes | Active | 2 (1 Year) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 3.135V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | 40 | 48 | R-PBGA-B48 | Not Qualified | - | 3.63V | 3.3V | 3.135V | - | - | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | 256KX16 | 3-STATE | 16 | 12ns | - | - | 0.02A | 4194304 bit | - | AEC-Q100 | 12 ns | COMMON | - | - | 2V | 1.2mm | 10mm | 8mm | - | Non-RoHS Compliant | ||
![]() IS61LV25616AL-10BLI-TR ISSI, Integrated Silicon Solution Inc | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 48 | - | - | - | - | - | - | 3.135V~3.6V | BOTTOM | - | - | 3.3V | 0.75mm | - | - | - | - | Not Qualified | 3.3V | - | - | - | - | - | - | 4Mb 256K x 16 | 1 | 110mA | - | - | SRAM | Parallel | - | 3-STATE | 16 | 10ns | 18b | 4 Mb | - | - | - | - | - | COMMON | Asynchronous | 16b | 2V | - | - | - | - | ROHS3 Compliant | ||
![]() IS61WV20488BLL-10MLI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 8 Weeks | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 48 | - | - | - | - | - | - | 2.4V~3.6V | BOTTOM | - | - | - | 0.75mm | - | - | - | - | Not Qualified | - | - | 2.5/3.3V | - | - | - | - | 16Mb 2M x 8 | 1 | 100mA | - | - | SRAM | Parallel | 2MX8 | 3-STATE | 8 | 10ns | 21b | 16 Mb | 0.025A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61LPD51236A-250B3LI-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | - | 165 | 165-PBGA (13x15) | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.465V | - | - | - | - | - | 250MHz | - | - | - | - | 3.3V | - | - | - | Parallel | 3.465V | 3.135V | 18Mb 512K x 36 | 4 | - | 250MHz | 2.6ns | SRAM | Parallel | - | - | - | - | 19b | 18 Mb | - | - | 250MHz | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61DDB451236A-250M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e1 | yes | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | TIN SILVER COPPER | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | 40 | 165 | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 18Mb 512K x 36 | - | - | 250MHz | - | SRAM | Parallel | 512KX36 | 3-STATE | 36 | - | - | - | 0.27A | 18874368 bit | - | - | 0.45 ns | COMMON | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61DDB251236A-250M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e1 | yes | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | TIN SILVER COPPER | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | 40 | 165 | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 18Mb 512K x 36 | - | - | 250MHz | - | SRAM | Parallel | 512KX36 | 3-STATE | 36 | - | - | - | 0.27A | 18874368 bit | - | - | 0.45 ns | COMMON | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61QDPB21M36A-333M3L ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | 165 | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 36Mb 1M x 36 | - | - | 333MHz | 8.4ns | SRAM | Parallel | 1MX36 | 3-STATE | 36 | - | - | - | 0.29A | 37748736 bit | - | - | - | SEPARATE | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61QDP2B42M18A-400M3L ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 36Mb 2M x 18 | - | - | 400MHz | 8.4ns | SRAM | Parallel | 2MX18 | 3-STATE | 18 | - | - | - | 0.36A | 37748736 bit | - | - | - | SEPARATE | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61QDPB22M18A-333M3L ISSI, Integrated Silicon Solution Inc | 32 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | 165 | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 36Mb 2M x 18 | - | - | 333MHz | 8.4ns | SRAM | Parallel | 2MX18 | 3-STATE | 18 | - | - | - | 0.29A | 37748736 bit | - | - | - | SEPARATE | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61DDB22M36A-300B4LI ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 72Mb 2M x 36 | - | - | 300MHz | 450 ps | SRAM | Parallel | 2MX36 | - | 36 | - | - | - | - | 75497472 bit | - | - | - | - | - | - | - | 1.4mm | 15mm | 13mm | - | ROHS3 Compliant | ||
![]() IS61QDPB22M36A-333M3L ISSI, Integrated Silicon Solution Inc | 2034 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | 165 | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 72Mb 2M x 36 | - | - | 333MHz | 8.4ns | SRAM | Parallel | 2MX36 | 3-STATE | 36 | - | - | - | 0.29A | 75497472 bit | - | - | - | SEPARATE | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61QDP2B24M18A-333M3L ISSI, Integrated Silicon Solution Inc | 2909 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | 165 | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 72Mb 4M x 18 | - | - | 333MHz | 8.4ns | SRAM | Parallel | 4MX18 | 3-STATE | 18 | - | - | - | 0.29A | 75497472 bit | - | - | - | SEPARATE | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61DDP2B24M18A-400M3L ISSI, Integrated Silicon Solution Inc | 2889 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 72Mb 4M x 18 | - | - | 400MHz | - | SRAM | Parallel | 4MX18 | - | 18 | - | - | - | - | 75497472 bit | - | - | 0.45 ns | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61NLP12836EC-200B3LI-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | YES | 165 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 165 | - | - | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | - | NOT SPECIFIED | - | - | - | - | 3.465V | - | 3.135V | - | - | - | 4.5Mb 128K x 36 | - | - | 200MHz | 3.1ns | SRAM | Parallel | 128KX36 | - | 36 | - | - | - | - | 4718592 bit | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant |