- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS66WVE1M16BLL-55BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Discontinued | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 0.75mm | - | - | - | - | - | - | 3.6V | - | 2.7V | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | - | PSRAM | Parallel | - | 1MX16 | - | 16 | 55ns | - | - | - | 16777216 bit | - | - | 55 ns | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | No | ROHS3 Compliant | ||
![]() IS43R16800E-5TL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | 66 | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 66 | - | - | - | - | - | - | 2.3V~2.7V | DUAL | - | - | 2.5V | 0.635mm | - | - | - | - | - | 2.5V | - | - | - | - | - | - | 128Mb 8M x 16 | - | 240mA | - | - | 200MHz | 700ps | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | 15ns | 14b | 128 Mb | 0.003A | - | - | - | - | COMMON | - | - | - | 4096 | 248 | 248 | - | - | - | No | ROHS3 Compliant | ||
![]() IS42S16800E-6BL ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | - | Volatile | - | 0°C~70°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 10 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 8M x 16 | 1 | 150mA | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | - | 14b | 128 Mb | 0.002A | - | - | - | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 8mm | - | No | RoHS Compliant | ||
![]() IS61DDP2B41M36A-400M3L ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | PIPELINED ARCHITECTURE | - | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | - | - | NOT SPECIFIED | 165 | - | - | 1.8V | - | - | - | - | - | - | 36Mb 1M x 36 | 1 | 800mA | - | - | 400MHz | 450 ps | SRAM | Parallel | - | - | - | 36 | - | 18b | 36 Mb | - | - | - | - | - | - | Synchronous | 36b | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61VPS204836B-250M3L ISSI, Integrated Silicon Solution Inc | 2641 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 2.375V~2.625V | BOTTOM | 260 | 1 | 2.5V | 1mm | - | 10 | 165 | - | Not Qualified | - | 2.625V | 2.5V | 2.375V | - | - | - | 72Mb 2M x 36 | - | - | - | - | 250MHz | 2.8ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | - | - | 75497472 bit | - | - | - | COMMON | - | - | 2.38V | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61NLF12836EC-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | Through Hole | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Mb 128K x 36 | - | - | - | - | - | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 117MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61WV10248EDBLL-10TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mb 1M x 8 | - | - | - | 50mA | - | - | SRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS45S32400F-7TLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 86 | - | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.5mm | - | - | - | - | Not Qualified | - | - | 3.3V | - | - | - | - | 128Mb 4M x 32 | - | - | - | - | 143MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | - | - | 0.002A | 134217728 bit | - | AEC-Q100 | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS61VPS102436B-250TQLI ISSI, Integrated Silicon Solution Inc | 2947 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | 8.190007g | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | MATTE TIN | - | - | - | 8542.32.00.41 | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | - | 10 | 100 | - | Not Qualified | - | 2.625V | 2.5V | 2.375V | - | - | - | 36Mb 1M x 36 | - | - | - | 450mA | 250MHz | 2.8ns | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | - | - | 0.12A | 37748736 bit | - | - | - | COMMON | - | - | 2.38V | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS61LF102418B-6.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | Through Hole | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | FLOW-THROUGH | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | - | - | 133MHz | 6.5ns | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS61NLF102436B-6.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | FLOW-THROUGH | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 3.465V | - | 3.135V | - | - | - | 36Mb 1M x 36 | - | - | - | - | 133MHz | 6.5ns | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS62WV2568EBLL-45TLI-TR ISSI, Integrated Silicon Solution Inc | 29 |
| - | 8 Weeks | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | 32 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2.2V | - | - | - | 2Mb 256K x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 256KX8 | - | 8 | 45ns | - | - | - | 2097152 bit | - | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61LF102418A-7.5B3-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 165-TBGA | - | 165 | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18Mb 1M x 18 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS46TR16128A-125KBLA1 ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 96-TFBGA | YES | 96 | - | - | Volatile | Automotive grade | -40°C~95°C TC | Tray | - | - | Not For New Designs | 3 (168 Hours) | 96 | EAR99 | - | - | - | AUTO SELF REFRESH MODE, ALSO OPERATES AT 1.35 V NOMINAL SUPPLY | 8542.32.00.36 | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | - | - | 96 | - | Not Qualified | - | 1.575V | 1.5V | 1.425V | - | - | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 330mA | 800MHz | 20ns | DRAM | Parallel | 16b | 128MX16 | 3-STATE | 16 | 15ns | - | - | 0.02A | 2147483648 bit | - | AEC-Q100 | - | COMMON | - | - | - | 8192 | 48 | 48 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS46TR16128A-15HBLA2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 96-TFBGA | - | 96 | 96-TWBGA (9x13) | - | Volatile | - | -40°C~105°C TC | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | - | 1.425V~1.575V | - | - | - | - | - | 667MHz | - | - | - | - | - | - | - | - | Parallel | 1.575V | 1.425V | 2Gb 128M x 16 | - | - | - | 286mA | 667MHz | 20ns | DRAM | Parallel | 16b | - | - | - | 15ns | - | - | - | - | 666MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61LF12836A-7.5TQI ISSI, Integrated Silicon Solution Inc | 8998 | - | Datasheet | - | - | Surface Mount | 100-LQFP | YES | 100 | - | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Not For New Designs | 2 (1 Year) | 100 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | 3.135V~3.6V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 100 | - | Not Qualified | - | 3.465V | 2.5/3.33.3V | 3.135V | - | - | - | 4.5Mb 128K x 36 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | - | - | 0.035A | 4718592 bit | - | - | - | COMMON | - | - | 3.14V | - | - | - | 1.6mm | 20mm | 14mm | - | Non-RoHS Compliant | ||
![]() IS61LF6436A-8.5TQI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.6V | - | - | - | - | - | 90MHz | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3.135V | 2Mb 64K x 36 | - | - | - | - | 90MHz | 8.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 90MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS61NLF12836A-7.5TQI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Mb 128K x 36 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS61NLP12836B-200TQI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Mb 128K x 36 | - | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS61LV12824-10TQI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.63V | 2.97V | 3Mb 128K x 24 | - | - | - | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |