- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61DDPB42M18A-400M3L ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | - | NOT SPECIFIED | - | - | - | 1.8V | - | - | - | - | - | - | 36Mb 2M x 18 | 1 | 750mA | - | 400MHz | 450 ps | SRAM | Parallel | - | - | 18 | - | 19b | 36 Mb | - | - | - | - | - | Synchronous | 18b | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61DDPB21M36A-400M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e1 | yes | Active | 3 (168 Hours) | 165 | - | TIN SILVER COPPER | - | - | PIPELINED ARCHITECTURE | - | 1.71V~1.89V | BOTTOM | 260 | 1 | 1.8V | - | 40 | 165 | - | Not Qualified | 1.8V | - | - | - | - | - | - | 36Mb 1M x 36 | 1 | 800mA | - | 400MHz | 450 ps | SRAM | Parallel | - | 3-STATE | 36 | - | 19b | 36 Mb | 0.32A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61DDB42M36A-300M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 72Mb 2M x 36 | - | - | - | 300MHz | - | SRAM | Parallel | 2MX36 | - | 36 | - | - | - | - | 75497472 bit | - | 0.45 ns | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS64WV10248EDBLL-10CTLA3 ISSI, Integrated Silicon Solution Inc | 32 |
| - | 10 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | - | - | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 2.4V~3.6V | DUAL | - | 1 | 3V | 0.8mm | - | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.4V | - | - | - | 8Mb 1M x 8 | - | - | - | - | - | SRAM | Parallel | 1MX8 | 3-STATE | 8 | 10ns | - | - | 0.035A | 8388608 bit | AEC-Q100 | 10 ns | COMMON | - | - | 2V | 1.2mm | 18.41mm | 10.16mm | - | ROHS3 Compliant | ||
![]() IS61DDPB451236A-400M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 18Mb 512K x 36 | - | - | - | 400MHz | - | SRAM | Parallel | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | 0.45 ns | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61DDPB41M18A-400M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 18Mb 1M x 18 | - | - | - | 400MHz | - | SRAM | Parallel | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | 0.45 ns | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS66WV51216EBLL-70BLI-TR ISSI, Integrated Silicon Solution Inc | 21 |
| - | 10 Weeks | Surface Mount | 48-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.5V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 3.6V | - | 2.5V | - | - | - | 8Mb 512K x 16 | - | - | ASYNCHRONOUS | - | - | PSRAM | Parallel | 512KX16 | - | 16 | 70ns | - | - | - | 8388608 bit | - | 70 ns | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS64VF12832A-7.5TQLA3-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.375V~2.625V | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | 4Mb 128K x 32 | 4 | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | 17b | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61LPS102418B-200TQLI ISSI, Integrated Silicon Solution Inc | 1 |
| - | 12 Weeks | Surface Mount | 100-LQFP | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | - | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | - | 200MHz | 3ns | SRAM | Parallel | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS61DDP2B22M18A-400M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 36Mb 2M x 18 | - | - | - | 400MHz | - | SRAM | Parallel | 2MX18 | - | 18 | - | - | - | - | 37748736 bit | - | 0.45 ns | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61DDP2B42M18A-400M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 36Mb 2M x 18 | - | - | - | 400MHz | - | SRAM | Parallel | 2MX18 | - | 18 | - | - | - | - | 37748736 bit | - | 0.45 ns | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61DDPB22M18A-400M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e1 | yes | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | TIN SILVER COPPER | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | 260 | 1 | 1.8V | 1mm | 40 | 165 | - | Not Qualified | - | 1.89V | 1.8V | 1.71V | - | - | - | 36Mb 2M x 18 | - | - | - | 400MHz | - | SRAM | Parallel | 2MX18 | 3-STATE | 18 | - | - | - | 0.32A | 37748736 bit | - | 0.45 ns | COMMON | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61DDB24M18A-300B4LI ISSI, Integrated Silicon Solution Inc | 10800 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 72Mb 4M x 18 | - | - | - | 300MHz | 450 ps | SRAM | Parallel | 4MX18 | - | 18 | - | - | - | - | 75497472 bit | - | - | - | - | - | - | 1.4mm | 15mm | 13mm | - | ROHS3 Compliant | ||
![]() IS61DDPB42M36A-400M3L ISSI, Integrated Silicon Solution Inc | 2539 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | PIPELINED ARCHITECTURE | - | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | - | NOT SPECIFIED | 165 | - | - | 1.8V | - | - | - | - | - | - | 72Mb 2M x 36 | 1 | 800mA | - | 400MHz | 450 ps | SRAM | Parallel | 2MX36 | - | 36 | - | 19b | 72 Mb | - | - | - | - | - | Synchronous | 36b | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61VPS204836B-250B3L ISSI, Integrated Silicon Solution Inc | 2423 |
| - | 12 Weeks | Surface Mount | 165-TBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 2.375V~2.625V | BOTTOM | 260 | 1 | 2.5V | 1mm | 10 | 165 | - | Not Qualified | - | 2.625V | 2.5V | 2.375V | - | - | - | 72Mb 2M x 36 | - | - | - | 250MHz | 2.8ns | SRAM | Parallel | 2MX36 | 3-STATE | 36 | - | - | - | - | 75497472 bit | - | - | COMMON | - | - | 2.38V | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant | ||
![]() IS61DDP2B251236A-400M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 18Mb 512K x 36 | - | - | - | 400MHz | - | SRAM | Parallel | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | 0.45 ns | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS62WV12816BLL-45TLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| Datasheet | 8 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP II | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 2.5V | 2Mb 128K x 16 | - | - | - | - | 55ns | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS65WV12816BLL-55BLA3-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 10 Weeks | Surface Mount | 48-TFBGA | - | 48 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Mb 128K x 16 | - | - | - | - | - | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS64WV5128EDBLL-10BLA3-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 10 Weeks | Surface Mount | 36-TFBGA | YES | 36 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 36 | - | MATTE TIN | - | - | - | - | 2.4V~3.6V | BOTTOM | 225 | 1 | 3V | 0.75mm | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.4V | - | - | - | 4Mb 512K x 8 | - | - | - | - | - | SRAM | Parallel | 512KX8 | 3-STATE | 8 | 10ns | - | - | 0.015A | 4194304 bit | AEC-Q100 | 10 ns | COMMON | - | - | 2V | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS64WV2568EDBLL-10BLA3-TR ISSI, Integrated Silicon Solution Inc | 29 |
| - | 10 Weeks | Surface Mount | 36-TFBGA | YES | 36 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | - | 2.4V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2.4V | - | - | - | 2Mb 256K x 8 | - | - | - | - | - | SRAM | Parallel | 256KX8 | - | 8 | 10ns | - | - | - | 2097152 bit | - | 10 ns | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant |