- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS62WV10248DBLL-55TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mb 1M x 8 | 1 | 25mA | - | - | - | SRAM | Parallel | - | - | - | - | 55ns | 20b | 8 Mb | - | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62WV6416DBLL-45B2LI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 48-TFBGA | - | 48 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 64K x 16 | - | - | - | - | - | SRAM | Parallel | - | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61NLP25672-200B1I ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 209-BGA | YES | 209 | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Active | 3 (168 Hours) | 209 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | 8542.32.00.41 | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | NOT SPECIFIED | 209 | - | Not Qualified | - | 3.465V | 2.5/3.33.3V | 3.135V | - | 18Mb 256K x 72 | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 256KX72 | 3-STATE | 72 | - | - | - | 0.075A | 18874368 bit | - | - | - | COMMON | - | - | - | 3.14V | - | - | - | - | 1.95mm | 22mm | 14mm | - | ROHS3 Compliant | ||
![]() IS25WP128-JLLE ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~105°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | 10 | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | 1 | 800μs | 24b | 128 Mb | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS25WP016-JNLE ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tube | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 1.65V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 1.95V | - | 1.65V | - | 16Mb 2M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI | - | 16MX1 | - | 1 | 800μs | - | - | - | 16777216 bit | - | - | SERIAL | - | - | - | 1.8V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() IS42S16160D-75EBL ISSI, Integrated Silicon Solution Inc | 1264 | - | - | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | - | 0°C~70°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 40 | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 256Mb 16M x 16 | 1 | 180mA | SYNCHRONOUS | 133MHz | 5.5ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | - | 15b | 256 Mb | 0.003A | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 1248FP | 1248 | 1.2mm | 13mm | - | - | RoHS Compliant | ||
![]() IS42S16800E-6BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 128Mb 8M x 16 | - | 150mA | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | - | - | - | - | 14b | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IS42S16160D-75EBLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | 3.3V | - | - | - | - | 256Mb 16M x 16 | - | 180mA | - | 133MHz | 5.5ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | - | 15b | 256 Mb | 0.003A | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 1248FP | 1248 | - | - | - | - | RoHS Compliant | ||
![]() IS42S16320B-7BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 512Mb 32M x 16 | - | 150mA | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | - | - | - | - | 15b | 512 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IS45S32400E-6TLA1 ISSI, Integrated Silicon Solution Inc | 8640 | - | - | - | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 86 | EAR99 | Matte Tin (Sn) - annealed | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 10 | 86 | - | - | 3.3V | 3.6V | - | 3V | - | 128Mb 4M x 32 | 1 | 180mA | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | 14b | 128 Mb | 0.001A | - | - | - | - | COMMON | - | - | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 22.22mm | - | No | RoHS Compliant | ||
![]() IS62WV25616DBLL-45TLI-TR ISSI, Integrated Silicon Solution Inc | 1000 | - | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP II | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | 45ns | SRAM | Parallel | - | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43DR16128A-3DBLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 84-LFBGA | - | 84 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gb 128M x 16 | - | - | - | 333MHz | 450ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42S32800J-6TLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 86 | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | - | - | - | - | 3.6V | - | 3V | - | 256Mb 8M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | - | 8MX32 | - | 32 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | ||
![]() IS61WV102416EDBLL-10BLI ISSI, Integrated Silicon Solution Inc | 480 |
| - | 8 Weeks | - | Surface Mount | 48-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.41 | 2.4V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 3.6V | - | 2.4V | - | 16Mb 1M x 16 | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 10ns | - | - | - | 16777216 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS42S16320F-6TLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 6 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | - | - | 3.6V | - | 3V | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 167MHz | 5.4ns | DRAM | Parallel | - | 32MX16 | - | 16 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | ||
![]() IS37SML01G1-MLI-TR ISSI, Integrated Silicon Solution Inc | 1000 |
| - | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 1Gb 128M x 8 | - | - | SYNCHRONOUS | 104MHz | 8ns | FLASH | SPI | - | 128MX8 | - | 8 | - | - | - | - | 1073741824 bit | - | - | SERIAL | - | - | - | 3.3V | - | - | - | - | - | 2.65mm | 10.31mm | 7.49mm | - | ROHS3 Compliant | ||
![]() IS49NLC18160-33BI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 144-TFBGA | YES | 144 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 144 | EAR99 | - | AUTO REFRESH | 8542.32.00.28 | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | - | 144 | - | Not Qualified | - | 1.9V | 1.5/1.81.82.5V | 1.7V | - | 288Mb 16M x 18 | 1 | - | SYNCHRONOUS | - | 20ns | DRAM | Parallel | 18b | 16MX18 | 3-STATE | 18 | - | - | - | - | 301989888 bit | 300MHz | - | - | COMMON | - | - | - | - | - | - | 248 | - | 1.2mm | 18.5mm | - | - | Non-RoHS Compliant | ||
![]() IS43TR16128A-125KBL ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | - | - | Discontinued | 3 (168 Hours) | 96 | EAR99 | - | AUTO SELF REFRESH MODE, ALSO OPERATES AT 1.35 V NOMINAL SUPPLY | 8542.32.00.36 | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | - | 96 | R-PBGA-B96 | Not Qualified | - | 1.575V | 1.5V | 1.425V | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | - | 128MX16 | 3-STATE | 16 | 15ns | - | - | 0.02A | 2147483648 bit | - | - | - | COMMON | - | - | - | - | - | 8192 | 48 | 48 | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | ||
![]() IS25WP032-JBLE ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tube | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | 10 | - | S-PDSO-G8 | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | 32Mb 4M x 8 | - | - | SYNCHRONOUS | 133MHz | 7ns | FLASH | SPI - Quad I/O, QPI, DTR | - | 32MX1 | - | 1 | 800μs | 24b | 32 Mb | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | 2.16mm | 5.28mm | - | - | ROHS3 Compliant | ||
![]() IS25WP256D-RHLE ISSI, Integrated Silicon Solution Inc | 41 |
| - | 8 Weeks | - | Surface Mount | 24-TBGA | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Bulk | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 1.65V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | - | R-PBGA-B24 | - | - | 1.95V | - | 1.65V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 32MX8 | - | 8 | 800μs | - | - | - | 268435456 bit | - | - | SERIAL | - | - | - | 1.8V | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant |