- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61C6416AL-12TLI-TR ISSI, Integrated Silicon Solution Inc | 588 |
| - | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP II | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 5V | - | - | - | Parallel | 5.5V | 4.5V | 1Mb 64K x 16 | 1 | 45mA | - | - | - | 12ns | SRAM | Parallel | - | - | - | - | 12ns | 16b | 1 Mb | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() IS46TR16256A-15HBLA2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 96-TFBGA | - | 96 | - | Volatile | - | -40°C~105°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | 1.5V | - | - | - | - | - | - | 4Gb 256M x 16 | - | 200mA | - | 267mA | 667MHz | 20ns | DRAM | Parallel | 16b | - | - | - | 15ns | 18b | 4 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS62WV25616EBLL-45TLI-TR ISSI, Integrated Silicon Solution Inc | 1650 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.8mm | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2.2V | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 45ns | - | - | - | 4194304 bit | - | 45 ns | - | - | - | - | - | - | - | - | - | 1.2mm | 18.41mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() IS42S86400D-6TLI ISSI, Integrated Silicon Solution Inc | 2 |
| - | 8 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | 54 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 512Mb 64M x 8 | 1 | 200mA | - | - | 166MHz | 5.4ns | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | - | 15b | 512 Mb | 0.004A | - | - | - | COMMON | - | - | - | 8192 | 1248FP | 1248 | - | - | 1.2mm | 22.22mm | - | No | ROHS3 Compliant | - | ||
![]() IS66WVE2M16TCLL-70BLI-TR ISSI, Integrated Silicon Solution Inc | 1211 |
| - | 10 Weeks | - | Surface Mount | 48-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | - | 0.75mm | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 1.95V | - | 1.7V | - | - | - | 32Mb 2M x 16 | - | - | ASYNCHRONOUS | - | - | - | PSRAM | Parallel | - | 2MX16 | - | 16 | 70ns | - | - | - | 33554432 bit | - | 70 ns | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() IS46LR32160C-6BLA1 ISSI, Integrated Silicon Solution Inc | 1875 |
| - | 14 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | - | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | Not Qualified | 1.8V | 1.95V | - | 1.7V | - | - | - | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | 130mA | 166MHz | 5.5ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | 12ns | - | - | 0.00001A | 536870912 bit | AEC-Q100 | - | COMMON | - | - | - | 8192 | 24816 | 24816 | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | - | ||
![]() IS61LPS102436B-200TQLI ISSI, Integrated Silicon Solution Inc | 15 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | MATTE TIN | - | - | - | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | 10 | 100 | - | Not Qualified | 3.3V | - | - | 3.135V | - | - | - | 36Mb 1M x 36 | 4 | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 20b | 36 Mb | 0.12A | - | - | - | COMMON | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() IS64WV6416EEBLL-10CTLA3 ISSI, Integrated Silicon Solution Inc | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | Automotive grade | -40°C~125°C TA | Tube | - | - | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 2.4V~3.6V | DUAL | - | 1 | 3V | 0.8mm | - | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.4V | - | - | - | 1Mb 64K x 16 | 1 | 50mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | - | - | - | - | COMMON | Asynchronous | 16b | 2V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS61VF51236A-7.5TQLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 2 (1 Year) | 100 | 3A991.B.2.A | Matte Tin (Sn) - annealed | - | - | FLOW-THROUGH ARCHITECTURE | - | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | 40 | 100 | - | - | 2.5V | 2.625V | - | 2.375V | - | - | - | 18Mb 512K x 36 | 4 | 250mA | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 512KX36 | 3-STATE | 36 | - | 19b | 18 Mb | 0.075A | - | - | - | COMMON | Synchronous | 36b | 2.38V | - | - | - | - | - | 1.6mm | 20mm | - | No | RoHS Compliant | - | ||
![]() IS42S32160C-75BL ISSI, Integrated Silicon Solution Inc | 1 | - | - | - | Surface Mount | Surface Mount | 90-LFBGA | - | 90 | - | Volatile | - | 0°C~70°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 10 | 90 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 512Mb 16M x 32 | 1 | 260mA | - | - | 133MHz | 6ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | - | 15b | 512 Mb | 0.004A | - | - | - | COMMON | - | - | - | 8192 | 1248FP | 1248 | - | - | 1.4mm | 13mm | - | No | RoHS Compliant | - | ||
![]() IS41LV16100B-50KL ISSI, Integrated Silicon Solution Inc | 120 | - | - | - | Surface Mount | Surface Mount | 42-BSOJ (0.400, 10.16mm Width) | - | 42 | - | Volatile | - | 0°C~70°C TA | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 42 | EAR99 | Matte Tin (Sn) - annealed | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | 40 | 42 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 16Mb 1M x 16 | 1 | 180mA | ASYNCHRONOUS | - | - | 25ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | 16 | - | 10b | 16 Mb | 0.002A | - | - | - | COMMON | - | - | - | 1024 | - | - | - | NO | 3.75mm | 27.305mm | - | - | RoHS Compliant | - | ||
![]() IS62LV256AL-45ULI ISSI, Integrated Silicon Solution Inc | 23 | - | - | 8 Weeks | - | Surface Mount | 28-SOIC (0.330, 8.38mm Width) | YES | 28 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 3V~3.6V | DUAL | - | 1 | 3.3V | - | - | 28 | - | - | 3.3V | 3.63V | - | 2.97V | - | - | - | 256Kb 32K x 8 | 1 | 12mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 45ns | 15b | 256 kb | 0.00002A | - | - | 45 ns | COMMON | Asynchronous | 8b | 2V | - | - | - | - | - | 2.84mm | - | 8.405mm | No | ROHS3 Compliant | Lead Free | ||
![]() IS42S16400F-6BLI ISSI, Integrated Silicon Solution Inc | 1346 | - | - | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 10 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 4M x 16 | 1 | 140mA | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | 14b | 64 Mb | 0.003A | - | - | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | - | - | 1.2mm | 8mm | - | No | RoHS Compliant | - | ||
![]() IS61NVF51236B-6.5B3LI ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Through Hole | Surface Mount | 165-TBGA | - | 165 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | FLOW THROUGH | 8542.32.00.41 | 2.375V~2.625V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | - | - | - | 2.625V | - | 2.375V | - | - | - | 18Mb 512K x 36 | - | - | - | - | 133MHz | 6.5ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant | - | ||
![]() IS61VF204836B-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 2226 |
| - | 12 Weeks | Through Hole | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | FLOW-THROUGH | - | 2.375V~2.625V | QUAD | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | - | - | - | 2.625V | - | 2.375V | - | - | - | 72Mb 2M x 36 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 2MX36 | - | 36 | - | - | - | - | 75497472 bit | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | - | ||
![]() IS42S32160F-75ETLI ISSI, Integrated Silicon Solution Inc | 30000 |
| - | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | - | Volatile | Industrial grade | -40°C~85°C TA | Tube | - | - | Active | 3 (168 Hours) | 86 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | - | - | - | - | 3.6V | - | 3V | - | - | - | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | - | 133MHz | 6ns | DRAM | Parallel | - | 16MX32 | - | 32 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() IS45S16320F-7BLA2-TR ISSI, Integrated Silicon Solution Inc | 2500 |
| - | 8 Weeks | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B54 | - | - | 3.6V | - | 3V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | - | 32MX16 | - | 16 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | - | ||
![]() IS45S16320F-7CTLA2-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | - | - | 3.6V | - | 3V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | - | 32MX16 | - | 16 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() IS43LD32640B-25BL-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 14 Weeks | - | Surface Mount | 134-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 134 | - | - | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.65mm | NOT SPECIFIED | - | R-PBGA-B134 | - | - | 1.3V | - | 1.14V | - | - | - | 2Gb 64M x 32 | 1 | - | SYNCHRONOUS | - | 400MHz | - | DRAM | Parallel | - | 64MX32 | - | 32 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | 1.1mm | 11.5mm | 10mm | - | ROHS3 Compliant | - | ||
![]() IS46DR16640B-25DBLA1-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 8 Weeks | - | Surface Mount | 84-TFBGA | YES | 84 | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 84 | - | - | - | - | - | - | 1.7V~1.9V | BOTTOM | - | - | 1.8V | 0.8mm | - | - | - | Not Qualified | - | - | 1.8V | - | - | - | - | 1Gb 64M x 16 | - | - | - | - | 400MHz | 400ps | DRAM | Parallel | 16b | 64MX16 | 3-STATE | 16 | 15ns | - | - | 0.015A | 1073741824 bit | AEC-Q100 | - | COMMON | - | - | - | 8192 | 48 | 48 | - | - | - | - | - | - | ROHS3 Compliant | - |