- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | I/O Type | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS43R32160D-5BL-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 8 Weeks | Surface Mount | 144-LFBGA | YES | 144 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 144 | MATTE TIN | AUTO/SELF REFRESH | 2.5V~2.7V | BOTTOM | 225 | 1 | 2.6V | 0.8mm | NOT SPECIFIED | - | Not Qualified | 2.7V | 2.6V | 2.5V | 512Mb 16M x 32 | 1 | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | 15ns | 0.025A | 536870912 bit | COMMON | 8192 | 248 | 248 | 1.4mm | 12mm | - | ROHS3 Compliant | ||
![]() IS43LR16200D-6BL-TR ISSI, Integrated Silicon Solution Inc | 29 |
| - | 14 Weeks | Surface Mount | 60-TFBGA | YES | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 60 | - | AUTO/SELF REFRESH | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | R-PBGA-B60 | - | 1.95V | - | 1.7V | 32Mb 2M x 16 | 1 | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | - | 2MX16 | - | 16 | 15ns | - | 33554432 bit | - | - | - | - | 1.1mm | 10mm | 8mm | ROHS3 Compliant | ||
![]() IS43LR32100D-6BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | Surface Mount | 90-TFBGA | YES | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 90 | - | AUTO/SELF REFRESH | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | R-PBGA-B90 | - | 1.95V | - | 1.7V | 32Mb 1M x 32 | 1 | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | - | 1MX32 | - | 32 | 15ns | - | 33554432 bit | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
![]() IS43LR16200D-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | Surface Mount | 60-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 60 | - | AUTO/SELF REFRESH | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | R-PBGA-B60 | - | 1.95V | - | 1.7V | 32Mb 2M x 16 | 1 | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | - | 2MX16 | - | 16 | 15ns | - | 33554432 bit | - | - | - | - | 1.1mm | 10mm | 8mm | ROHS3 Compliant | ||
![]() IS42S83200J-7TL-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 8 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | AUTO/SELF REFRESH | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | 3.6V | - | 3V | 256Mb 32M x 8 | 1 | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | - | 32MX8 | - | 8 | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS42S83200J-6TL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | AUTO/SELF REFRESH | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | 3.6V | - | 3V | 256Mb 32M x 8 | 1 | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | - | 32MX8 | - | 8 | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS43LR32100D-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | Surface Mount | 90-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 90 | - | AUTO/SELF REFRESH | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | R-PBGA-B90 | - | 1.95V | - | 1.7V | 32Mb 1M x 32 | 1 | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | - | 1MX32 | - | 32 | 15ns | - | 33554432 bit | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
![]() IS43LR16400C-6BLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 14 Weeks | Surface Mount | 60-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 60 | - | AUTO/SELF REFRESH | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | R-PBGA-B60 | - | 1.95V | - | 1.7V | 64Mb 4M x 16 | 1 | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | - | 4MX16 | - | 16 | 15ns | - | 67108864 bit | - | - | - | - | 1.1mm | 10mm | 8mm | ROHS3 Compliant | ||
![]() IS43R16800E-6TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 66 | - | - | 2.3V~2.7V | DUAL | - | - | 2.5V | 0.635mm | - | - | Not Qualified | - | 2.5V | - | 128Mb 8M x 16 | - | - | 166MHz | 700ps | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | 12ns | 0.003A | 134217728 bit | COMMON | 4096 | 248 | 248 | - | - | - | ROHS3 Compliant | ||
![]() IS42VM32100D-75BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | Surface Mount | 90-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 90 | - | AUTO/SELF REFRESH | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | R-PBGA-B90 | - | 1.95V | - | 1.7V | 32Mb 1M x 32 | 1 | SYNCHRONOUS | 133MHz | 6ns | DRAM | Parallel | - | 1MX32 | - | 32 | - | - | 33554432 bit | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
![]() IS43LR32400G-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | Surface Mount | 90-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 90 | - | AUTO/SELF REFRESH | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | R-PBGA-B90 | - | 1.95V | - | 1.7V | 128Mb 4M x 32 | 1 | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | - | 4MX32 | - | 32 | 15ns | - | 134217728 bit | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
![]() IS46R16160F-6BLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 10 Weeks | Surface Mount | 60-TFBGA | YES | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 60 | - | AUTO/SELF REFRESH | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | R-PBGA-B60 | - | 2.7V | - | 2.3V | 256Mb 16M x 16 | 1 | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 16MX16 | - | 16 | 15ns | - | 268435456 bit | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
![]() IS46R16160F-6TLA2-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 10 Weeks | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 66 | - | AUTO/SELF REFRESH | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | - | 2.7V | - | 2.3V | 256Mb 16M x 16 | 1 | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 16MX16 | - | 16 | 15ns | - | 268435456 bit | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS43R16160D-5BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | Surface Mount | 60-TFBGA | YES | 60 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | 2.3V~2.7V | BOTTOM | - | - | 2.5V | 0.8mm | - | - | Not Qualified | - | 2.5V | - | 256Mb 16M x 16 | - | - | 200MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | 0.004A | 268435456 bit | COMMON | 8192 | 248 | 248 | - | - | - | ROHS3 Compliant | ||
![]() IS43R83200D-6TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | 66 | - | - | 2.3V~2.7V | DUAL | - | - | 2.5V | 0.635mm | - | - | Not Qualified | - | 2.5V | - | 256Mb 32M x 8 | - | - | 166MHz | 700ps | DRAM | Parallel | 8b | 32MX8 | 3-STATE | 8 | 15ns | 0.004A | 268435456 bit | COMMON | 8192 | 248 | 248 | - | - | - | ROHS3 Compliant | ||
![]() IS42RM32800K-75BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | Surface Mount | 90-TFBGA | - | 90 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 2.3V~3V | - | - | - | - | - | - | - | - | - | - | - | 256Mb 8M x 32 | - | - | 133MHz | 6ns | DRAM | Parallel | 32b | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS45S16160J-7BLA2-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 54-TFBGA | YES | - | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | e1 | yes | Active | 3 (168 Hours) | 54 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 10 | S-PBGA-B54 | - | 3.6V | - | 3V | 256Mb 16M x 16 | 1 | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | - | 16MX16 | - | 16 | - | - | 268435456 bit | - | - | - | - | 1.2mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() IS46R16160F-6BLA1 ISSI, Integrated Silicon Solution Inc | 38 |
| - | 10 Weeks | Surface Mount | 60-TFBGA | YES | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | - | AUTO/SELF REFRESH | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | R-PBGA-B60 | - | 2.7V | - | 2.3V | 256Mb 16M x 16 | 1 | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 16MX16 | - | 16 | 15ns | - | 268435456 bit | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
![]() IS42S16160G-5BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 6 Weeks | Surface Mount | 54-TFBGA | YES | 54 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | Not Qualified | - | 3.3V | - | 256Mb 16M x 16 | - | - | 200MHz | 5ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | - | 0.004A | - | COMMON | 8192 | 1248FP | 1248 | - | - | - | ROHS3 Compliant | ||
![]() IS46R16160F-5BLA1 ISSI, Integrated Silicon Solution Inc | 38 |
| - | 10 Weeks | Surface Mount | 60-TFBGA | YES | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | - | AUTO/SELF REFRESH | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | R-PBGA-B60 | - | 2.7V | - | 2.3V | 256Mb 16M x 16 | 1 | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | - | 16MX16 | - | 16 | 15ns | - | 268435456 bit | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant |