- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | I/O Type | Standby Voltage-Min | Output Enable | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS42VM32800K-6BLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | 256Mb 8M x 32 | - | 130mA | - | - | 166MHz | 5.5ns | DRAM | Parallel | 32b | - | - | - | - | 14b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42S32800J-6TL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 86 | - | AUTO/SELF REFRESH | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | - | - | 3.6V | - | 3V | 256Mb 8M x 32 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.4ns | DRAM | Parallel | - | 8MX32 | - | 32 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS45S32200L-6BLA1-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 90 | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | Not Qualified | - | 3.3V | - | 64Mb 2M x 32 | - | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 2MX32 | 3-STATE | 32 | - | - | - | 0.002A | 67108864 bit | AEC-Q100 | COMMON | - | - | 4096 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS43R32400E-5BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 144-LFBGA | - | 144 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | - | - | 128Mb 4M x 32 | - | - | - | - | 200MHz | 700ps | DRAM | Parallel | 32b | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS46R16160F-5TLA1-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 10 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 66 | - | AUTO/SELF REFRESH | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | - | 2.7V | - | 2.3V | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 200MHz | 700ps | DRAM | Parallel | - | 16MX16 | - | 16 | 15ns | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS45S16160J-7CTLA1-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | AUTO/SELF REFRESH | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | 3.6V | - | 3V | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | - | 16MX16 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS45S16160J-7BLA1-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 54-TFBGA | YES | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | e1 | yes | Active | 3 (168 Hours) | 54 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | S-PBGA-B54 | - | 3.6V | - | 3V | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | - | 16MX16 | - | 16 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() IS43TR81280B-107MBLI ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | Volatile | - | -40°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 78 | - | AUTO/SELF REFRESH | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | NOT SPECIFIED | R-PBGA-B78 | - | 1.575V | - | 1.425V | 1Gb 128M x 8 | 1 | - | SYNCHRONOUS | - | 933MHz | 20ns | DRAM | Parallel | - | 128MX8 | - | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | ROHS3 Compliant | ||
![]() IS43R86400D-5TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 66 | MATTE TIN | AUTO/SELF REFRESH | 2.5V~2.7V | DUAL | 225 | 1 | 2.6V | 0.65mm | NOT SPECIFIED | - | Not Qualified | 2.7V | 2.6V | 2.5V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | - | 200MHz | 700ps | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | 15ns | - | - | 0.025A | 536870912 bit | - | COMMON | - | - | 8192 | 248 | 248 | - | 1.2mm | 22.22mm | - | ROHS3 Compliant | ||
![]() IS46TR16128CL-15HBLA1-TR ISSI, Integrated Silicon Solution Inc | 1905 |
| - | 10 Weeks | - | Surface Mount | 96-TFBGA | YES | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 96 | - | AUTO/SELF REFRESH | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | NOT SPECIFIED | R-PBGA-B96 | - | 1.45V | - | 1.283V | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | - | 667MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS42S32800J-75ETLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | - | - | - | 3V~3.6V | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | 256Mb 8M x 32 | - | - | - | - | 133MHz | 6ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43R86400D-6BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 60 | MATTE TIN | AUTO/SELF REFRESH | 2.3V~2.7V | BOTTOM | 225 | 1 | 2.5V | 1mm | NOT SPECIFIED | - | Not Qualified | 2.7V | 2.5V | 2.3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | 370mA | 166MHz | 700ps | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | 15ns | - | - | 0.025A | 536870912 bit | - | COMMON | - | - | 8192 | 248 | 248 | - | 1.2mm | 13mm | - | ROHS3 Compliant | ||
![]() IS42S86400F-7TL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | AUTO/SELF REFRESH | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | 3.6V | - | 3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | - | 64MX8 | - | 8 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS42S86400F-6TL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | AUTO/SELF REFRESH | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | 3.6V | - | 3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.4ns | DRAM | Parallel | - | 64MX8 | - | 8 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS42S32160F-75EBL-TR ISSI, Integrated Silicon Solution Inc | 29 |
| - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 90 | - | AUTO/SELF REFRESH | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | R-PBGA-B90 | - | 3.6V | - | 3V | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | - | 133MHz | 6ns | DRAM | Parallel | - | 16MX32 | - | 32 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
![]() IS61NLP51218B-200TQLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 100 | - | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | R-PQFP-G100 | - | 3.465V | - | 3.135V | 9Mb 512K x 18 | - | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 512KX18 | - | 18 | - | - | - | - | 9437184 bit | - | COMMON | 3.135V | YES | - | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() IS42S86400F-7TLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | AUTO/SELF REFRESH | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | 3.6V | - | 3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | - | 64MX8 | - | 8 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS45S16320F-7BLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 54-TFBGA | YES | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | AUTO/SELF REFRESH | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | R-PBGA-B54 | - | 3.6V | - | 3V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | - | 32MX16 | - | 16 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
![]() IS45S16320F-6TLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | AUTO/SELF REFRESH | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | 3.6V | - | 3V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 167MHz | 5.4ns | DRAM | Parallel | - | 32MX16 | - | 16 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | ||
![]() IS43LD16128B-25BLI-TR ISSI, Integrated Silicon Solution Inc | 5000 |
| - | 14 Weeks | - | Surface Mount | 134-TFBGA | YES | - | Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 134 | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.65mm | NOT SPECIFIED | R-PBGA-B134 | - | 1.3V | - | 1.14V | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | - | 400MHz | - | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 1.1mm | 11.5mm | 10mm | ROHS3 Compliant |