- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS45S16160J-7CTLA1-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | - | 16MX16 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | ||
![]() IS45S16160J-7BLA1-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | Surface Mount | 54-TFBGA | YES | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | e1 | yes | Active | 3 (168 Hours) | 54 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | S-PBGA-B54 | - | - | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | - | 16MX16 | - | 16 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | - | ROHS3 Compliant | ||
![]() IS43TR81280B-107MBLI ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 78-TFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 78 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.575V | - | 1.425V | - | - | - | 1Gb 128M x 8 | 1 | - | SYNCHRONOUS | - | 933MHz | 20ns | DRAM | Parallel | - | 128MX8 | - | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS43R86400D-5TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 66 | - | MATTE TIN | - | - | AUTO/SELF REFRESH | - | 2.5V~2.7V | DUAL | 225 | 1 | 2.6V | 0.65mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 2.7V | 2.6V | 2.5V | - | - | - | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | - | 200MHz | 700ps | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | 15ns | - | - | 0.025A | 536870912 bit | - | - | COMMON | - | - | - | 8192 | 248 | 248 | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS46TR16128CL-15HBLA1-TR ISSI, Integrated Silicon Solution Inc | 1905 |
| - | 10 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.45V | - | 1.283V | - | - | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | - | 667MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | ||
![]() IS42S32800J-75ETLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 256Mb 8M x 32 | - | - | - | - | 133MHz | 6ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43R86400D-6BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 60 | - | MATTE TIN | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | 225 | 1 | 2.5V | 1mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 2.7V | 2.5V | 2.3V | - | - | - | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | 370mA | 166MHz | 700ps | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | 15ns | - | - | 0.025A | 536870912 bit | - | - | COMMON | - | - | - | 8192 | 248 | 248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS64LPS12832A-200TQLA3-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 4Mb 128K x 32 | 4 | 225mA | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | 17b | 4 Mb | - | - | - | - | - | Synchronous | 32b | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() IS61WV1288EEBLL-10HLI ISSI, Integrated Silicon Solution Inc | 32 |
| - | 8 Weeks | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | YES | 32 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | 2.4V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2.4V | - | - | - | 1Mb 128K x 8 | - | - | - | 25mA | - | - | SRAM | Parallel | - | 128KX8 | - | 8 | 10ns | - | - | - | 1048576 bit | - | 10 ns | - | - | - | - | - | - | - | 1.25mm | 11.8mm | 8mm | - | ROHS3 Compliant | ||
![]() IS61NLF51236-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.465V | - | - | - | - | - | 117MHz | - | - | - | - | - | - | - | - | Parallel | 3.465V | 3.135V | 18Mb 512K x 36 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 117MHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IS66WVE2M16ECLL-70BLI ISSI, Integrated Silicon Solution Inc | 5 |
| - | 10 Weeks | Surface Mount | 48-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | - | 0.75mm | - | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 1.95V | - | 1.7V | - | - | - | 32Mb 2M x 16 | - | - | ASYNCHRONOUS | - | - | - | PSRAM | Parallel | - | 2MX16 | - | 16 | 70ns | - | - | - | 33554432 bit | - | 70 ns | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS43R83200D-6TLI ISSI, Integrated Silicon Solution Inc | 38 |
| - | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Not For New Designs | 3 (168 Hours) | 66 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | 2.3V~2.7V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | 66 | - | Not Qualified | - | 2.7V | 2.5V | 2.3V | - | - | - | 256Mb 32M x 8 | 1 | - | SYNCHRONOUS | 280mA | 166MHz | 700ps | DRAM | Parallel | 8b | 32MX8 | 3-STATE | 8 | 15ns | - | - | 0.004A | 268435456 bit | - | - | COMMON | - | - | - | 8192 | 248 | 248 | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS42S32200L-5TL-TR ISSI, Integrated Silicon Solution Inc | 250 |
| - | 8 Weeks | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 86 | - | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.5mm | - | - | - | - | Not Qualified | - | - | 3.3V | - | - | - | - | 64Mb 2M x 32 | - | - | - | - | 200MHz | 4.8ns | DRAM | Parallel | 32b | 2MX32 | 3-STATE | 32 | - | - | - | 0.002A | - | - | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS42RM16200D-6BLI ISSI, Integrated Silicon Solution Inc | 29 |
| - | 12 Weeks | Surface Mount | 54-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 54 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 2.3V~2.7V | BOTTOM | 260 | 1 | 2.5V | 0.8mm | - | 10 | - | S-PBGA-B54 | - | - | 3V | - | 2.3V | - | - | - | 32Mb 2M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 6ns | DRAM | Parallel | - | 2MX16 | - | 16 | - | - | - | - | 33554432 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42SM32200M-75BLI ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 90-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 3.6V | - | 3V | - | - | - | 64Mb 2M x 32 | 1 | - | SYNCHRONOUS | - | 133MHz | 6ns | DRAM | Parallel | - | 2MX32 | - | 32 | - | - | - | - | 67108864 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42SM32200M-6BLI ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Surface Mount | 90-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 3.6V | - | 3V | - | - | - | 64Mb 2M x 32 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 2MX32 | - | 32 | - | - | - | - | 67108864 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS61LPS12836EC-200B3LI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | Surface Mount | 165-TFBGA | YES | 165 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 3.135V~3.465V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | 10 | 165 | - | Not Qualified | - | 3.465V | 2.52.5/3.3V | 3.135V | - | - | - | 4.5Mb 128K x 36 | - | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | - | - | 0.085A | 4718592 bit | - | - | COMMON | - | - | 3.14V | - | - | - | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant | ||
![]() IS42RM32100D-75BLI ISSI, Integrated Silicon Solution Inc | 29 |
| - | 12 Weeks | Surface Mount | 90-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 2.7V | - | 2.3V | - | - | - | 32Mb 1M x 32 | 1 | - | SYNCHRONOUS | - | 133MHz | 6ns | DRAM | Parallel | - | 1MX32 | - | 32 | - | - | - | - | 33554432 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42VM32100D-6BLI ISSI, Integrated Silicon Solution Inc | 29 |
| - | 12 Weeks | Surface Mount | 90-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 1.95V | - | 1.7V | - | - | - | 32Mb 1M x 32 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 1MX32 | - | 32 | - | - | - | - | 33554432 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42RM32100D-6BLI ISSI, Integrated Silicon Solution Inc | 29 |
| - | 12 Weeks | Surface Mount | 90-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 2.7V | - | 2.3V | - | - | - | 32Mb 1M x 32 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 1MX32 | - | 32 | - | - | - | - | 33554432 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant |