- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS49NLC36800-33BL ISSI, Integrated Silicon Solution Inc | 869 | - | - | - | - | Surface Mount | 144-TFBGA | YES | 144 | Volatile | - | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 144 | EAR99 | - | AUTO REFRESH | 8542.32.00.28 | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | - | 144 | - | Not Qualified | - | 1.9V | 1.5/1.81.82.5V | 1.7V | 288Mb 8M x 36 | 1 | - | SYNCHRONOUS | - | - | - | 20ns | DRAM | Parallel | 36b | 8MX36 | 3-STATE | 36 | - | - | - | - | 301989888 bit | 300MHz | - | - | - | COMMON | - | - | - | - | - | 248 | - | 1.2mm | 18.5mm | - | - | ROHS3 Compliant | ||
![]() IS61QDPB42M36A2-500B4L ISSI, Integrated Silicon Solution Inc | 2432 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | Not Qualified | - | 1.89V | 1.8V | 1.71V | 72Mb 2M x 36 | - | - | - | - | 500MHz | - | 8.4ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | - | 0.36A | 75497472 bit | - | - | - | - | SEPARATE | - | - | - | 1.71V | - | - | - | 1.4mm | 15mm | 13mm | - | ROHS3 Compliant | ||
![]() IS61NLP102436A-166TQLI ISSI, Integrated Silicon Solution Inc | 24 | - | - | - | - | Surface Mount | 100-LQFP | YES | 100 | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 2 (1 Year) | 100 | 3A991.B.2.A | Matte Tin (Sn) - annealed | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | DUAL | 260 | 1 | 3.3V | 0.65mm | 40 | 100 | - | - | 3.3V | - | - | 3.135V | 36Mb 1M x 36 | 4 | 450mA | - | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 20b | 36 Mb | 0.075A | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | 1.6mm | 20mm | - | No | RoHS Compliant | ||
![]() IS61NLP204818A-166TQLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 100-LQFP | YES | 100 | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | DUAL | 260 | 1 | 3.3V | 0.65mm | 40 | 100 | - | - | 3.3V | 3.465V | - | 3.135V | 36Mb 2M x 18 | 2 | 450mA | - | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 21b | 36 Mb | 0.075A | - | - | - | - | - | COMMON | Synchronous | 18b | - | 3.14V | - | - | - | 1.6mm | - | - | No | RoHS Compliant | ||
![]() IS62WV51216GBLL-45TLI ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | - | R-PDSO-G48 | - | - | 3.6V | - | 2.2V | 8Mb 512K x 16 | - | - | - | - | - | - | - | SRAM | Parallel | - | 512KX16 | - | 16 | 45ns | - | - | - | 8388608 bit | - | - | 45 ns | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | ||
![]() IS43DR82560C-3DBL ISSI, Integrated Silicon Solution Inc | 5 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | Industrial grade | 0°C~85°C TC | Tray | - | - | Active | 3 (168 Hours) | 60 | EAR99 | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | R-PBGA-B60 | Not Qualified | - | 1.9V | 1.8V | 1.7V | 2Gb 256M x 8 | 1 | - | SYNCHRONOUS | - | 333MHz | 0.455mA | 450ps | DRAM | Parallel | - | 256MX8 | 3-STATE | 8 | 15ns | - | - | 0.03A | 2147483648 bit | - | - | - | - | COMMON | - | - | - | - | 8192 | 48 | 48 | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS66WVC4M16ECLL-7010BLI ISSI, Integrated Silicon Solution Inc | In Stock |
| - | 10 Weeks | - | Surface Mount | 54-VFBGA | YES | 54 | Volatile | - | -40°C~85°C TC | Tray | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | - | 0.75mm | NOT SPECIFIED | - | - | - | 1.8V | - | - | - | 64Mb 4M x 16 | 1 | - | SYNCHRONOUS | - | - | - | - | PSRAM | Parallel | - | - | - | 16 | 70ns | 22b | 64 Mb | - | - | - | - | 70 ns | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | ROHS3 Compliant | ||
![]() IS43DR82560C-25DBL ISSI, Integrated Silicon Solution Inc | 2 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | Commercial grade | 0°C~85°C TC | Tray | - | - | Active | 3 (168 Hours) | 60 | EAR99 | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 1.9V | - | 1.7V | 2Gb 256M x 8 | 1 | - | SYNCHRONOUS | - | 400MHz | - | 400ps | DRAM | Parallel | - | 256MX8 | - | 8 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS46R16320D-6TLA2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | 66 | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 66 | - | MATTE TIN | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | 225 | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | - | Not Qualified | 2.5V | 2.7V | - | 2.3V | 512Mb 32M x 16 | 1 | 370mA | SYNCHRONOUS | - | 166MHz | - | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | 15b | 512 Mb | 0.025A | - | - | AEC-Q100 | - | - | COMMON | - | - | - | - | 8192 | 248 | 248 | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS46R16320D-5TLA1-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 10 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 66 | - | - | - | - | 2.5V~2.7V | DUAL | - | - | 2.6V | 0.635mm | - | - | - | Not Qualified | - | - | 2.6V | - | 512Mb 32M x 16 | - | - | - | - | 200MHz | - | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.03A | 536870912 bit | - | AEC-Q100 | - | - | COMMON | - | - | - | - | 8192 | 248 | 248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS43DR86400C-3DBL ISSI, Integrated Silicon Solution Inc | 4225 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | - | 0°C~70°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 60 | - | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | Not Qualified | - | 1.9V | 1.8V | 1.7V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | 120mA | 333MHz | - | 450ps | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | 15ns | - | - | 0.011A | 536870912 bit | - | - | - | - | COMMON | - | - | - | - | 8192 | 48 | 48 | 1.2mm | 10.5mm | - | - | ROHS3 Compliant | ||
![]() IS46TR16128CL-15HBLA2 ISSI, Integrated Silicon Solution Inc | 45 | - | - | 10 Weeks | - | Surface Mount | 96-TFBGA | YES | - | Volatile | - | -40°C~105°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.35V | 0.8mm | 10 | - | R-PBGA-B96 | - | - | 1.45V | - | 1.283V | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | - | 667MHz | - | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | ||
![]() IS42VM32200M-75BLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | 12 Weeks | - | Surface Mount | 90-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 1.95V | - | 1.7V | 64Mb 2M x 32 | 1 | - | SYNCHRONOUS | - | 133MHz | - | 6ns | DRAM | Parallel | - | 2MX32 | - | 32 | - | - | - | - | 67108864 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS43R32800D-5BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 144-LFBGA | YES | 144 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | 2.3V~2.7V | BOTTOM | - | - | 2.5V | 0.8mm | - | - | - | Not Qualified | - | - | 2.5V | - | 256Mb 8M x 32 | - | - | - | - | 200MHz | - | 700ps | DRAM | Parallel | 32b | 8MX32 | 3-STATE | 32 | 15ns | - | - | 0.005A | 268435456 bit | - | - | - | - | COMMON | - | - | - | - | 4096 | 248 | 248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS43R32800D-5BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 144-LFBGA | YES | 144 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | 2.3V~2.7V | BOTTOM | - | - | 2.5V | 0.8mm | - | - | - | Not Qualified | - | - | 2.5V | - | 256Mb 8M x 32 | - | - | - | 460mA | 200MHz | - | 700ps | DRAM | Parallel | 32b | 8MX32 | 3-STATE | 32 | 15ns | - | - | 0.005A | 268435456 bit | - | - | - | - | COMMON | - | - | - | - | 4096 | 248 | 248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS61NLF12836EC-7.5TQLI ISSI, Integrated Silicon Solution Inc | 29 |
| - | 12 Weeks | Through Hole | Surface Mount | 100-LQFP | - | 100 | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | 3.135V~3.465V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | Not Qualified | - | 3.465V | 2.5/3.33.3V | 3.135V | 4.5Mb 128K x 36 | - | - | - | - | - | - | 7.5ns | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | - | - | 0.04A | 4718592 bit | 117MHz | - | - | - | COMMON | - | - | - | 3.14V | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS25WP016D-JMLE-TR ISSI, Integrated Silicon Solution Inc | 29 |
| - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | 16 | - | - | - | - | 1.65V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G16 | - | - | 1.95V | - | 1.65V | 16Mb 2M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 2MX8 | - | 8 | 800μs | - | - | - | 16777216 bit | - | - | - | SERIAL | - | - | - | 1.8V | - | - | - | - | 2.65mm | 10.31mm | 7.49mm | - | ROHS3 Compliant | ||
![]() IS43DR86400E-25DBL ISSI, Integrated Silicon Solution Inc | 25 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | - | 0°C~85°C TC | Tray | - | - | Active | 3 (168 Hours) | 60 | EAR99 | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 1.9V | - | 1.7V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | - | 400MHz | - | 400ns | DRAM | Parallel | - | 64MX8 | - | 8 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS61NLP25636B-200TQLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 100-LQFP | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb 256K x 36 | - | - | - | - | 200MHz | - | 3.1ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |