- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS46R16320D-6TLA2 ISSI, Integrated Silicon Solution Inc | 45 |
| - | 10 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | - | Volatile | Automotive grade | -40°C~105°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 66 | EAR99 | MATTE TIN | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | 2.3V~2.7V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 66 | - | Not Qualified | 2.5V | 2.7V | - | 2.3V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | 15b | 512 Mb | 0.025A | - | AEC-Q100 | - | COMMON | - | - | - | 8192 | 248 | 248 | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS61LV5128AL-10K-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36 | 36-SOJ | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.63V | 3.135V | 4Mb 512K x 8 | - | - | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS61LV6416-12KL ISSI, Integrated Silicon Solution Inc | 423 | - | - | - | Surface Mount | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | 0°C~70°C TA | Tube | e3 | yes | Active | 2 (1 Year) | 44 | - | Matte Tin (Sn) - annealed | - | - | - | - | 3.135V~3.6V | DUAL | 260 | 1 | 3.3V | - | - | 40 | 44 | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | - | - | - | 1Mb 64K x 16 | 1 | 100mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 12ns | 16b | 1 Mb | 0.005A | - | - | - | COMMON | Asynchronous | 16b | 3V | - | - | - | 3.75mm | 28.575mm | - | - | Non-RoHS Compliant | ||
![]() IS42S32200E-6BLI ISSI, Integrated Silicon Solution Inc | 1 | - | - | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 2 (1 Year) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 10 | 90 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 2M x 32 | 1 | 160mA | - | 166MHz | 5.5ns | DRAM | Parallel | 32b | 2MX32 | 3-STATE | 32 | - | 13b | 64 Mb | 0.002A | - | - | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 13mm | - | No | RoHS Compliant | ||
![]() IS61DDB21M18C-250M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | - | - | Volatile | - | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | NOT SPECIFIED | - | R-PBGA-B165 | - | - | 1.89V | - | 1.71V | - | - | - | 18Mb 1M x 18 | - | - | - | 250MHz | - | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61DDB22M18C-250M3L ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | - | - | Volatile | - | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | NOT SPECIFIED | - | R-PBGA-B165 | - | - | 1.89V | - | 1.71V | - | - | - | 36Mb 2M x 18 | - | - | - | 250MHz | 8.4ns | SRAM | Parallel | - | 2MX18 | - | 18 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61NLP204836B-166TQLI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72Mb 2M x 36 | - | - | - | 166MHz | 3.8ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61NVP409618B-250B3L-TR ISSI, Integrated Silicon Solution Inc | 2452 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | - | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.375V~2.625V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72Mb 4M x 18 | - | - | - | 250MHz | 2.8ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS64LPS204818B-166TQLA3 ISSI, Integrated Silicon Solution Inc | 2575 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | MATTE TIN | - | - | - | 8542.32.00.41 | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 10 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.5/3.33.3V | 3.135V | - | - | - | 36Mb 2M x 18 | - | - | - | 166MHz | 3.8ns | SRAM | Parallel | - | 2MX18 | 3-STATE | 18 | - | - | - | 0.115A | 37748736 bit | AEC-Q100 | - | COMMON | - | - | 3.14V | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS61LPS204836B-166TQLI ISSI, Integrated Silicon Solution Inc | 2619 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | - | 8542.32.00.41 | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 10 | 100 | - | Not Qualified | - | 3.465V | 2.5/3.33.3V | 3.135V | - | - | - | 72Mb 2M x 36 | - | - | - | 166MHz | 3.8ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | - | - | 75497472 bit | - | - | COMMON | - | - | 3.14V | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS61LF51236B-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | FLOW-THROUGH | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 512K x 36 | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS61VPS102418B-250TQL-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.375V~2.625V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18Mb 1M x 18 | - | - | - | 250MHz | 2.6ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61LF51236B-7.5B3LI-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 12 Weeks | - | Surface Mount | 165-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18Mb 512K x 36 | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62WV102416GBLL-45TLI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-G48 | - | - | 3.6V | - | 2.2V | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 45ns | - | - | - | 16777216 bit | - | 45 ns | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | ||
![]() IS43LR16640A-5BL-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 14 Weeks | - | Surface Mount | 60-TFBGA | - | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | - | 200MHz | 5ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS46TR16128CL-15HBLA2-TR ISSI, Integrated Silicon Solution Inc | 19 |
| - | 10 Weeks | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~105°C TC | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.45V | - | 1.283V | - | - | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | ||
![]() IS61LPS204818B-200TQLI-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 12 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 36Mb 2M x 18 | 2 | 360mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | 21b | 36 Mb | - | - | - | - | - | Synchronous | 18b | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61NLP204818B-200TQLI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | 3.465V | - | 3.135V | - | - | - | 36Mb 2M x 18 | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 2MX18 | - | 18 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS42S81600F-6TL-TR ISSI, Integrated Silicon Solution Inc | 29 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | - | Not Qualified | - | - | 3.3V | - | - | - | - | 128Mb 16M x 8 | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 8b | 16MX8 | 3-STATE | 8 | - | - | - | 0.002A | - | - | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS43DR16320D-25DBL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 84-TFBGA | - | - | 84-TWBGA (8x12.5) | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 1.7V~1.9V | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | Parallel | - | - | 512Mb 32M x 16 | - | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |