- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS62WV12816EALL-55BLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | Surface Mount | 48-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | 1.65V~2.2V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.75mm | - | NOT SPECIFIED | R-PBGA-B48 | - | - | 2.2V | 1.65V | - | - | - | 2Mb 128K x 16 | - | - | - | - | - | SRAM | Parallel | - | 128KX16 | - | 16 | 45ns | - | - | - | 2097152 bit | - | 55 ns | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS66WV1M16EBLL-70BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 10 Weeks | Surface Mount | 48-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | - | 2.5V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | - | NOT SPECIFIED | R-PBGA-B48 | - | - | 3.6V | 2.5V | - | - | - | 16Mb 1M x 16 | - | ASYNCHRONOUS | - | - | - | PSRAM | Parallel | - | 1MX16 | - | 16 | 70ns | - | - | - | 16777216 bit | - | 70 ns | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS43R32400E-4BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 144-LFBGA | - | 144 | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.4V~2.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 4M x 32 | - | - | - | 250MHz | 700ps | DRAM | Parallel | 32b | - | - | - | 16ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62WV25616EALL-55BLI ISSI, Integrated Silicon Solution Inc | 4000 |
| - | 8 Weeks | Surface Mount | 48-VFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e1 | - | Active | 3 (168 Hours) | 48 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 1.65V~2.2V | BOTTOM | 260 | 1 | 1.8V | 0.75mm | - | 10 | R-PBGA-B48 | - | - | 2.2V | 1.65V | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 55ns | - | - | - | 4194304 bit | - | 55 ns | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS42SM16160K-6BLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42VM16160K-6BLI-TR ISSI, Integrated Silicon Solution Inc | 809 |
| - | 12 Weeks | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS46DR16640C-25DBLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 84-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 84 | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | R-PBGA-B84 | - | - | 1.9V | 1.7V | - | - | - | 1Gb 64M x 16 | 1 | SYNCHRONOUS | - | 400MHz | 400ps | DRAM | Parallel | - | 64MX16 | - | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | 1.2mm | 12.5mm | 8mm | ROHS3 Compliant | ||
![]() IS42S32800J-75ETL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | - | 86-TSOP II | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | 133MHz | - | - | - | - | - | - | Parallel | - | - | 256Mb 8M x 32 | - | - | - | 133MHz | 6ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42SM32800K-6BLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 8M x 32 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | 32b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR16128C-15HBL-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 6 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 96 | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | NOT SPECIFIED | R-PBGA-B96 | - | - | 1.575V | 1.425V | - | - | - | 2Gb 128M x 16 | 1 | SYNCHRONOUS | - | 667MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS46R16160F-6BLA2-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 10 Weeks | Surface Mount | 60-TFBGA | - | - | 60-TFBGA (8x13) | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 105°C | -40°C | - | - | 2.3V~2.7V | - | - | - | - | - | 167MHz | - | - | - | - | - | - | Parallel | - | - | 256Mb 16M x 16 | - | - | - | 166MHz | 700ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS45S32200L-6TLA2-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 2M x 32 | - | - | 100mA | 166MHz | 5.4ns | DRAM | Parallel | 32b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43LR32400G-6BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | Surface Mount | 90-TFBGA | YES | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 90 | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | R-PBGA-B90 | - | - | 1.95V | 1.7V | - | - | - | 128Mb 4M x 32 | 1 | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 4MX32 | - | 32 | 15ns | - | - | - | 134217728 bit | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
![]() IS45S16800F-6CTLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | 120mA | 166MHz | 5.4ns | DRAM | Parallel | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43LD16320A-25BLI-TR ISSI, Integrated Silicon Solution Inc | 10800 |
| - | 14 Weeks | Surface Mount | 134-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 134 | - | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | R-PBGA-B134 | - | - | 1.3V | 1.14V | - | - | - | 512Mb 32M x 16 | 1 | SYNCHRONOUS | - | 400MHz | - | DRAM | Parallel | - | 32MX16 | - | 16 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | FOUR BANK PAGE BURST | 1.1mm | 11.5mm | 10mm | ROHS3 Compliant | ||
![]() IS43LR16320C-6BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | Surface Mount | 60-TFBGA | - | 60 | 60-TFBGA (8x10) | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 1.7V~1.95V | - | - | - | - | - | 166MHz | - | - | - | 1.8V | - | - | Parallel | 1.95V | 1.7V | 512Mb 32M x 16 | - | - | 60mA | 166MHz | 5.5ns | DRAM | Parallel | 16b | - | - | - | 15ns | - | - | - | - | 166MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43LR16320C-6BLI-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 14 Weeks | Surface Mount | 60-TFBGA | - | 60 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | 512Mb 32M x 16 | - | - | 60mA | 166MHz | 5.5ns | DRAM | Parallel | 16b | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61WV102416EDBLL-10T2LI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | 2.4V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | R-PDSO-G48 | - | - | 3.6V | 2.4V | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 10ns | - | - | - | 16777216 bit | - | 10 ns | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | ||
![]() IS61NLF25636B-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | Surface Mount | 100-LQFP | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb 256K x 36 | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43LR32640A-5BL ISSI, Integrated Silicon Solution Inc | 29 |
| - | 14 Weeks | Surface Mount | 90-LFBGA | YES | 90 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | Not Qualified | 1.8V | 1.95V | 1.7V | - | - | - | 2Gb 64M x 32 | 1 | SYNCHRONOUS | - | 200MHz | 5ns | DRAM | Parallel | - | 64MX32 | 3-STATE | 32 | 15ns | 14b | 2 Gb | 0.00002A | - | - | - | COMMON | 8192 | 248 | 248 | - | 1.4mm | 13mm | - | ROHS3 Compliant |