- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | I/O Type | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
IS43LR32800G-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | - | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 8M x 32 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | 32b | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS43LR32640A-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | - | Surface Mount | 90-LFBGA | YES | 90 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 90 | - | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | - | - | - | 1.8V | 1.95V | - | 1.7V | - | - | - | 2Gb 64M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5ns | DRAM | Parallel | - | 64MX32 | - | 32 | 15ns | 14b | 2 Gb | - | - | - | - | - | - | - | - | - | 1.4mm | 13mm | - | ROHS3 Compliant | ||
IS61NLF51218B-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb 512K x 18 | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS45S16320F-6CTLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 32M x 16 | - | - | - | 167MHz | 5.4ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS46DR16320C-3DBLA2 ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | - | Volatile | Automotive grade | -40°C~105°C TA | Tray | - | - | Active | 3 (168 Hours) | 84 | - | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 512Mb 32M x 16 | 1 | 250mA | SYNCHRONOUS | 333MHz | 450ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | 15b | 512 Mb | 0.011A | - | - | AEC-Q100 | COMMON | - | 8192 | 48 | 48 | 1.2mm | 12.5mm | - | ROHS3 Compliant | ||
IS42S16320F-7BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 6 Weeks | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B54 | - | - | 3.6V | - | 3V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | - | 32MX16 | - | 16 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | ||
IS43LR32320B-6BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 14 Weeks | - | Surface Mount | 90-LFBGA | - | 90 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 2M x 32 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS42S16400J-5BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 6 Weeks | - | Surface Mount | 54-TFBGA | YES | 54 | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | - | - | Not Qualified | - | - | 3.3V | - | - | - | - | 64Mb 4M x 16 | - | - | - | 200MHz | 4.8ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | - | - | 0.002A | 67108864 bit | - | - | COMMON | - | 4096 | 1248FP | 1248 | - | - | - | ROHS3 Compliant | ||
IS43R16800E-6TL-TR ISSI, Integrated Silicon Solution Inc | 5128 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 66 | - | - | - | - | - | - | 2.3V~2.7V | DUAL | - | - | 2.5V | 0.635mm | - | - | - | - | Not Qualified | - | - | 2.5V | - | - | - | - | 128Mb 8M x 16 | - | - | - | 166MHz | 700ps | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | 12ns | - | - | 0.003A | 134217728 bit | - | - | COMMON | - | 4096 | 248 | 248 | - | - | - | ROHS3 Compliant | ||
IS43DR16320C-25DBL-TR ISSI, Integrated Silicon Solution Inc | 19 |
| - | 8 Weeks | - | Surface Mount | 84-TFBGA | - | 84 | 84-TWBGA (8x12.5) | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 1.7V~1.9V | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | Parallel | 1.9V | 1.7V | 512Mb 32M x 16 | - | - | - | 400MHz | 400ps | DRAM | Parallel | 16b | - | - | - | 15ns | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS61NVF51236B-7.5TQLI ISSI, Integrated Silicon Solution Inc | 23 |
| - | 12 Weeks | Through Hole | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | FLOW THROUGH | 8542.32.00.41 | 2.375V~2.625V | QUAD | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | 2.625V | - | 2.375V | - | - | - | 18Mb 512K x 36 | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
IS61VPS102418B-200TQLI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | - | - | 2.375V~2.625V | QUAD | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 2.625V | - | 2.375V | - | - | - | 18Mb 1M x 18 | - | - | - | 200MHz | 3ns | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
IS61NLP102418B-250B3LI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | YES | 165 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | - | NOT SPECIFIED | - | - | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | - | 200MHz | 3ns | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | ROHS3 Compliant | ||
IS61NLP102418B-250B3LI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | YES | 165 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | - | NOT SPECIFIED | - | - | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | - | 200MHz | 3ns | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | ROHS3 Compliant | ||
IS61NLP204818B-200TQLI ISSI, Integrated Silicon Solution Inc | 2903 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | 3.135V~3.465V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | 100 | - | Not Qualified | - | 3.465V | 2.5/3.33.3V | 3.135V | - | - | - | 36Mb 2M x 18 | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 2MX18 | 3-STATE | 18 | - | - | - | 0.12A | 37748736 bit | - | - | COMMON | 3.14V | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
IS61LPS204836B-166TQLI-TR ISSI, Integrated Silicon Solution Inc | 2880 | - | - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72Mb 2M x 36 | - | - | - | 166MHz | 3.8ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS61QDPB42M36A-500B4L ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | - | Not Qualified | - | 1.89V | 1.8V | 1.71V | - | - | - | 72Mb 2M x 36 | - | - | - | 500MHz | 8.4ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | - | 0.36A | 75497472 bit | - | - | SEPARATE | 1.71V | - | - | - | 1.4mm | 15mm | 13mm | ROHS3 Compliant | ||
IS61NVP409618B-250B3L ISSI, Integrated Silicon Solution Inc | 2485 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | YES | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 2.375V~2.625V | BOTTOM | 260 | 1 | 2.5V | 1mm | - | 10 | 165 | R-PBGA-B165 | Not Qualified | - | 2.625V | 2.5V | 2.375V | - | - | - | 72Mb 4M x 18 | - | - | - | 250MHz | 2.8ns | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | - | - | - | 75497472 bit | - | - | COMMON | 2.38V | - | - | - | 1.2mm | 15mm | 13mm | ROHS3 Compliant | ||
IS61VPS204836B-250TQLI-TR ISSI, Integrated Silicon Solution Inc | 2438 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | QUAD | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 2.625V | - | 2.375V | - | - | - | 72Mb 2M x 36 | - | - | - | 250MHz | 2.8ns | SRAM | Parallel | - | 2MX36 | - | 36 | - | - | - | - | 75497472 bit | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
IS61LPS51236B-200TQLI-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | - | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 512K x 36 | - | - | - | 200MHz | 3ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant |