- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
IS43LR32160B-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 90 | - | - | - | - | 1.7V~1.95V | BOTTOM | - | - | 1.8V | 0.8mm | - | - | - | Not Qualified | - | - | 1.8V | - | - | 512Mb 16M x 32 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | 12ns | - | - | 0.00001A | 536870912 bit | - | - | - | COMMON | - | - | - | - | 8192 | 24816 | 24816 | - | - | - | - | - | ROHS3 Compliant | ||
IS61WV102416DBLL-10TLI-TR ISSI, Integrated Silicon Solution Inc | 8648 |
| - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 2.4V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | - | R-PDSO-G48 | - | - | 3.6V | - | 2.4V | - | 16Mb 1M x 16 | - | - | - | - | - | SRAM | Parallel | - | 1MX8 | - | 8 | 10ns | - | - | - | 8388608 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | ||
IS43LD32640B-18BPL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | - | Surface Mount | 168-VFBGA | YES | - | - | Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 168 | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.5mm | NOT SPECIFIED | - | S-PBGA-B168 | - | - | 1.3V | - | 1.14V | - | 2Gb 64M x 32 | 1 | - | SYNCHRONOUS | 533MHz | - | DRAM | Parallel | - | 64MX32 | - | 32 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 0.95mm | 12mm | 12mm | - | ROHS3 Compliant | ||
IS25LQ512B-JKLE ISSI, Integrated Silicon Solution Inc | 150 | - | - | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Bulk | - | - | Active | 3 (168 Hours) | 8 | - | - | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | R-PDSO-N8 | - | - | 3.6V | - | 2.3V | SPI, Serial | 512Kb 64K x 8 | - | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | 512KX1 | - | 1 | 800μs | - | - | - | 524288 bit | - | - | - | - | 3V | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | ROHS3 Compliant | ||
IS25WP128-JKLE ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~105°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | 10 | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | 1 | 800μs | 24b | 128 Mb | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | 6mm | - | - | ROHS3 Compliant | ||
IS25LQ025B-JKLE ISSI, Integrated Silicon Solution Inc | In Stock |
| - | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Bulk | - | - | Active | 3 (168 Hours) | 8 | - | - | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | R-PDSO-N8 | - | - | 3.6V | - | 2.3V | SPI, Serial | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | 256KX1 | - | 1 | 800μs | - | - | - | 262144 bit | - | - | - | - | 3V | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | ROHS3 Compliant | ||
IS42S32200C1-6TL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 2M x 32 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | 32b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
IS43TR16640A-15GBLI-TR ISSI, Integrated Silicon Solution Inc | 10800 | - | - | - | - | Surface Mount | 96-TFBGA | - | 96 | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | - | 667MHz | 20ns | DRAM | Parallel | 16b | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS42S16400F-5TL ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | - | 0°C~70°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) - annealed | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 10 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | 64Mb 4M x 16 | 1 | 140mA | - | 200MHz | 5ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | 14b | 64 Mb | 0.002A | - | - | - | - | COMMON | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | No | RoHS Compliant | ||
IS66WV1M16DBLL-70BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Discontinued | 3 (168 Hours) | 48 | - | - | - | - | 2.5V~3.6V | BOTTOM | - | 1 | 3V | 0.75mm | - | 48 | - | Not Qualified | 3.3V | 3.6V | - | 2.5V | - | 16Mb 1M x 16 | 1 | - | ASYNCHRONOUS | - | - | PSRAM | Parallel | - | - | 3-STATE | 16 | 70ns | 20b | 16 Mb | - | - | - | 70 ns | - | COMMON | - | - | - | - | - | - | - | - | - | 8mm | - | - | ROHS3 Compliant | ||
IS25LP128F-RMLE ISSI, Integrated Silicon Solution Inc | 19 |
| - | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tube | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G16 | - | - | 3.6V | - | 2.3V | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 16MX8 | - | 8 | 800μs | - | - | - | 134217728 bit | - | - | SERIAL | - | 3V | - | 1 | - | - | - | - | - | 2.65mm | 10.31mm | 7.49mm | - | ROHS3 Compliant | ||
IS42S32160F-6BL ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | 8542.32.00.28 | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | R-PBGA-B90 | Not Qualified | - | 3.6V | 3.3V | 3V | - | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | 167MHz | 5.4ns | DRAM | Parallel | - | 16MX32 | 3-STATE | 32 | - | - | - | 0.004A | 536870912 bit | - | - | - | COMMON | - | - | - | - | 8192 | 1248FP | 1248 | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS61LV6416-10BI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Last Time Buy | 3 (168 Hours) | 48 | - | Tin/Lead (Sn/Pb) | LOW POWER STANDBY MODE | - | 3.135V~3.63V | BOTTOM | - | 1 | 3.3V | 0.75mm | - | 48 | - | - | 3.3V | 3.63V | - | - | - | 1Mb 64K x 16 | 1 | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | 8mm | - | No | RoHS Compliant | ||
IS42RM16800H-6BLI ISSI, Integrated Silicon Solution Inc | 30 |
| - | 12 Weeks | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 0.8mm | NOT SPECIFIED | - | S-PBGA-B54 | - | - | 3V | - | 2.3V | - | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | - | 8MX16 | - | 16 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | - | ROHS3 Compliant | ||
IS49RL18320-125EBL ISSI, Integrated Silicon Solution Inc | 984 |
| - | 14 Weeks | - | Surface Mount | 168-LBGA | YES | 168 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 168 | EAR99 | - | AUTO REFRESH | 8542.32.00.32 | 1.28V~1.42V | BOTTOM | - | 1 | 1.35V | 1mm | - | 168 | - | Not Qualified | - | 1.42V | 1.35V | 1.28V | - | 576Mb 32M x 18 | 1 | - | SYNCHRONOUS | - | 10ns | DRAM | Parallel | 18b | 32MX18 | 3-STATE | 18 | - | - | - | 0.125A | 603979776 bit | 800MHz | - | - | COMMON | - | - | - | - | - | 248 | 248 | - | 1.2mm | 13.5mm | - | - | ROHS3 Compliant | ||
IS42S32400E-7TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 86 | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 40 | 86 | - | - | 3.3V | 3.6V | - | 3V | - | 128Mb 4M x 32 | 1 | 130mA | - | 143MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | - | 32 | - | 14b | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | No | RoHS Compliant | ||
![]() IS43DR81280B-3DBLI ISSI, Integrated Silicon Solution Inc | In Stock |
| - | 8 Weeks | Surface Mount | Surface Mount | 60-TFBGA | - | 60 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.32 | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 1Gb 128M x 8 | 1 | 220mA | SYNCHRONOUS | 333MHz | 450ps | DRAM | Parallel | 8b | 128MX8 | 3-STATE | 8 | 15ns | 17b | 1 Gb | - | - | - | - | - | COMMON | - | - | - | - | 8192 | 48 | 48 | - | 1.2mm | 10.5mm | - | - | ROHS3 Compliant | ||
IS42S32800J-6BL ISSI, Integrated Silicon Solution Inc | 70 | - | - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 3.6V | - | 3V | - | 256Mb 8M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | - | 8MX32 | - | 32 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
IS43TR16128C-15HBLI-TR ISSI, Integrated Silicon Solution Inc | 19000 |
| - | 6 Weeks | - | Surface Mount | 96-TFBGA | - | - | 96-TWBGA (9x13) | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gb 128M x 16 | - | - | - | 667MHz | 20ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS61LV12824-10TQ ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | - | 0°C~70°C TA | Tray | e0 | no | Not For New Designs | 2 (1 Year) | 100 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | LOW POWER STANDBY MODE | 8542.32.00.41 | 3.135V~3.6V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | 100 | - | Not Qualified | - | 3.63V | 3.3V | 2.97V | - | 3Mb 128K x 24 | - | - | - | - | - | SRAM | Parallel | - | 128KX24 | 3-STATE | 24 | 10ns | - | - | 0.01A | 3145728 bit | - | 10 ns | - | COMMON | - | 3V | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | Non-RoHS Compliant |