- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
IS61LPS409618B-200TQLI ISSI, Integrated Silicon Solution Inc | 2023 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | - | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 10 | - | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.5/3.33.3V | 3.135V | - | - | - | 72Mb 4M x 18 | - | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | - | - | - | 75497472 bit | - | - | - | - | COMMON | - | - | - | - | - | - | - | 3.14V | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
IS61VPS204836B-200TQLI ISSI, Integrated Silicon Solution Inc | 2733 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | - | 8542.32.00.41 | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | - | 10 | 100 | R-PQFP-G100 | Not Qualified | - | 2.625V | 2.5V | 2.375V | - | - | - | 72Mb 2M x 36 | - | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | - | - | 75497472 bit | - | - | - | - | COMMON | - | - | - | - | - | - | - | 2.38V | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
IS61VPS204836B-250TQLI ISSI, Integrated Silicon Solution Inc | 2815 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | - | 8542.32.00.41 | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | - | 10 | 100 | R-PQFP-G100 | Not Qualified | - | 2.625V | 2.5V | 2.375V | - | - | - | 72Mb 2M x 36 | - | - | - | - | 250MHz | 2.8ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | - | - | 75497472 bit | - | - | - | - | COMMON | - | - | - | - | - | - | - | 2.38V | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
IS42S32160D-6BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 90 | - | MATTE TIN | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 225 | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | - | - | - | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | - | - | - | 0.004A | 536870912 bit | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | 8192 | 1248FP | 1248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
IS61LF102418B-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 2500 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | FLOW-THROUGH | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
IS61NLF102418B-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | FLOW-THROUGH | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
IS61NVP51236B-200TQLI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | - | - | 2.375V~2.625V | QUAD | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 2.625V | - | 2.375V | - | - | - | 18Mb 512K x 36 | - | - | - | - | 200MHz | 3ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
IS45S16320D-7TLA1-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 54 | - | MATTE TIN | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 225 | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | - | - | - | 0.004A | 536870912 bit | - | AEC-Q100 | - | - | COMMON | - | - | - | - | - | - | - | - | - | 8192 | 1248FP | 1248 | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
IS61NLP51236B-200B3LI-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | YES | 165 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | - | NOT SPECIFIED | - | - | - | - | 3.465V | - | 3.135V | - | - | - | 18Mb 512K x 36 | - | - | - | - | 200MHz | 3ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant | ||
IS45S16320D-6CTLA1-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | 54-TSOP II | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | 166MHz | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 512Mb 32M x 16 | - | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | - | - | - | - | - | - | - | - | 166MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS62WV102416DBLL-55TLI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-G48 | - | - | 3.6V | - | 2.2V | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 55ns | - | - | - | 16777216 bit | - | - | 55 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | ||
IS25WD040-JNLE ISSI, Integrated Silicon Solution Inc | 1251 | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | Non-Volatile | Automotive grade | -40°C~105°C TA | Bulk | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.65V~1.95V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | - | - | 4Mb 512K x 8 | - | 5mA | - | 5mA | 80MHz | 8 ns | FLASH | SPI | 8b | - | - | 8 | 3ms | 19b | 4 Mb | 0.00001A | - | - | AEC-Q100 | - | - | - | Synchronous | 8b | - | SPI | 200000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 256B | - | - | - | 1.75mm | 4.9mm | - | No | RoHS Compliant | ||
IS25WP080D-JBLE-TR ISSI, Integrated Silicon Solution Inc | 2000 |
| - | 8 Weeks | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.65V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | - | S-PDSO-G8 | - | - | 1.95V | - | 1.65V | - | - | - | 8Mb 1M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 1MX8 | - | 8 | 800μs | - | - | - | 8388608 bit | - | - | - | SERIAL | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.28mm | - | ROHS3 Compliant | ||
IS42VM32100D-6BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 90-TFBGA | YES | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 90 | - | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 1.95V | - | 1.7V | - | - | - | 32Mb 1M x 32 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 1MX32 | - | 32 | - | - | - | - | 33554432 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
IS42VM16200D-6BLI ISSI, Integrated Silicon Solution Inc | 29 |
| - | 12 Weeks | - | Surface Mount | 54-TFBGA | YES | - | - | - | Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 54 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | 10 | - | S-PBGA-B54 | - | - | 1.95V | - | 1.7V | - | - | - | 32Mb 2M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 2MX16 | - | 16 | - | - | - | - | 33554432 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | - | ROHS3 Compliant | ||
IS42VM16400M-75BLI-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 12 Weeks | - | Surface Mount | 54-TFBGA | - | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 4M x 16 | - | - | - | - | 133MHz | 6ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS43R83200F-6TL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | - | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 66 | - | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G66 | - | 2.5V | 2.7V | - | 2.3V | - | - | - | 256Mb 32M x 8 | 1 | - | SYNCHRONOUS | - | 166MHz | 700ps | DRAM | Parallel | - | 32MX8 | - | 8 | 15ns | 13b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
IS42VM16400M-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 54-TFBGA | - | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 4M x 16 | - | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
IS43R16160D-5TLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 66 | - | - | - | - | - | - | 2.3V~2.7V | DUAL | - | - | 2.5V | 0.635mm | - | - | - | - | Not Qualified | - | - | 2.5V | - | - | - | - | 256Mb 16M x 16 | - | - | - | - | 200MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | - | - | 0.004A | 268435456 bit | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | 8192 | 248 | 248 | - | - | - | - | ROHS3 Compliant | ||
IS45S16400J-6CTLA1-TR ISSI, Integrated Silicon Solution Inc | 29 |
| - | 8 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | - | Not Qualified | 3.3V | - | - | - | - | - | - | 64Mb 4M x 16 | - | 100mA | - | 100mA | 166MHz | 5.4ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | 14b | 64 Mb | 0.002A | - | - | AEC-Q100 | - | - | COMMON | - | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant |