- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61WV12816BLL-12TLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 2Mb 128K x 16 | 1 | 40mA | - | - | - | SRAM | Parallel | - | - | - | - | 12ns | 17b | 2 Mb | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS42S81600F-7TL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | 3.3V | - | - | - | 128Mb 16M x 8 | - | 100mA | - | 143MHz | 5.4ns | DRAM | Parallel | 8b | 16MX8 | 3-STATE | 8 | - | 14b | 128 Mb | 0.002A | - | - | - | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | - | - | - | ROHS3 Compliant | - | ||
![]() IS65C1024AL-45QLA3 ISSI, Integrated Silicon Solution Inc | In Stock |
| - | 10 Weeks | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | Volatile | Automotive grade | -40°C~125°C TA | Tube | e3 | yes | Active | 2 (1 Year) | 32 | EAR99 | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | 40 | 32 | - | Not Qualified | 5V | - | 5V | - | 1Mb 128K x 8 | 1 | 35mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 17b | 1 Mb | 0.000035A | - | - | - | 45 ns | COMMON | Asynchronous | 8b | 2V | - | - | - | 3.05mm | 20.495mm | - | ROHS3 Compliant | - | ||
![]() IS42SM32400H-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 90-TFBGA | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 4M x 32 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS45S32400F-6BLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | e1 | - | Active | 3 (168 Hours) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 10 | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | 128Mb 4M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | - | - | 0.002A | 134217728 bit | - | AEC-Q100 | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 13mm | - | ROHS3 Compliant | Lead Free | ||
![]() IS42S83200G-6TL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | - | - | 3.3V | - | 256Mb 32M x 8 | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 8b | 32MX8 | 3-STATE | 8 | - | - | - | 0.004A | - | - | - | - | COMMON | - | - | - | 8192 | 1248FP | 1248 | - | - | - | ROHS3 Compliant | - | ||
![]() IS42S83200G-7TL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | 3.3V | - | - | - | 256Mb 32M x 8 | - | 130mA | - | 143MHz | 5.4ns | DRAM | Parallel | 8b | 32MX8 | 3-STATE | 8 | - | 15b | 256 Mb | 0.004A | - | - | - | - | COMMON | - | - | - | 8192 | 1248FP | 1248 | - | - | - | ROHS3 Compliant | - | ||
![]() IS62WV51216EALL-55TLI-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | 1.65V~2.2V | DUAL | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | - | R-PDSO-G44 | - | - | 2.2V | - | 1.65V | 8Mb 512K x 16 | - | - | - | - | - | SRAM | Parallel | - | 512KX16 | - | 16 | 55ns | - | - | - | 8388608 bit | - | - | 55 ns | - | - | - | - | - | - | - | 1.2mm | 18.41mm | 10.16mm | ROHS3 Compliant | - | ||
![]() IS43R16320F-6BL-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 2.7V | - | 2.3V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 32MX16 | - | 16 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | - | ||
![]() IS42S83200G-7BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TFBGA | YES | 54 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | - | - | 3.3V | - | 256Mb 32M x 8 | - | - | - | 143MHz | 5.4ns | DRAM | Parallel | 8b | 32MX8 | 3-STATE | 8 | - | - | - | 0.004A | - | - | - | - | COMMON | - | - | - | 8192 | 1248FP | 1248 | - | - | - | ROHS3 Compliant | - | ||
![]() IS46DR16640C-3DBLA1-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 84-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 84 | - | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B84 | - | - | 1.9V | - | 1.7V | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | 333MHz | 450ps | DRAM | Parallel | - | 64MX16 | - | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 12.5mm | 8mm | ROHS3 Compliant | - | ||
![]() IS43R86400F-6BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 2.7V | - | 2.3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 64MX8 | - | 8 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | - | ||
![]() IS43R16320F-5BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 2.7V | - | 2.3V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | - | 32MX16 | - | 16 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | - | ||
![]() IS43R86400F-5BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 2.7V | - | 2.3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | - | 64MX8 | - | 8 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | - | ||
![]() IS62WV25616EALL-55BLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 48-VFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | 1.65V~2.2V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.75mm | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 2.2V | - | 1.65V | 4Mb 256K x 16 | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 55ns | - | - | - | 4194304 bit | - | - | 55 ns | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | - | ||
![]() IS45S16800F-6BLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 54-TFBGA | YES | 54 | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | 3.6V | - | 3V | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | - | 16 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | - | ROHS3 Compliant | - | ||
![]() IS45S32400F-6BLA2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 90 | - | - | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | - | - | 3.3V | - | 128Mb 4M x 32 | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | - | - | 0.002A | 134217728 bit | - | AEC-Q100 | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | - | - | - | ROHS3 Compliant | - | ||
![]() IS61LF12836EC-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | 685 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Mb 128K x 36 | - | - | - | - | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 117MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS43TR82560C-15HBLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 78 | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.575V | - | 1.425V | 2Gb 256M x 8 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 256MX8 | - | 8 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | ROHS3 Compliant | - | ||
![]() IS43TR82560CL-15HBLI-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 78 | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.45V | - | 1.283V | 2Gb 256M x 8 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 256MX8 | - | 8 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | ROHS3 Compliant | - |