- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS46DR16128C-3DBLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 84-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 84 | - | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B84 | - | - | 1.9V | - | 1.7V | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | - | 333MHz | 450ps | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 12.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42RM32160E-75BLI ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | - | - | AUTO/SELF REFRESH | - | 2.3V~3V | BOTTOM | - | 1 | 2.5V | 0.8mm | - | - | - | - | 2.5V | 3V | - | 2.3V | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | 80mA | 133MHz | 6ns | DRAM | Parallel | 32b | 16MX32 | - | 32 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS61NLF51218A-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 9Mb 512K x 18 | 2 | 280mA | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | 19b | 9 Mb | - | - | - | - | - | - | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS46DR16640B-25DBLA2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 84-TFBGA | YES | 84 | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 84 | - | - | - | - | 1.7V~1.9V | BOTTOM | - | - | 1.8V | 0.8mm | - | - | - | Not Qualified | - | - | 1.8V | - | 1Gb 64M x 16 | - | - | - | - | 400MHz | 400ps | DRAM | Parallel | 16b | 64MX16 | 3-STATE | 16 | 15ns | - | - | 0.015A | 1073741824 bit | AEC-Q100 | - | - | COMMON | - | - | - | - | 8192 | 48 | 48 | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43LR32640A-5BL-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | - | Surface Mount | 90-LFBGA | YES | 90 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 90 | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | - | - | - | 1.8V | 1.95V | - | 1.7V | 2Gb 64M x 32 | 1 | - | SYNCHRONOUS | - | 200MHz | 5ns | DRAM | Parallel | - | 64MX32 | - | 32 | 15ns | 14b | 2 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS42RM32160E-75BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 90-TFBGA | - | 90 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.3V~3V | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 512Mb 16M x 32 | - | - | - | 80mA | 133MHz | 6ns | DRAM | Parallel | 32b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43LD16128B-18BL ISSI, Integrated Silicon Solution Inc | 38 |
| - | 14 Weeks | - | Surface Mount | 134-TFBGA | YES | - | Volatile | - | -40°C~85°C TC | Tray | - | - | Active | 3 (168 Hours) | 134 | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.65mm | NOT SPECIFIED | - | R-PBGA-B134 | - | - | 1.3V | - | 1.14V | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | - | 533MHz | - | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 1.1mm | 11.5mm | 10mm | - | ROHS3 Compliant | ||
![]() IS63WV1024BLL-12TLI-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 8 Weeks | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 1Mb 128K x 8 | 1 | 45mA | - | - | - | - | SRAM | Parallel | - | - | - | - | 12ns | 17b | 1 Mb | - | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS25WP064A-JMLE-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | 1.65V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G16 | - | - | 1.95V | - | 1.65V | 64Mb 8M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8MX8 | - | 8 | 800μs | - | - | - | 67108864 bit | - | - | SERIAL | - | - | - | 1.8V | - | - | - | - | - | 2.65mm | 10.31mm | 7.49mm | - | ROHS3 Compliant | ||
![]() IS42VM32200M-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 90-TFBGA | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 2M x 32 | - | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62WV102416BLL-25TLI-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 1M x 16 | 1 | 30mA | - | - | - | - | SRAM | Parallel | - | - | - | - | 25ns | 20b | 16 Mb | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61NVP51236B-200TQLI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | 2.375V~2.625V | QUAD | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 2.625V | - | 2.375V | 18Mb 512K x 36 | - | - | - | - | 200MHz | 3ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS66WVE2M16TCLL-70BLI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 10 Weeks | - | Surface Mount | 48-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.41 | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | - | 0.75mm | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 1.95V | - | 1.7V | 32Mb 2M x 16 | - | - | ASYNCHRONOUS | - | - | - | PSRAM | Parallel | - | 2MX16 | - | 16 | 70ns | - | - | - | 33554432 bit | - | 70 ns | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS61LF102418B-6.5TQLI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | Through Hole | Surface Mount | 100-LQFP | - | 100 | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | - | - | - | 3.465V | - | 3.135V | 18Mb 1M x 18 | - | - | - | - | 133MHz | 6.5ns | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | ||
![]() IS45S16320D-7BLA2 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | Volatile | Automotive grade | -40°C~105°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | 512Mb 32M x 16 | 1 | 160mA | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | - | 15b | 512 Mb | 0.004A | - | AEC-Q100 | - | - | COMMON | - | - | - | - | 8192 | 1248FP | 1248 | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS45S16320D-7CTLA2 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | - | -40°C~105°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | 54 | - | - | - | 3.6V | - | 3V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 32MX16 | - | 16 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS62WV102416ALL-35TLI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) - annealed | - | - | 1.65V~2.2V | DUAL | 260 | 1 | 1.8V | 0.5mm | 40 | 48 | - | - | 1.8V | 2.2V | - | - | 16Mb 1M x 16 | 1 | 30mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 35ns | 20b | 16 Mb | - | - | - | 35 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61QDP2B41M36A-400M3L ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | 36Mb 1M x 36 | - | - | - | - | 400MHz | 8.4ns | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | - | - | 0.36A | 37748736 bit | - | - | - | SEPARATE | - | - | - | 1.7V | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61LPS204818B-200B3L-TR ISSI, Integrated Silicon Solution Inc | 2132 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | YES | 165 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 165 | - | - | - | - | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | NOT SPECIFIED | - | - | - | - | 3.465V | - | 3.135V | 36Mb 2M x 18 | - | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 2MX18 | - | 18 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant | ||
![]() IS64LF102436B-7.5TQLA3-TR ISSI, Integrated Silicon Solution Inc | 2185 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 100 | - | - | FLOW-THROUGH | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 3.465V | - | 3.135V | 36Mb 1M x 36 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant |