- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61VVF409618B-7.5TQL ISSI, Integrated Silicon Solution Inc | 2916 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | 1.71V~1.89V | QUAD | - | 1 | 1.8V | 0.65mm | - | - | 100 | R-PQFP-G100 | Not Qualified | - | 1.89V | 1.8V | 1.71V | - | - | - | 72Mb 4M x 18 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | - | - | - | 75497472 bit | - | - | - | COMMON | 1.71V | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() IS61NLP51218B-200TQLI ISSI, Integrated Silicon Solution Inc | 49 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | - | 8542.32.00.41 | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | R-PQFP-G100 | - | - | 3.465V | - | 3.135V | - | - | - | 9Mb 512K x 18 | - | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 512KX18 | - | 18 | - | - | - | - | 9437184 bit | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() IS61VPS51236B-250B3LI-TR ISSI, Integrated Silicon Solution Inc | 40 |
| - | 12 Weeks | - | Surface Mount | 165-TBGA | YES | 165 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 2.375V~2.625V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | - | NOT SPECIFIED | - | - | - | - | 2.625V | - | 2.375V | - | - | - | 18Mb 512K x 36 | - | - | - | - | 250MHz | 2.6ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | ROHS3 Compliant | ||
![]() IS64WV25616EDBLL-10BLA3-TR ISSI, Integrated Silicon Solution Inc | 32 |
| - | 10 Weeks | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | - | - | 2.4V~3.6V | BOTTOM | 225 | 1 | 3V | 0.75mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.4V | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 10ns | - | - | 0.015A | 4194304 bit | - | AEC-Q100 | 10 ns | COMMON | 2V | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS64WV6416BLL-15BA3-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 48-TFBGA | - | 48 | - | Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 64K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS43DR16128A-3DBL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 84-LFBGA | - | 84 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gb 128M x 16 | - | - | - | - | 333MHz | 450ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61NLF102418-6.5B3-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 165-TBGA | - | 165 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18Mb 1M x 18 | - | - | - | - | 133MHz | 6.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43R16160F-5TL-TR ISSI, Integrated Silicon Solution Inc | 29 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 66 | - | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | - | - | 2.5V | 2.7V | - | 2.3V | - | - | - | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 200MHz | 700ps | DRAM | Parallel | - | 16MX16 | - | 16 | 15ns | 13b | 256 Mb | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | ROHS3 Compliant | ||
![]() IS62WV2568EBLL-45BLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 8 Weeks | - | Surface Mount | 36-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | - | 2.2V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | - | NOT SPECIFIED | - | R-PBGA-B36 | - | - | 3.6V | - | 2.2V | - | - | - | 2Mb 256K x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 256KX8 | - | 8 | 45ns | - | - | - | 2097152 bit | - | - | 45 ns | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS66WVE1M16EBLL-70BLI-TR ISSI, Integrated Silicon Solution Inc | 2500 | - | - | 10 Weeks | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | - | 0.75mm | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2.7V | - | - | - | 16Mb 1M x 16 | 1 | - | ASYNCHRONOUS | - | - | - | PSRAM | Parallel | - | - | - | 16 | 70ns | 20b | 16 Mb | - | - | - | - | 70 ns | - | - | - | - | - | - | 8mm | - | ROHS3 Compliant | ||
![]() IS62WV2568EBLL-45BLI ISSI, Integrated Silicon Solution Inc | 29 |
| - | 8 Weeks | - | Surface Mount | 36-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 36 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 10 | - | R-PBGA-B36 | - | - | 3.6V | - | 2.2V | - | - | - | 2Mb 256K x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 256KX8 | - | 8 | 45ns | - | - | - | 2097152 bit | - | - | 45 ns | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS62WV5128EBLL-45TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | 32 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2.2V | - | - | - | 4Mb 512K x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 512KX8 | - | 8 | 45ns | - | - | - | 4194304 bit | - | - | 45 ns | - | - | - | - | - | 1.2mm | 18.4mm | 8mm | ROHS3 Compliant | ||
![]() IS42SM16200D-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 12 Weeks | - | Surface Mount | 54-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Mb 2M x 16 | - | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS45S32400F-7BLA1-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 90 | - | - | - | - | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | - | - | Not Qualified | 3.3V | - | - | - | - | - | - | 128Mb 4M x 32 | - | 100mA | - | - | 143MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | 14b | 128 Mb | 0.002A | - | - | AEC-Q100 | - | COMMON | - | 4096 | 1248FP | 1248 | - | - | - | ROHS3 Compliant | ||
![]() IS42RM32400H-6BLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | - | Surface Mount | 90-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 4M x 32 | - | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS45S16160G-6CTLA1-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | 54-TSOP II | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | 166MHz | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 256Mb 16M x 16 | - | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | - | - | - | - | - | - | - | - | 166MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43R16160F-6BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 60 | - | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | - | NOT SPECIFIED | - | - | - | 2.5V | 2.7V | - | 2.3V | - | - | - | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 700ps | DRAM | Parallel | - | 16MX16 | - | 16 | 15ns | 13b | 256 Mb | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | ROHS3 Compliant | ||
![]() IS43R16160F-5BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 60 | - | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | - | NOT SPECIFIED | - | - | - | 2.5V | 2.7V | - | 2.3V | - | - | - | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 200MHz | 700ps | DRAM | Parallel | - | 16MX16 | - | 16 | 15ns | 13b | 256 Mb | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | ROHS3 Compliant | ||
![]() IS42RM16800H-75BLI-TR ISSI, Integrated Silicon Solution Inc | 38 |
| - | 12 Weeks | - | Surface Mount | 54-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | - | - | 133MHz | 6ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS46LR32160C-6BLA2-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | - | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | 512Mb 16M x 32 | - | - | - | 130mA | 166MHz | 5.5ns | DRAM | Parallel | 32b | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |