- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS29LV032B-70BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 48-LFBGA | YES | - | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | BOTTOM BOOT | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B48 | - | 3V | 3.6V | - | 2.7V | 32Mb 4M x 8 2M x 16 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | - | 2MX16 | - | 16 | 70ns | - | 32 Mb | - | - | - | - | - | - | - | - | 3V | - | 8 | - | - | - | 1.3mm | 8mm | 6mm | - | RoHS Compliant | ||
![]() IS46R16160D-6TLA2 ISSI, Integrated Silicon Solution Inc | 17 |
| - | 10 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | Volatile | - | -40°C~105°C TA | Tray | - | - | Active | 3 (168 Hours) | 66 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.24 | 2.3V~2.7V | DUAL | - | 1 | 2.5V | 0.65mm | - | 66 | - | Not Qualified | - | 2.7V | 2.5V | 2.3V | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | - | - | 0.004A | 268435456 bit | - | - | - | COMMON | - | - | - | - | - | 8192 | 248 | 248 | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS45S16800F-6CTLA1 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | 3.6V | - | 3V | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | - | 16 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS64LPS102436B-166TQLA3 ISSI, Integrated Silicon Solution Inc | 2533 |
| - | 12 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | Automotive grade | -40°C~125°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | MATTE TIN | - | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | 10 | 100 | - | Not Qualified | 3.3V | - | - | 3.135V | 36Mb 1M x 36 | 4 | - | - | 166MHz | 3.8ns | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 20b | 36 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | 1.6mm | 20mm | - | - | ROHS3 Compliant | ||
![]() IS64WV10248EDBLL-10BLA3 ISSI, Integrated Silicon Solution Inc | 10800 |
| - | 10 Weeks | - | Surface Mount | 48-TFBGA | YES | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 2.4V~3.6V | BOTTOM | - | 1 | 3V | 0.75mm | - | - | R-PBGA-B48 | Not Qualified | - | 3.6V | 2.5/3.3V | 2.4V | 8Mb 1M x 8 | - | - | - | - | - | SRAM | Parallel | - | 1MX8 | 3-STATE | 8 | 10ns | - | - | 0.035A | 8388608 bit | - | AEC-Q100 | 10 ns | COMMON | - | - | - | 2V | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS43R83200F-6TL ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | - | Active | 3 (168 Hours) | 66 | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | - | - | 2.5V | 2.7V | - | 2.3V | 256Mb 32M x 8 | 1 | - | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 32MX8 | - | 8 | 15ns | 13b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS61LV25616AL-10TI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 2 (1 Year) | 44 | - | - | - | - | 3.135V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | - | 3.3V | - | - | - | 4Mb 256K x 16 | 1 | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 18b | 4 Mb | - | - | - | - | - | COMMON | - | - | - | 2V | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() IS42RM32400H-6BLI ISSI, Integrated Silicon Solution Inc | 47 |
| - | 12 Weeks | - | Surface Mount | 90-TFBGA | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 90 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 3V | - | 2.3V | 128Mb 4M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | - | 4MX32 | - | 32 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS43R16320E-6BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | - | - | - | 2.7V | - | 2.3V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 700ps | DRAM | Parallel | - | 32MX16 | - | 16 | 15ns | 13b | 512 Mb | - | - | 166MHz | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS46R16320E-6BLA1-TR ISSI, Integrated Silicon Solution Inc | 17 |
| - | 10 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | - | - | - | 2.7V | - | 2.3V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 700ps | DRAM | Parallel | - | 32MX16 | - | 16 | 15ns | 13b | 512 Mb | - | - | 166MHz | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS43R16320E-6BLI ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | - | - | - | 2.7V | - | 2.3V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 700ps | DRAM | Parallel | - | 32MX16 | - | 16 | 15ns | 13b | 512 Mb | - | - | 166MHz | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS43R86400E-5BLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 2.7V | - | 2.3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | - | 64MX8 | - | 8 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS43R86400E-6BLI-TR ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | - | 166MHz | 700ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43DR16128C-3DBLI-TR ISSI, Integrated Silicon Solution Inc | 9745 |
| - | 8 Weeks | - | Surface Mount | 84-TFBGA | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gb 128M x 16 | - | - | - | 333MHz | 450ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS66WVH16M8BLL-100B1LI-TR ISSI, Integrated Silicon Solution Inc | 10 |
| - | 10 Weeks | - | Surface Mount | 24-TBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | NOT SPECIFIED | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 100MHz | - | PSRAM | Parallel | - | 16MX8 | - | 8 | 40ns | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS46R16320E-5TLA1-TR ISSI, Integrated Silicon Solution Inc | 21 |
| - | 10 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | 66 | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 32M x 16 | - | - | - | - | 700ps | DRAM | Parallel | - | - | - | - | 15ns | 13b | 512 Mb | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43R86400E-6BLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 2.7V | - | 2.3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 64MX8 | - | 8 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS43R86400E-5TLI-TR ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | - | 200MHz | 700ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS46R16320D-6BLA2-TR ISSI, Integrated Silicon Solution Inc | 21 |
| - | 10 Weeks | Surface Mount | Surface Mount | 60-TFBGA | - | 60 | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 60 | - | MATTE TIN | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | 225 | 1 | 2.5V | 1mm | NOT SPECIFIED | - | - | Not Qualified | 2.5V | 2.7V | - | 2.3V | 512Mb 32M x 16 | 1 | 370mA | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | 15b | 512 Mb | 0.025A | - | - | AEC-Q100 | - | COMMON | - | - | - | - | - | 8192 | 248 | 248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS61NLP25618A-200B3LI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 165-TFBGA | YES | 165 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e1 | yes | Active | 2 (1 Year) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | BOTTOM | 260 | 1 | 3.3V | 1mm | 10 | 165 | - | Not Qualified | 3.3V | 3.465V | - | 3.135V | 4.5Mb 256K x 18 | 2 | 210mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 18b | 4 Mb | 0.035A | - | - | - | - | COMMON | Synchronous | 18b | - | 3.14V | - | - | - | - | - | 15mm | - | - | ROHS3 Compliant |