- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Output Enable | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS43TR81280B-125JBL ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | - | - | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 78 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.575V | - | 1.425V | - | - | - | 1Gb 128M x 8 | 1 | - | SYNCHRONOUS | - | 800MHz | 20ns | DRAM | Parallel | - | 128MX8 | - | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS61WV12824-8BL ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 119-BBGA | YES | - | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 119 | - | - | - | - | - | 8542.32.00.41 | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | R-PBGA-B119 | - | - | 3.465V | - | 3.135V | - | - | - | 3Mb 128K x 24 | - | - | - | - | - | - | SRAM | Parallel | - | 128KX24 | - | 24 | 8ns | - | - | - | 3145728 bit | - | 8 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 22mm | 14mm | - | ROHS3 Compliant | ||
![]() IS49NLC36160A-25EWBL ISSI, Integrated Silicon Solution Inc | 16 |
| - | 14 Weeks | - | Surface Mount | 144-TBGA | YES | - | - | - | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO REFRESH | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | NOT SPECIFIED | - | R-PBGA-B144 | - | - | 1.9V | - | 1.7V | - | - | - | 576Mb 16M x 36 | 1 | - | SYNCHRONOUS | - | 400MHz | 15ns | DRAM | Parallel | - | 16MX36 | - | 36 | - | - | - | - | 603979776 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.5mm | 11mm | - | ROHS3 Compliant | ||
![]() IS49RL36160-125EBLI ISSI, Integrated Silicon Solution Inc | 16 |
| - | 14 Weeks | - | Surface Mount | 168-LBGA | YES | 168 | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 168 | EAR99 | - | - | - | AUTO REFRESH | 8542.32.00.32 | 1.28V~1.42V | BOTTOM | - | 1 | 1.35V | 1mm | - | - | 168 | - | Not Qualified | - | 1.42V | 1.35V | 1.28V | - | - | - | 576Mb 16M x 36 | 1 | - | SYNCHRONOUS | - | - | 10ns | DRAM | Parallel | 36b | 16MX36 | 3-STATE | 36 | - | - | - | 0.125A | 603979776 bit | 800MHz | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | 248 | 248 | - | 1.2mm | 13.5mm | - | - | ROHS3 Compliant | ||
![]() IS61QDPB42M36A1-500B4L ISSI, Integrated Silicon Solution Inc | 2516 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | - | Not Qualified | - | 1.89V | 1.8V | 1.71V | - | - | - | 72Mb 2M x 36 | - | - | - | - | 500MHz | 8.4ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | - | 0.36A | 75497472 bit | - | - | SEPARATE | - | - | - | - | - | - | - | 1.71V | - | - | - | - | - | - | 1.4mm | 15mm | 13mm | - | ROHS3 Compliant | ||
![]() IS49RL18320-125BLI ISSI, Integrated Silicon Solution Inc | 16 |
| - | 14 Weeks | - | Surface Mount | 168-LBGA | YES | 168 | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 168 | EAR99 | - | - | - | AUTO REFRESH | 8542.32.00.32 | 1.28V~1.42V | BOTTOM | - | 1 | 1.35V | 1mm | - | - | 168 | - | Not Qualified | - | 1.42V | 1.35V | 1.28V | - | - | - | 576Mb 32M x 18 | 1 | - | SYNCHRONOUS | - | - | 12ns | DRAM | Parallel | 18b | 32MX18 | 3-STATE | 18 | - | - | - | 0.125A | 603979776 bit | 800MHz | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | 248 | 248 | - | 1.2mm | 13.5mm | - | - | ROHS3 Compliant | ||
![]() IS62WV51216ALL-70BI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 48-TFBGA | - | 48 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mb 512K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS61C1024-15JI ISSI, Integrated Silicon Solution Inc | 2000 | - | Datasheet | - | - | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | YES | 32 | - | - | Volatile | - | -40°C~85°C TA | Tube | e0 | - | Obsolete | 2 (1 Year) | 32 | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE INPUTS/OUTPUTS | - | 4.5V~5.5V | DUAL | 240 | 1 | 5V | 1.27mm | - | 10 | 32 | - | Not Qualified | - | 5.5V | 5V | 4.5V | - | - | - | 1Mb 128K x 8 | 1 | - | - | - | - | - | SRAM | Parallel | - | 128KX8 | 3-STATE | 8 | 15ns | - | - | 0.04A | 1048576 bit | - | 15 ns | COMMON | - | - | - | - | - | - | - | 4.5V | YES | - | - | - | - | - | 3.556mm | 20.955mm | 7.62mm | - | Non-RoHS Compliant | ||
![]() IS61LF12836A-7.5B2I-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 119-BBGA | - | 119 | 119-PBGA (14x22) | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.465V | 3.135V | 4.5Mb 128K x 36 | - | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 117MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS61LF51236A-6.5B2I-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 119-BBGA | - | 119 | 119-PBGA (14x22) | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.465V | 3.135V | 18Mb 512K x 36 | - | - | - | - | 133MHz | 6.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS61VPS25618A-200B3I-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 165-TBGA | - | 165 | 165-TFBGA (13x15) | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.375V~2.625V | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | Parallel | 2.625V | 2.375V | 4.5Mb 256K x 18 | - | - | - | 210mA | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS61WV102416ALL-20MI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 48-TFBGA | - | 48 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.65V~2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | - | SRAM | Parallel | - | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS43TR85120AL-15HBLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 78-TFBGA | YES | 78 | - | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 78 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | NOT SPECIFIED | - | - | - | 1.35V | 1.45V | - | 1.283V | - | - | - | 4Gb 512M x 8 | 1 | - | SYNCHRONOUS | - | 667MHz | 20ns | DRAM | Parallel | - | 512MX8 | - | 8 | 15ns | 16b | 4 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | - | - | RoHS Compliant | ||
![]() IS25LD020-JNLE ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 540.001716mg | Non-Volatile | - | -40°C~105°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | - | 1.27mm | - | - | - | - | Not Qualified | 3.3V | 3.6V | - | 2.3V | SPI, Serial | - | - | 2Mb 256K x 8 | - | - | SYNCHRONOUS | 15mA | 100MHz | - | FLASH | SPI | 8b | - | - | 8 | 5ms | 18b | 2 Mb | 0.00001A | - | - | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | 256B | - | - | - | - | 1.75mm | 4.9mm | - | - | RoHS Compliant | ||
![]() IS25CD010-JNLE ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | Non-Volatile | - | -40°C~105°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | - | 1.27mm | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 1Mb 128K x 8 | - | 15mA | - | 15mA | 100MHz | 8 ns | FLASH | SPI | 8b | - | - | 8 | 5ms | 17b | 1 Mb | 0.00001A | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000000 Write/Erase Cycles | - | HARDWARE/SOFTWARE | - | - | 256B | - | - | - | - | 1.75mm | 4.9mm | - | No | RoHS Compliant | ||
![]() IS43LD32320A-25BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 134-TFBGA | YES | 134 | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Discontinued | 3 (168 Hours) | 134 | - | - | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | - | 1 | 1.2V | 0.65mm | - | - | - | - | - | - | 1.3V | - | 1.14V | - | - | - | 1Gb 32M x 32 | 1 | - | SYNCHRONOUS | - | 400MHz | - | DRAM | Parallel | - | 32MX32 | - | 32 | 15ns | 13b | 1 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 1.1mm | 11.5mm | - | - | ROHS3 Compliant | ||
![]() IS61WV102416DALL-10TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 1.65V~2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | - | SRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS42S16160G-7BL ISSI, Integrated Silicon Solution Inc | 5 | - | - | 6 Weeks | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | 130mA | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | - | 15b | 256 Mb | 0.004A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 8192 | 1248FP | 1248 | - | 1.2mm | 8mm | - | - | ROHS3 Compliant | ||
![]() IS45S32200L-6TLA2 ISSI, Integrated Silicon Solution Inc | 4079 |
| - | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | - | - | Volatile | Automotive grade | -40°C~105°C TA | Tray | - | yes | Active | 3 (168 Hours) | 86 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | - | - | - | 3.6V | - | 3V | - | - | - | 64Mb 2M x 32 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 2MX32 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS43TR82560BL-15HBL ISSI, Integrated Silicon Solution Inc | 1051 |
| - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | 78 | - | - | Volatile | - | 0°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 78 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | - | - | - | - | - | 1.35V | 1.45V | - | 1.283V | - | - | - | 2Gb 256M x 8 | 1 | - | ASYNCHRONOUS | - | 667MHz | 20ns | DRAM | Parallel | - | 256MX8 | - | 8 | 15ns | 15b | 2 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | - | - | ROHS3 Compliant |