- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Output Enable | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS62WV12816BLL-55T ISSI, Integrated Silicon Solution Inc | 53 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | 0°C~70°C TA | Tray | - | e0 | no | Obsolete | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | - | - | 2.5V~3.6V | DUAL | - | 1 | 3V | 0.8mm | - | 44 | - | - | 3.3V | 3.6V | - | 2.5V | 2Mb 128K x 16 | 1 | 3mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 17b | 2 Mb | - | - | - | - | 55 ns | - | COMMON | Asynchronous | 16b | - | 1V | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() IS61WV25616EDBLL-8TLI ISSI, Integrated Silicon Solution Inc | 5 |
| - | 8 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | 225 | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | 4Mb 256K x 16 | 1 | 45mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 8ns | 18b | 4 Mb | 0.006A | - | - | - | 8 ns | - | COMMON | Asynchronous | 16b | - | 2V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS42S32800D-6BL ISSI, Integrated Silicon Solution Inc | 20 | - | Datasheet | - | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | - | 0°C~70°C TA | Tray | - | e1 | yes | Obsolete | 2 (1 Year) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 40 | 90 | - | - | 3.3V | 3.6V | - | 3V | 256Mb 8M x 32 | 1 | 180mA | - | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 8MX32 | - | 32 | - | 13b | 256 Mb | 0.003A | - | - | - | - | - | COMMON | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | 1.2mm | 13mm | - | No | RoHS Compliant | - | ||
![]() IS61LF6436A-8.5TQLI ISSI, Integrated Silicon Solution Inc | 42 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 100-LQFP | YES | 100 | 657.000198mg | Volatile | - | -40°C~85°C TA | Tray | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | 40 | 100 | - | - | 3.3V | 3.63V | - | - | 2Mb 64K x 36 | 1 | 150mA | - | 150mA | 90MHz | 8.5ns | SRAM | Parallel | - | 64KX36 | 3-STATE | 36 | - | 16b | 2.3 Mb | 0.035A | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | 20mm | - | No | ROHS3 Compliant | - | ||
![]() IS41LV16105D-50TLI ISSI, Integrated Silicon Solution Inc | 14 |
| - | 10 Weeks | - | - | Surface Mount | 50-TSOP (0.400, 10.16mm Width), 44 Leads | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 44 | - | - | AUTO REFRESH; RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | R-PDSO-G44 | - | - | 3.6V | - | 3V | 16Mb 1M x 16 | 1 | - | ASYNCHRONOUS | - | - | 25ns | DRAM | Parallel | - | 1MX16 | - | 16 | - | - | - | - | 16777216 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 20.95mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() IS45S16100E-7TLA1 ISSI, Integrated Silicon Solution Inc | 3000 | - | - | - | - | Surface Mount | Surface Mount | 50-TSOP (0.400, 10.16mm Width) | - | 50 | - | Volatile | - | -40°C~85°C TA | Tray | - | e3 | yes | Discontinued | 3 (168 Hours) | 50 | EAR99 | Matte Tin (Sn) - annealed | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 10 | 50 | - | - | 3.3V | 3.6V | - | 3V | 16Mb 1M x 16 | 1 | 150mA | - | - | 143MHz | 5.5ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | 16 | - | 12b | 16 Mb | 0.004A | - | - | - | - | - | COMMON | - | - | - | - | - | - | 2048 | 1248FP | 1248 | - | - | 1.2mm | 20.95mm | - | No | ROHS3 Compliant | - | ||
![]() IS45S32400F-7TLA2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | - | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 86 | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.5mm | - | - | - | Not Qualified | - | - | 3.3V | - | 128Mb 4M x 32 | - | - | - | - | 143MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | - | - | 0.002A | 134217728 bit | - | AEC-Q100 | - | - | COMMON | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS42S32160F-7TL ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | - | - | Active | 3 (168 Hours) | 86 | EAR99 | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | 8542.32.00.28 | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | - | 13b | 512 Mb | 0.004A | - | - | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 1248FP | 1248 | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | - | ||
![]() IS43TR16128AL-125KBLI ISSI, Integrated Silicon Solution Inc | 3620 | - | Datasheet | - | - | Surface Mount | Surface Mount | 96-TFBGA | - | 96 | - | Volatile | - | -40°C~95°C TC | Tray | - | - | - | Discontinued | 3 (168 Hours) | 96 | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | - | - | - | - | 1.35V | 1.45V | - | 1.283V | 2Gb 128M x 16 | 1 | 155mA | - | 285mA | 800MHz | 20ns | DRAM | Parallel | 16b | 128MX16 | 3-STATE | 16 | 15ns | 17b | 2 Gb | 0.02A | - | - | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 48 | 48 | - | - | 1.2mm | 13mm | - | No | ROHS3 Compliant | - | ||
![]() IS64LF12836EC-7.5B3LA3 ISSI, Integrated Silicon Solution Inc | 10800 |
| - | 12 Weeks | - | - | Surface Mount | 165-TBGA | YES | 165 | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | - | e1 | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 3.135V~3.465V | BOTTOM | 260 | 1 | 3.3V | 1mm | 10 | 165 | - | Not Qualified | - | - | 2.5/3.33.3V | 3.135V | 4.5Mb 128K x 36 | 4 | 185mA | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | 17b | 4 Mb | 0.1A | - | - | AEC-Q100 | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | 1.2mm | 15mm | - | - | ROHS3 Compliant | - | ||
![]() IS25LP032D-JBLA3 ISSI, Integrated Silicon Solution Inc | 207 |
| - | 2 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tray | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | - | S-PDSO-G8 | - | - | 3.6V | - | 2.3V | 32Mb 4M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 4MX8 | - | 8 | 800μs | - | - | - | 33554432 bit | - | - | - | SERIAL | - | - | - | 3V | - | 1 | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.28mm | - | ROHS3 Compliant | - | ||
![]() IS61LV12816L-10BLI ISSI, Integrated Silicon Solution Inc | 1234 | - | - | - | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Volatile | - | -40°C~85°C TA | Tray | - | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 3.135V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | 40 | 48 | - | - | 3.3V | 3.63V | - | 2.97V | 2Mb 128K x 16 | 1 | 65mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 17b | 2 Mb | 0.004A | - | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | 600μm | - | 8mm | 6mm | No | ROHS3 Compliant | Lead Free | ||
![]() IS43R16160D-5TL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 66 | - | - | - | - | 2.3V~2.7V | DUAL | - | - | 2.5V | 0.635mm | - | - | - | Not Qualified | - | - | 2.5V | - | 256Mb 16M x 16 | - | - | - | - | 200MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | - | - | 0.004A | 268435456 bit | - | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 248 | 248 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS41LV16100C-50TLI ISSI, Integrated Silicon Solution Inc | 79 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | - | Last Time Buy | 3 (168 Hours) | 44 | EAR99 | - | CAS BEFORE RAS/SELF REFRESH/AUTO REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | 44 | - | - | 3.3V | 3.6V | - | 3V | 16Mb 1M x 16 | 1 | 90mA | - | 90mA | - | 25ns | DRAM | Parallel | 16b | 1MX16 | - | 16 | - | 10b | 16 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 20.95mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() IS42VM16800H-6BLI ISSI, Integrated Silicon Solution Inc | 5 |
| - | 12 Weeks | - | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | - | S-PBGA-B54 | - | - | 1.95V | - | 1.7V | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 8MX16 | - | 16 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() IS66WVE4M16EBLL-55BLI ISSI, Integrated Silicon Solution Inc | 2400 | - | - | - | - | - | Surface Mount | 48-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | - | 0.75mm | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 3.6V | - | 2.7V | 64Mb 4M x 16 | 1 | - | ASYNCHRONOUS | - | - | - | PSRAM | Parallel | - | 4MX16 | 3-STATE | 16 | 55ns | - | - | 0.00015A | 67108864 bit | - | - | 55 ns | - | COMMON | - | - | - | 2.7V | - | NO | - | - | - | NO | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() IS42S16160J-6TL ISSI, Integrated Silicon Solution Inc | 60 |
| - | 6 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | - | - | Active | 3 (168 Hours) | 54 | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | R-PDSO-G54 | - | 3.3V | 3.6V | - | 3V | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.4ns | DRAM | Parallel | - | 16MX16 | - | 16 | - | 13b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | - | ||
![]() IS43TR16128B-15HBL ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | - | e1 | - | Active | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | 260 | 1 | 1.5V | 0.8mm | 10 | - | R-PBGA-B96 | Not Qualified | - | 1.575V | 1.5V | 1.425V | 2Gb 128M x 16 | 1 | - | ASYNCHRONOUS | - | 667MHz | 20ns | DRAM | Parallel | - | 128MX16 | 3-STATE | 16 | 15ns | - | - | 0.014A | 2147483648 bit | - | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 48 | 48 | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | - | ||
![]() IS61C1024AL-12KLI ISSI, Integrated Silicon Solution Inc | 755 | - | - | - | - | - | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | YES | 32 | - | Volatile | - | -40°C~85°C TA | Tube | - | e3 | yes | Last Time Buy | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | 10 | 32 | - | - | 5V | - | 5V | - | 1Mb 128K x 8 | 1 | 40mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 12ns | 17b | 1 Mb | 0.00045A | - | 83MHz | - | - | - | COMMON | Asynchronous | 8b | - | 2V | - | - | - | - | - | - | 3.75mm | - | 21.08mm | 10.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() IS42S32800D-7TL ISSI, Integrated Silicon Solution Inc | 20000 | - | - | - | Tin | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | Volatile | - | 0°C~70°C TA | Tray | - | e3 | yes | Active | 3 (168 Hours) | 86 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 40 | 86 | - | - | 3.3V | 3.6V | - | 3V | 256Mb 8M x 32 | 1 | 150mA | - | 150mA | 143MHz | 5.4ns | DRAM | Parallel | 32b | 8MX32 | - | - | - | 13b | 256 Mb | 0.003A | - | - | - | - | - | COMMON | - | - | - | - | - | - | 4096 | - | - | - | 1.05mm | - | 22.42mm | 10.16mm | No | ROHS3 Compliant | - |