- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS46TR16640BL-125JBLA1-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 96-TFBGA | YES | 96 | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 96 | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | NOT SPECIFIED | - | - | - | 1.35V | 1.45V | - | 1.283V | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | - | 800MHz | 20ns | DRAM | Parallel | - | 64MX16 | - | 16 | - | 13b | 1 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS42S32400F-6BLI-TR ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 90 | - | - | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | - | - | 3.3V | - | 128Mb 4M x 32 | - | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | - | - | 0.002A | 134217728 bit | - | - | COMMON | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43DR82560B-25EBLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 60-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.36 | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | 60 | R-PBGA-B60 | Not Qualified | - | 1.9V | 1.8V | 1.7V | 2Gb 256M x 8 | 1 | - | SYNCHRONOUS | - | 400MHz | 400ps | DRAM | Parallel | - | 256MX8 | 3-STATE | 8 | 15ns | - | - | 0.03A | 2147483648 bit | - | - | COMMON | - | - | - | - | - | - | - | - | 8192 | 48 | 48 | - | 1.2mm | 13mm | 10.5mm | - | ROHS3 Compliant | ||
![]() IS42S32200E-6BI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Obsolete | 2 (1 Year) | 90 | EAR99 | Tin/Lead (Sn/Pb) | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | 90 | - | - | 3.3V | 3.6V | - | 3V | 64Mb 2M x 32 | 1 | 160mA | - | - | 166MHz | 5.5ns | DRAM | Parallel | 32b | 2MX32 | 3-STATE | 32 | - | 13b | 64 Mb | 0.002A | - | - | - | COMMON | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 13mm | - | No | Non-RoHS Compliant | ||
![]() IS42S32400E-6TLI ISSI, Integrated Silicon Solution Inc | 3 | - | - | - | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 86 | EAR99 | Matte Tin (Sn) - annealed | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 10 | 86 | - | - | 3.3V | 3.6V | - | 3V | 128Mb 4M x 32 | 1 | 180mA | - | 180mA | 166MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | 14b | 128 Mb | 0.001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | No | RoHS Compliant | ||
![]() IS45S16800E-7BLA1 ISSI, Integrated Silicon Solution Inc | 74796 | - | - | - | - | Surface Mount | 54-TFBGA | YES | 54 | Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 10 | 54 | - | Not Qualified | - | 3.6V | 3.3V | 3V | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | - | - | - | 0.001A | 134217728 bit | - | - | COMMON | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 8mm | - | - | RoHS Compliant | ||
![]() IS61QDB24M18A-300M3L ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | - | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | 165 | - | - | 1.8V | 1.89V | - | 1.71V | 72Mb 4M x 18 | 2 | 750mA | - | - | 300MHz | 1.48ns | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 21b | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | 1.7V | - | - | - | - | - | 1.4mm | 17mm | - | No | ROHS3 Compliant | ||
![]() IS61DDB22M36A-300M3L ISSI, Integrated Silicon Solution Inc | 16 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | 72Mb 2M x 36 | - | - | - | - | 300MHz | - | SRAM | Parallel | - | 2MX36 | - | 36 | - | - | - | - | 75497472 bit | 0.45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS43QR16256A-083RBLI ISSI, Integrated Silicon Solution Inc | 310 | - | Datasheet | - | - | Surface Mount | 96-TFBGA | YES | - | Volatile | - | -40°C~95°C TC | Tray | - | - | Obsolete | 3 (168 Hours) | 96 | EAR99 | - | AUTO/SELF REFRESH | - | 1.14V~1.26V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.26V | - | 1.14V | 4Gb 256M x 16 | 1 | - | SYNCHRONOUS | - | 1.2GHz | - | DRAM | Parallel | - | 256MX16 | - | 16 | - | - | - | - | 4294967296 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 1.2mm | 13mm | 9mm | - | Non-RoHS Compliant | ||
![]() IS43R16320D-5BL-TR ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 60 | - | MATTE TIN | AUTO/SELF REFRESH | - | 2.5V~2.7V | BOTTOM | 225 | 1 | 2.6V | 1mm | NOT SPECIFIED | - | - | Not Qualified | - | 2.7V | 2.6V | 2.5V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 200MHz | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.025A | 536870912 bit | - | - | COMMON | - | - | - | - | - | - | - | - | 8192 | 248 | 248 | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS43TR81280B-107MBLI-TR ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 78 | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.575V | - | 1.425V | 1Gb 128M x 8 | 1 | - | SYNCHRONOUS | - | 933MHz | 20ns | DRAM | Parallel | - | 128MX8 | - | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42S32160F-6TL-TR ISSI, Integrated Silicon Solution Inc | 30 |
| - | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 86 | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | - | - | - | - | 3.6V | - | 3V | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | - | 167MHz | 5.4ns | DRAM | Parallel | - | 16MX32 | - | 32 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | ||
![]() IS42S86400D-6TL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 54 | - | MATTE TIN | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 225 | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.4ns | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | - | - | - | 0.004A | 536870912 bit | - | - | COMMON | - | - | - | - | - | - | - | - | 8192 | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS45S16320F-6BLA1-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 54 | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B54 | - | - | 3.6V | - | 3V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 167MHz | 5.4ns | DRAM | Parallel | - | 32MX16 | - | 16 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS25LP128-JGLE-TR ISSI, Integrated Silicon Solution Inc | 17167 | - | - | - | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 2.3V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | 128Mb 16M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI | - | 16MX8 | 3-STATE | 8 | 1ms | - | - | 0.000065A | 134217728 bit | - | SERIAL | - | - | - | 4-WIRE | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS43TR81280B-107MBL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 78 | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.575V | - | 1.425V | 1Gb 128M x 8 | 1 | - | SYNCHRONOUS | - | 933MHz | 20ns | DRAM | Parallel | - | 128MX8 | - | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS43R16320D-5TL-TR ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 66 | - | MATTE TIN | AUTO/SELF REFRESH | - | 2.5V~2.7V | DUAL | 225 | 1 | 2.6V | 0.65mm | NOT SPECIFIED | - | - | Not Qualified | - | 2.7V | 2.6V | 2.5V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 430mA | 200MHz | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.025A | 536870912 bit | - | - | COMMON | - | - | - | - | - | - | - | - | 8192 | 248 | 248 | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS43R16160D-6BL-TR ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | - | - | 2.3V~2.7V | BOTTOM | - | - | 2.5V | 0.8mm | - | - | - | Not Qualified | - | - | 2.5V | - | 256Mb 16M x 16 | - | - | - | - | 166MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | - | - | 0.004A | 268435456 bit | - | - | COMMON | - | - | - | - | - | - | - | - | 8192 | 248 | 248 | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS46R16160D-6BLA2-TR ISSI, Integrated Silicon Solution Inc | 21 |
| - | 10 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | - | - | 2.3V~2.7V | BOTTOM | - | - | 2.5V | 0.8mm | - | - | - | Not Qualified | - | - | 2.5V | - | 256Mb 16M x 16 | - | - | - | - | 166MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | - | - | 0.004A | 268435456 bit | - | - | COMMON | - | - | - | - | - | - | - | - | 8192 | 248 | 248 | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR81280B-107MBL ISSI, Integrated Silicon Solution Inc | 47 |
| - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | Volatile | - | 0°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 78 | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.575V | - | 1.425V | 1Gb 128M x 8 | 1 | - | SYNCHRONOUS | - | 933MHz | 20ns | DRAM | Parallel | - | 128MX8 | - | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant |