- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Programming Voltage | Standby Voltage-Min | Output Enable | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS43R16320D-5TL-TR ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 66 | - | MATTE TIN | - | - | AUTO/SELF REFRESH | - | 2.5V~2.7V | DUAL | 225 | 1 | 2.6V | 0.65mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 2.7V | 2.6V | 2.5V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 430mA | 200MHz | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.025A | 536870912 bit | - | - | - | - | COMMON | - | - | - | 8192 | 248 | 248 | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS43R16160D-6BL-TR ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | - | - | - | - | 2.3V~2.7V | BOTTOM | - | - | 2.5V | 0.8mm | - | - | - | - | Not Qualified | - | - | 2.5V | - | - | - | - | 256Mb 16M x 16 | - | - | - | - | 166MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | - | - | 0.004A | 268435456 bit | - | - | - | - | COMMON | - | - | - | 8192 | 248 | 248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS46R16160D-6BLA2-TR ISSI, Integrated Silicon Solution Inc | 21 |
| - | 10 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | - | - | - | - | 2.3V~2.7V | BOTTOM | - | - | 2.5V | 0.8mm | - | - | - | - | Not Qualified | - | - | 2.5V | - | - | - | - | 256Mb 16M x 16 | - | - | - | - | 166MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | - | - | 0.004A | 268435456 bit | - | - | - | - | COMMON | - | - | - | 8192 | 248 | 248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR81280B-107MBL ISSI, Integrated Silicon Solution Inc | 47 |
| - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 78 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.575V | - | 1.425V | - | - | - | 1Gb 128M x 8 | 1 | - | SYNCHRONOUS | - | 933MHz | 20ns | DRAM | Parallel | - | 128MX8 | - | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS43DR16320C-3DBL-TR ISSI, Integrated Silicon Solution Inc | 46 |
| - | 8 Weeks | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | 84-TWBGA (8x12.5) | Volatile | - | 0°C~85°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | - | 1.7V~1.9V | - | - | - | - | - | 333MHz | - | - | - | - | 1.8V | - | - | - | Parallel | 1.9V | 1.7V | 512Mb 32M x 16 | - | 250mA | - | - | 333MHz | 450ps | DRAM | Parallel | 16b | - | - | - | 15ns | 15b | 512 Mb | - | - | 333MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42S32400E-6BLI ISSI, Integrated Silicon Solution Inc | 70 | - | - | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 10 | 90 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 4M x 32 | 1 | 180mA | - | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | 14b | 128 Mb | 0.001A | - | - | - | - | - | COMMON | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 13mm | - | No | RoHS Compliant | ||
![]() IS42SM32100D-6BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 3.6V | - | 3V | - | - | - | 32Mb 1M x 32 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 1MX32 | - | 32 | - | - | - | - | 33554432 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS46R16320D-5BLA1 ISSI, Integrated Silicon Solution Inc | 50 |
| - | 10 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | 2.5V~2.7V | BOTTOM | - | 1 | 2.6V | 0.8mm | - | - | 60 | - | Not Qualified | - | 2.7V | 2.6V | 2.5V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 430mA | 200MHz | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.03A | 536870912 bit | - | AEC-Q100 | - | - | COMMON | - | - | - | 8192 | 248 | 248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS43R16320E-5TLI ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 66 | - | - | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | 2.7V | - | 2.3V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | - | 700ps | DRAM | Parallel | - | 32MX16 | - | 16 | 15ns | 13b | 512 Mb | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS43R86400E-6TLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 66 | - | - | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G66 | - | - | 2.7V | - | 2.3V | - | - | - | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | - | 166MHz | 700ps | DRAM | Parallel | - | 64MX8 | - | 8 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | ||
![]() IS62WV102416FBLL-45BLI-TR ISSI, Integrated Silicon Solution Inc | 1723 |
| - | 8 Weeks | - | Surface Mount | 48-VFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.2V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | - | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 3.6V | - | 2.2V | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 45ns | - | - | - | 16777216 bit | - | - | 45 ns | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS43R86400D-6BLI-TR ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 60 | - | MATTE TIN | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | 225 | 1 | 2.5V | 1mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 2.7V | 2.5V | 2.3V | - | - | - | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | 370mA | 166MHz | 700ps | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | 15ns | - | - | 0.025A | 536870912 bit | - | - | - | - | COMMON | - | - | - | 8192 | 248 | 248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS46R16320D-6BLA2 ISSI, Integrated Silicon Solution Inc | 17 |
| - | 10 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | Automotive grade | -40°C~105°C TA | Tray | e1 | yes | Active | 3 (168 Hours) | 60 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | 2.3V~2.7V | BOTTOM | 260 | 1 | 2.5V | 1mm | - | 40 | 60 | - | Not Qualified | - | 2.7V | 2.5V | 2.3V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 700ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.025A | 536870912 bit | - | AEC-Q100 | - | - | COMMON | - | - | - | 8192 | 248 | 248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS46R86400D-6BLA1 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 10 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | e1 | yes | Active | 3 (168 Hours) | 60 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | 2.3V~2.7V | BOTTOM | 260 | 1 | 2.5V | 1mm | - | 40 | 60 | - | Not Qualified | - | 2.7V | 2.5V | 2.3V | - | - | - | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | - | 166MHz | 700ps | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | 15ns | - | - | 0.025A | 536870912 bit | - | AEC-Q100 | - | - | COMMON | - | - | - | 8192 | 248 | 248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS42SM32800K-75BLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | 12 Weeks | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | - | - | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | - | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | - | - | 256Mb 8M x 32 | 1 | 120mA | SYNCHRONOUS | - | 133MHz | 6ns | DRAM | Parallel | 32b | 8MX32 | 3-STATE | 32 | - | 14b | 256 Mb | 0.0003A | - | - | - | - | - | COMMON | - | - | - | 4096 | 48 | 48 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS43LR16160G-6BLI-TR ISSI, Integrated Silicon Solution Inc | 30 |
| - | 14 Weeks | - | Surface Mount | 60-TFBGA | - | 60 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | 16b | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS34MW01G164-BLI ISSI, Integrated Silicon Solution Inc | In Stock |
| - | 8 Weeks | - | Surface Mount | 63-VFBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 63 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | 10 | - | R-PBGA-B63 | - | - | 1.95V | - | 1.7V | - | - | - | 1Gb 64M x 16 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 64MX16 | - | 16 | 45ns | - | - | - | 1073741824 bit | - | - | - | - | - | 1.8V | - | - | - | - | - | 1mm | 11mm | 9mm | - | ROHS3 Compliant | ||
![]() IS25WP016D-JMLE ISSI, Integrated Silicon Solution Inc | 49 |
| - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tube | - | - | Not For New Designs | 3 (168 Hours) | 16 | - | - | - | - | - | - | 1.65V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G16 | - | - | 1.95V | - | 1.65V | - | - | - | 16Mb 2M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 2MX8 | - | 8 | 800μs | - | - | - | 16777216 bit | - | - | - | SERIAL | - | 1.8V | - | - | - | - | - | 2.65mm | 10.31mm | 7.49mm | - | ROHS3 Compliant | ||
![]() IS25LQ010B-JKLE ISSI, Integrated Silicon Solution Inc | 50 |
| - | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Bulk | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | R-PDSO-N8 | - | - | 3.6V | - | 2.3V | SPI, Serial | - | - | 1Mb 128K x 8 | - | - | SYNCHRONOUS | - | 104MHz | - | FLASH | SPI - Quad I/O | - | 1MX1 | - | 1 | 800μs | - | - | - | 1048576 bit | - | - | - | - | - | 3V | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | ROHS3 Compliant | ||
![]() IS61C632A-6TQI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Obsolete | 2 (1 Year) | 100 | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | - | INTERNAL SELF-TIMED WRITE | 8542.32.00.41 | 3.135V~3.6V | QUAD | 240 | 1 | 3.3V | 0.65mm | - | 30 | 100 | - | Not Qualified | - | 3.63V | 3.3V | 3.135V | - | - | - | 1Mb 32K x 32 | 1 | - | - | - | - | 6ns | SRAM | Parallel | - | 32KX32 | 3-STATE | 32 | - | - | - | 0.02A | 1048576 bit | 83MHz | - | - | - | COMMON | - | 3.14V | YES | - | - | - | 1.6mm | 20mm | 14mm | - | Non-RoHS Compliant |