- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS43TR85120AL-125KBL ISSI, Integrated Silicon Solution Inc | 1051 | - | - | 8 Weeks | - | - | Surface Mount | 78-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 78 | - | - | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | - | - | - | - | R-PBGA-B78 | Not Qualified | - | 1.45V | 1.35V | 1.283V | - | - | - | 4Gb 512M x 8 | 1 | - | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | - | 512MX8 | 3-STATE | 8 | 15ns | - | - | 0.016A | 4294967296 bit | - | - | COMMON | - | - | - | - | 8192 | 48 | 48 | - | - | 1.2mm | 10.5mm | 9mm | - | ROHS3 Compliant | ||
![]() IS42S32400B-7B ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | Surface Mount | 90-TFBGA | YES | - | - | Volatile | - | 0°C~70°C TA | Tray | e0 | - | Obsolete | 2 (1 Year) | 90 | EAR99 | Tin/Lead (Sn/Pb) | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | not_compliant | - | NOT SPECIFIED | 90 | R-PBGA-B90 | Not Qualified | - | 3.6V | 3.3V | 3V | - | - | - | 128Mb 4M x 32 | 1 | - | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | - | 4MX32 | 3-STATE | 32 | - | - | - | 0.001A | 134217728 bit | - | - | COMMON | - | - | - | - | 4096 | 1248FP | 1248 | - | - | 1.2mm | 13mm | 8mm | - | Non-RoHS Compliant | ||
![]() IS42SM16800H-6BLI-TR ISSI, Integrated Silicon Solution Inc | 17 |
| - | 12 Weeks | - | - | Surface Mount | 54-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR16640B-125JBL ISSI, Integrated Silicon Solution Inc | 1100 | - | - | 6 Weeks | - | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.575V | - | 1.425V | - | - | - | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | - | 64MX16 | - | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | ||
![]() IS41LV16100B-50KLI ISSI, Integrated Silicon Solution Inc | 2 | - | - | - | - | Surface Mount | Surface Mount | 42-BSOJ (0.400, 10.16mm Width) | - | 42 | - | Volatile | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 2 (1 Year) | 42 | EAR99 | Matte Tin (Sn) - annealed | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 40 | 42 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 16Mb 1M x 16 | 1 | 180mA | ASYNCHRONOUS | - | 25ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | 16 | - | 10b | 16 Mb | 0.002A | - | - | - | COMMON | - | - | - | - | 1024 | - | - | - | NO | 3.75mm | 27.305mm | - | - | RoHS Compliant | ||
![]() IS45S16800F-7TLA2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | - | - | 3.6V | - | 3V | - | - | - | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | - | 16 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS61WV102416FBLL-10BLI ISSI, Integrated Silicon Solution Inc | In Stock |
| - | 8 Weeks | - | - | Surface Mount | 48-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | 8542.32.00.41 | 2.4V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.75mm | - | - | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 3.6V | - | 2.4V | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 10ns | - | - | - | 16777216 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS43DR16320D-25DBLI-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | 84-TWBGA (8x12.5) | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 1.7V~1.9V | - | - | - | - | - | - | 400MHz | - | - | - | - | 1.8V | - | - | - | Parallel | - | - | 512Mb 32M x 16 | - | - | - | 400MHz | 400ps | DRAM | Parallel | 16b | - | - | - | 15ns | 13b | 512 Mb | - | - | 400MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62WV10248BLL-55BLI-TR ISSI, Integrated Silicon Solution Inc | 30 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 36 | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | 8Mb 1M x 8 | 1 | 35mA | - | - | - | SRAM | Parallel | - | - | - | - | 55ns | 20b | 8 Mb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61WV51216EDBLL-8BLI ISSI, Integrated Silicon Solution Inc | 47 |
| - | 8 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.4V~3.6V | BOTTOM | - | 1 | 3V | 0.75mm | - | - | - | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.4V | - | - | - | 8Mb 512K x 16 | 1 | 55mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 8ns | 19b | 8 Mb | - | - | - | 8 ns | COMMON | Asynchronous | 16b | - | 2V | - | - | - | - | - | - | 8mm | - | - | ROHS3 Compliant | ||
![]() IS42VM32200M-75BLI-TR ISSI, Integrated Silicon Solution Inc | 8636 |
| - | 12 Weeks | - | - | Surface Mount | 90-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 2M x 32 | - | - | - | 133MHz | 6ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42S32800B-7B-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 90-LFBGA | - | 90 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 256Mb 8M x 32 | - | 150mA | - | 143MHz | 5.5ns | DRAM | Parallel | 32b | - | - | - | - | 14b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS43LD32640B-18BPLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 14 Weeks | - | - | Surface Mount | 168-VFBGA | YES | - | - | Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 168 | - | - | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.5mm | - | - | NOT SPECIFIED | - | S-PBGA-B168 | - | - | 1.3V | - | 1.14V | - | - | - | 2Gb 64M x 32 | 1 | - | SYNCHRONOUS | 533MHz | - | DRAM | Parallel | - | 64MX32 | - | 32 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | 0.95mm | 12mm | 12mm | - | ROHS3 Compliant | ||
![]() IS42S32800B-6BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | Surface Mount | 90-TFBGA | - | 90 | 90-TFBGA (8x13) | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | 166MHz | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 256Mb 8M x 32 | - | - | - | 166MHz | 5.5ns | DRAM | Parallel | 32b | - | - | - | - | - | - | - | - | 166MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IS41LV16105B-50KL ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 42-BSOJ (0.400, 10.16mm Width) | - | 42 | - | Volatile | - | 0°C~70°C TA | Tube | e3 | yes | Obsolete | 2 (1 Year) | 42 | EAR99 | Matte Tin (Sn) - annealed | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/AUTO REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 40 | 42 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 16Mb 1M x 16 | 1 | 160mA | - | - | 25ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | 16 | - | 10b | 16 Mb | 0.001A | - | - | - | COMMON | - | - | - | - | 1024 | - | - | - | NO | 3.75mm | 27.305mm | - | No | RoHS Compliant | ||
![]() IS42S16160B-7TI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Obsolete | 2 (1 Year) | 54 | EAR99 | Tin/Lead (Sn/Pb) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | not_compliant | - | NOT SPECIFIED | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | 130mA | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | - | 15b | 256 Mb | 0.001A | - | - | - | COMMON | - | - | - | - | 8192 | 1248FP | 1248 | - | - | 1.2mm | 22.22mm | - | - | Non-RoHS Compliant | ||
![]() IS43TR16128B-125KBL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | e1 | yes | Active | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | 1.425V~1.575V | BOTTOM | 260 | 1 | 1.5V | 0.8mm | - | - | 10 | - | R-PBGA-B96 | - | - | 1.575V | - | 1.425V | - | - | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | ||
![]() IS43TR81280BL-125JBL ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | - | Surface Mount | 78-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 78 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.45V | - | 1.283V | - | - | - | 1Gb 128M x 8 | 1 | - | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | - | 128MX8 | - | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS25LQ040B-JKLE-TR ISSI, Integrated Silicon Solution Inc | 30000 |
| - | 8 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | R-PDSO-N8 | - | - | 3.6V | - | 2.3V | SPI, Serial | - | - | 4Mb 512K x 8 | - | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | 4MX1 | - | 1 | 800μs | - | - | - | 4194304 bit | - | - | - | - | - | 3V | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | ROHS3 Compliant | ||
![]() IS43TR16640B-107MBL-TR ISSI, Integrated Silicon Solution Inc | 20000 | - | - | 6 Weeks | - | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.575V | - | 1.425V | - | - | - | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | 933MHz | 20ns | DRAM | Parallel | - | 64MX16 | - | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant |