- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61VPS51236B-250B3LI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 165-TBGA | YES | 165 | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | 2.375V~2.625V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | - | - | - | 2.625V | - | 2.375V | 18Mb 512K x 36 | - | - | - | 250MHz | 2.6ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant | ||
![]() IS43TR16512AL-15HBL-TR ISSI, Integrated Silicon Solution Inc | 46 |
| - | 12 Weeks | - | Surface Mount | 96-LFBGA | YES | 96 | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 96 | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | NOT SPECIFIED | - | - | - | 1.35V | 1.45V | - | 1.283V | 8Gb 512M x 16 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 512MX16 | - | 16 | 15ns | 15b | 8 Gb | - | - | 1.333GHz | - | - | - | - | - | - | 1.4mm | 14mm | - | - | ROHS3 Compliant | ||
![]() IS43TR16512AL-15HBL ISSI, Integrated Silicon Solution Inc | 44 |
| - | 12 Weeks | - | Surface Mount | 96-LFBGA | YES | 96 | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.5V | 0.8mm | 10 | - | - | - | 1.35V | 1.575V | - | 1.425V | 8Gb 512M x 16 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 512MX16 | - | 16 | 15ns | 15b | 8 Gb | - | - | 1.333GHz | - | - | - | - | - | - | 1.4mm | 14mm | - | - | ROHS3 Compliant | ||
![]() IS42S32160D-7BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 90 | - | MATTE TIN | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 225 | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | - | - | - | 0.004A | 536870912 bit | - | - | - | COMMON | 8192 | 1248FP | 1248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS62WV102416GALL-55TLI-TR ISSI, Integrated Silicon Solution Inc | 44 |
| - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 1.65V~2.2V | DUAL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | - | R-PDSO-G48 | - | - | 2.2V | - | 1.65V | 16Mb 1M x 16 | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 55ns | - | - | - | 16777216 bit | - | - | 55 ns | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | ||
![]() IS45S16400J-7TLA2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | - | - | 3.3V | - | 64Mb 4M x 16 | - | - | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | - | - | 0.002A | 67108864 bit | - | AEC-Q100 | - | COMMON | 4096 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS43DR81280B-3DBL-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | 60 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | - | - | 1.7V~1.9V | BOTTOM | - | - | 1.8V | 0.8mm | - | - | - | Not Qualified | - | - | 1.8V | - | 1Gb 128M x 8 | - | - | - | 333MHz | 450ps | DRAM | Parallel | 8b | 128MX8 | 3-STATE | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | COMMON | 8192 | 48 | 48 | - | - | - | - | ROHS3 Compliant | ||
![]() IS43DR81280C-3DBLI-TR ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | - | 333MHz | 450ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43R86400F-6BLI-TR ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 60 | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 2.7V | - | 2.3V | 512Mb 64M x 8 | 1 | - | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 64MX8 | - | 8 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42S32800G-7BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | e1 | - | Active | 3 (168 Hours) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 10 | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | 256Mb 8M x 32 | 1 | - | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | 32b | 8MX32 | 3-STATE | 32 | - | - | - | 0.003A | 268435456 bit | - | - | - | COMMON | 4096 | 1248FP | 1248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS42RM32400H-75BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 90-TFBGA | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.3V~3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 4M x 32 | - | - | - | 133MHz | 6ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR82560CL-15HBL ISSI, Integrated Silicon Solution Inc | 17 |
| - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 78 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.35V | 0.8mm | 10 | - | R-PBGA-B78 | - | - | 1.45V | - | 1.283V | 2Gb 256M x 8 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 256MX8 | - | 8 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42S83200G-6TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | 3.3V | - | - | - | 256Mb 32M x 8 | - | 160mA | - | 166MHz | 5.4ns | DRAM | Parallel | 8b | 32MX8 | 3-STATE | 8 | - | 15b | 256 Mb | 0.004A | - | - | - | - | COMMON | 8192 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS42S32800G-6BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 90 | - | - | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | - | Not Qualified | - | - | 3.3V | - | 256Mb 8M x 32 | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 8MX32 | 3-STATE | 32 | - | - | - | 0.003A | 268435456 bit | - | - | - | COMMON | 4096 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR82560CL-15HBL-TR ISSI, Integrated Silicon Solution Inc | 30 |
| - | 8 Weeks | - | Surface Mount | 78-TFBGA | YES | - | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 78 | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.45V | - | 1.283V | 2Gb 256M x 8 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 256MX8 | - | 8 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42S16320D-6BL ISSI, Integrated Silicon Solution Inc | 5240 |
| - | 6 Weeks | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | 54 | - | - | 3.3V | 3.6V | - | 3V | 512Mb 32M x 16 | 1 | 180mA | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | - | 15b | 512 Mb | 0.004A | - | - | - | - | COMMON | 8192 | 1248FP | 1248 | 1.2mm | 13mm | - | No | ROHS3 Compliant | ||
![]() IS42S32160D-7BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 90 | - | MATTE TIN | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 225 | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | - | - | - | 0.004A | 536870912 bit | - | - | - | COMMON | 8192 | 1248FP | 1248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS42S32160D-6BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 90 | - | MATTE TIN | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 225 | 1 | 3.3V | 0.8mm | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | 512Mb 16M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | - | - | - | 0.004A | 536870912 bit | - | - | - | COMMON | 8192 | 1248FP | 1248 | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS61WV102416DBLL-10BLI-TR ISSI, Integrated Silicon Solution Inc | 9872 |
| - | 8 Weeks | - | Surface Mount | 48-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 2.4V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 3.6V | - | 2.4V | 16Mb 1M x 16 | - | - | - | - | - | SRAM | Parallel | - | 1MX8 | - | 8 | 10ns | - | - | - | 8388608 bit | - | - | 10 ns | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS61WV204816BLL-10BLI-TR ISSI, Integrated Silicon Solution Inc | 46 |
| - | 8 Weeks | - | Surface Mount | 48-TFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 2.4V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 3.6V | - | 2.2V | 32Mb 2M x 16 | - | - | - | - | - | SRAM | Parallel | - | 2MX16 | - | 16 | 10ns | - | - | - | 33554432 bit | - | - | 10 ns | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant |