- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Access Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS62WV5128EBLL-45BLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | Surface Mount | 36-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | 8542.32.00.41 | 2.2V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | - | NOT SPECIFIED | - | R-PBGA-B36 | - | 3.6V | - | 2.2V | - | - | - | 4Mb 512K x 8 | - | - | - | - | SRAM | Parallel | 512KX8 | - | 8 | 45ns | - | 4194304 bit | - | 45 ns | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS43TR16128DL-125KBL ISSI, Integrated Silicon Solution Inc | 100000 |
| - | 6 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.35V | 0.8mm | - | 10 | - | R-PBGA-B96 | - | 1.45V | - | 1.283V | - | - | - | 2Gb 128M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 128MX16 | - | 16 | 15ns | - | 2147483648 bit | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS43TR16128D-125KBL ISSI, Integrated Silicon Solution Inc | 170 |
| - | 6 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | 260 | 1 | 1.5V | 0.8mm | - | 10 | - | R-PBGA-B96 | - | 1.575V | - | 1.425V | - | - | - | 2Gb 128M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 128MX16 | - | 16 | 15ns | - | 2147483648 bit | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS29GL128-70DLEB ISSI, Integrated Silicon Solution Inc | 5000 |
| - | 2 Weeks | Surface Mount | 64-LBGA | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 64 | - | Tin (Sn) | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | S-PBGA-B64 | - | 3.6V | - | 2.7V | - | - | - | 128Mb 16M x 8 | - | ASYNCHRONOUS | - | 70ns | FLASH | Parallel | 128MX1 | - | 1 | 200μs | - | 134217728 bit | - | - | - | - | 3V | - | - | - | 1.4mm | 9mm | 9mm | ROHS3 Compliant | ||
![]() IS29GL128-70DLET ISSI, Integrated Silicon Solution Inc | In Stock |
| - | 2 Weeks | Surface Mount | 64-LBGA | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 64 | - | Tin (Sn) | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | S-PBGA-B64 | - | 3.6V | - | 2.7V | - | - | - | 128Mb 16M x 8 | - | ASYNCHRONOUS | - | 70ns | FLASH | Parallel | 128MX1 | - | 1 | 200μs | - | 134217728 bit | - | - | - | - | 3V | - | - | - | 1.4mm | 9mm | 9mm | ROHS3 Compliant | ||
![]() IS43QR16256B-083RBL ISSI, Integrated Silicon Solution Inc | 240 |
| Datasheet | 8 Weeks | Surface Mount | 96-BGA | - | - | - | Volatile | - | 0°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.14V~1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | 1.2GHz | - | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR16256B-125KBLI ISSI, Integrated Silicon Solution Inc | 1 |
| - | 10 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | - | - | - | R-PBGA-B96 | - | 1.575V | - | 1.425V | - | - | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 256MX16 | - | 16 | 15ns | - | 4294967296 bit | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS43TR16256B-107MBLI ISSI, Integrated Silicon Solution Inc | 1 |
| - | 10 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | - | - | - | R-PBGA-B96 | - | 1.575V | - | 1.425V | - | - | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 933MHz | 20ns | DRAM | Parallel | 256MX16 | - | 16 | 15ns | - | 4294967296 bit | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS43TR16256BL-107MBL ISSI, Integrated Silicon Solution Inc | 5000 |
| - | 8 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | Commercial grade | 0°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | - | - | - | R-PBGA-B96 | - | 1.45V | - | 1.283V | - | - | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 933MHz | 20ns | DRAM | Parallel | 256MX16 | - | 16 | 15ns | - | 4294967296 bit | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS66WVE4M16EALL-70BLI-TR ISSI, Integrated Silicon Solution Inc | 17 |
| Datasheet | 10 Weeks | Surface Mount | 48-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | - | 0.75mm | - | NOT SPECIFIED | - | R-PBGA-B48 | - | 1.95V | - | 1.7V | - | - | - | 64Mb 4M x 16 | - | ASYNCHRONOUS | - | - | PSRAM | Parallel | 4MX16 | - | 16 | 70ns | - | 67108864 bit | - | 70 ns | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS25LP512M-RMLE-TR ISSI, Integrated Silicon Solution Inc | 20000 |
| - | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G16 | - | 3.6V | - | 2.3V | - | - | - | 512Mb 64M x 8 | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | 64MX8 | - | 8 | 1.6ms | - | 536870912 bit | - | - | SERIAL | - | 3V | - | 1 | - | 2.65mm | 10.31mm | 7.49mm | ROHS3 Compliant | ||
![]() IS25LP512M-JLLE ISSI, Integrated Silicon Solution Inc | 288 | - | - | 8 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tube | e3 | - | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | Tin (Sn) | - | - | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 10 | - | R-PDSO-N8 | - | 3.6V | - | 2.3V | - | - | - | 512Mb 64M x 8 | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | 64MX8 | - | 8 | 1.6ms | - | 536870912 bit | - | - | SERIAL | - | 3V | - | 1 | - | 0.8mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS43LD32640B-25BLI ISSI, Integrated Silicon Solution Inc | 4 |
| - | 14 Weeks | Surface Mount | 134-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TC | Tray | - | - | Active | 3 (168 Hours) | 134 | - | - | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | - | R-PBGA-B134 | - | 1.3V | - | 1.14V | - | - | - | 2Gb 64M x 32 | 1 | SYNCHRONOUS | 400MHz | - | DRAM | Parallel | 64MX32 | - | 32 | 15ns | - | 2147483648 bit | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 1.1mm | 11.5mm | 10mm | ROHS3 Compliant | ||
![]() IS21ES08G-JCLI-TR ISSI, Integrated Silicon Solution Inc | 960 |
| - | 8 Weeks | Surface Mount | 153-VFBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 153 | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | R-PBGA-B153 | - | 3.6V | - | 2.7V | - | - | - | 64Gb 8G x 8 | - | SYNCHRONOUS | 200MHz | - | FLASH | eMMC | 8GX8 | - | 8 | - | - | 68719476736 bit | - | - | PARALLEL | - | 3.3V | - | - | - | 1mm | 13mm | 11.5mm | ROHS3 Compliant | ||
![]() IS61LPS25636A-200TQ2LI-TR ISSI, Integrated Silicon Solution Inc | 47 |
| - | 12 Weeks | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.465V | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | Parallel | 3.465V | 3.135V | 9Mb 256K x 36 | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS21ES08G-JQLI ISSI, Integrated Silicon Solution Inc | 2000 |
| - | 2 Weeks | Surface Mount | 100-LBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 100 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | 10 | - | R-PBGA-B100 | - | 3.6V | - | 2.7V | - | - | - | 64Gb 8G x 8 | - | SYNCHRONOUS | 200MHz | - | FLASH | eMMC | 8GX8 | - | 8 | - | - | 68719476736 bit | - | - | PARALLEL | - | 3.3V | - | - | - | 1.4mm | 18mm | 14mm | ROHS3 Compliant | ||
![]() IS43LD16160B-25BLI ISSI, Integrated Silicon Solution Inc | 4 |
| - | 2 Weeks | Surface Mount | 134-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TC | Tray | - | - | Active | 3 (168 Hours) | 134 | EAR99 | - | - | - | SELF REFRESH | - | 1.14V~1.3V 1.7V~1.95V | BOTTOM | - | 1 | 1.2V | 0.65mm | - | - | - | R-PBGA-B134 | - | 1.3V | - | 1.14V | - | - | - | 256Mb 16M x 16 | 1 | SYNCHRONOUS | 400MHz | - | DRAM | Parallel | 16MX16 | - | 16 | 15ns | - | 268435456 bit | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | 1.1mm | 11.5mm | 10mm | ROHS3 Compliant | ||
![]() IS43TR81024BL-125KBLI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 2 Weeks | Surface Mount | 78-TFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 78 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.35V | 0.8mm | - | 10 | - | R-PBGA-B78 | - | 1.45V | - | 1.283V | - | - | - | 8Gb 1G x 8 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 1GX8 | - | 8 | 15ns | - | 8589934592 bit | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 10mm | ROHS3 Compliant | ||
![]() IS43TR16256BL-107MBLI ISSI, Integrated Silicon Solution Inc | 1 | - | - | 8 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | - | - | - | R-PBGA-B96 | - | 1.45V | - | 1.283V | - | - | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 933MHz | 20ns | DRAM | Parallel | 256MX16 | - | 16 | 15ns | - | 4294967296 bit | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS61WV2568EDBLL-10BLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | Surface Mount | 36-TFBGA | YES | 36 | - | Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 36 | 3A991.B.2.A | TIN SILVER COPPER | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 2.4V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | 10 | 36 | - | Not Qualified | 3.6V | 2.5/3.3V | 2.4V | - | - | - | 2Mb 256K x 8 | - | - | - | - | SRAM | Parallel | 256KX8 | 3-STATE | 8 | 10ns | 0.006A | 2097152 bit | - | 10 ns | - | COMMON | - | 2V | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant |