- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Programming Voltage | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS42SM32100C-6BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | -40°C~85°C TA | Tray | e1 | yes | Discontinued | 3 (168 Hours) | 90 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 40 | 90 | R-PBGA-B90 | Not Qualified | - | 3.6V | 3.3V | 2.7V | - | - | - | 32Mb 1M x 32 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 1MX32 | 3-STATE | 32 | - | - | - | 0.00001A | 33554432 bit | - | - | COMMON | - | 4096 | 1248FP | 1248 | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS61QDB22M18C-250M3 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 165-LBGA | YES | - | - | Volatile | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | R-PBGA-B165 | - | - | 1.89V | - | 1.71V | - | - | - | 36Mb 2M x 18 | - | - | - | - | 250MHz | 8.4ns | SRAM | Parallel | - | 2MX18 | - | 18 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | ||
![]() IS25WQ020-JVLE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | 2Mb 256K x 8 | - | - | - | - | 104MHz | - | FLASH | SPI | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42RM32160C-75BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | Surface Mount | Surface Mount | 90-LFBGA | - | 90 | - | Volatile | -40°C~85°C TA | Tray | e1 | yes | Discontinued | 3 (168 Hours) | 90 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | 2.3V~3V | BOTTOM | 260 | 1 | 2.5V | 0.8mm | - | 40 | 90 | - | Not Qualified | 2.5V | 2.7V | - | 2.3V | - | - | - | 512Mb 16M x 32 | 1 | 170mA | SYNCHRONOUS | - | 133MHz | 5.4ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | - | 15b | 512 Mb | 0.00004A | - | - | - | COMMON | - | 8192 | 1248FP | 1248 | - | 1.4mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS42SM16400K-6BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 54-TFBGA | YES | 54 | - | Volatile | -40°C~85°C TA | Tray | - | - | Discontinued | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | 54 | - | Not Qualified | - | 3.6V | 3.3V | 3V | - | - | - | 64Mb 4M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | - | - | 0.00001A | 67108864 bit | - | - | COMMON | - | 4096 | 1248FP | 1248 | - | 1.2mm | 8mm | - | - | ROHS3 Compliant | ||
![]() IS45S32800D-7BLA1-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | - | 150mA | 143MHz | 5.4ns | DRAM | Parallel | 32b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42S32160A-75BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 90-LFBGA | - | 90 | 90-LFBGA (8x13) | Volatile | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 512Mb 16M x 32 | - | - | - | - | 133MHz | 6ns | DRAM | Parallel | 32b | - | - | - | - | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IS42SM32160C-75BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | Surface Mount | Surface Mount | 90-LFBGA | - | 90 | - | Volatile | -40°C~85°C TA | Tray | e1 | yes | Discontinued | 3 (168 Hours) | 90 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 40 | 90 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 512Mb 16M x 32 | 1 | 170mA | - | - | 133MHz | 5.4ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | - | 15b | 512 Mb | 0.00004A | - | - | - | COMMON | - | 8192 | 1248FP | 1248 | - | 1.4mm | 13mm | - | No | ROHS3 Compliant | ||
![]() IS42SM32200K-75BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 90-TFBGA | YES | 90 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Discontinued | 3 (168 Hours) | 90 | - | MATTE TIN | - | - | AUTO/SELF REFRESH | - | 2.7V~3.6V | BOTTOM | 225 | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 3.3V | 2.7V | - | - | - | 64Mb 2M x 32 | 1 | - | SYNCHRONOUS | - | 133MHz | 6ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | - | - | 0.00001A | 134217728 bit | - | - | COMMON | - | 4096 | 1248FP | 1248 | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS42VM16800G-6BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 54-TFBGA | YES | 54 | - | Volatile | -40°C~85°C TA | Tray | - | - | Discontinued | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH, ALSO OPERATES AT 2.5V, 1.8V SUPPLY | - | 1.7V~1.95V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | 54 | - | Not Qualified | - | 3.6V | 1.8V | 2.7V | - | - | - | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | - | - | - | 0.00001A | 134217728 bit | - | - | COMMON | - | 4096 | 1248FP | 1248 | - | 1.2mm | 8mm | - | - | ROHS3 Compliant | ||
![]() IS25LQ020B-JDLE ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | -40°C~105°C TA | Tube | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | - | 1 | 3V | 0.65mm | - | - | - | R-PDSO-G8 | - | - | 3.6V | - | 2.3V | SPI, Serial | - | - | 2Mb 256K x 8 | - | - | SYNCHRONOUS | - | 104MHz | - | FLASH | SPI - Quad I/O | - | 2MX1 | - | 1 | 800μs | - | - | - | 2097152 bit | - | - | - | 3V | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | ||
![]() IS42SM16800H-75BI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | - | S-PBGA-B54 | - | - | 3.6V | - | 2.7V | - | - | - | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | - | 133MHz | 6ns | DRAM | Parallel | - | 8MX16 | - | 16 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | - | ROHS3 Compliant | ||
![]() IS25LQ010B-JDLE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 3.6V | - | 2.3V | - | - | - | 1Mb 128K x 8 | - | - | SYNCHRONOUS | - | 104MHz | - | FLASH | SPI - Quad I/O | - | 1MX1 | - | 1 | 800μs | - | - | - | 1048576 bit | - | SERIAL | - | 3V | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | ||
![]() IS46LD32320A-25BLA1 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 134-TFBGA | YES | - | - | Volatile | -40°C~85°C TC | Tray | - | - | Discontinued | 3 (168 Hours) | 134 | - | - | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | - | 1 | 1.2V | 0.65mm | - | - | - | R-PBGA-B134 | - | - | 1.3V | - | 1.14V | - | - | - | 1Gb 32M x 32 | 1 | - | SYNCHRONOUS | - | 400MHz | - | DRAM | Parallel | - | 32MX32 | - | 32 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 1.1mm | 11.5mm | 10mm | - | ROHS3 Compliant | ||
![]() IS42RM32800D-75BL ISSI, Integrated Silicon Solution Inc | In Stock | - | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | 0°C~70°C TA | Tray | e1 | yes | Discontinued | 3 (168 Hours) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | 2.3V~3V | BOTTOM | 260 | 1 | 2.5V | 0.8mm | - | 10 | 90 | - | Not Qualified | 2.5V | 2.7V | - | 2.3V | - | - | - | 256Mb 8M x 32 | 1 | 160mA | SYNCHRONOUS | 130mA | 133MHz | 5.4ns | DRAM | Parallel | 32b | 8MX32 | 3-STATE | 32 | - | 14b | 256 Mb | 0.001A | - | - | - | COMMON | - | 4096 | 1248FP | 1248 | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS42SM32160C-75BL ISSI, Integrated Silicon Solution Inc | In Stock | - | - | Surface Mount | Surface Mount | 90-LFBGA | - | 90 | - | Volatile | 0°C~70°C TA | Tray | e1 | yes | Discontinued | 3 (168 Hours) | 90 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 40 | 90 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 512Mb 16M x 32 | 1 | 170mA | SYNCHRONOUS | - | 133MHz | 5.4ns | DRAM | Parallel | 32b | 16MX32 | 3-STATE | 32 | - | 15b | 512 Mb | 0.00004A | - | - | - | COMMON | - | 8192 | 1248FP | 1248 | - | 1.4mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS45S32800D-7BLA1 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | -40°C~85°C TA | Tray | e1 | yes | Discontinued | 3 (168 Hours) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 10 | 90 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 256Mb 32M x 8 | 1 | 150mA | - | - | 143MHz | 5.4ns | DRAM | Parallel | 32b | 8MX32 | - | 32 | - | 13b | 256 Mb | 0.003A | - | - | - | COMMON | - | 4096 | 1248FP | 1248 | - | 1.2mm | 13mm | - | No | ROHS3 Compliant | ||
![]() IS46DR16640B-25EBLA1 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | - | Volatile | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 84 | - | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | 1.8V | 1.9V | - | 1.7V | - | - | - | 1Gb 64M x 16 | 1 | 240mA | SYNCHRONOUS | - | 400MHz | 400ps | DRAM | Parallel | 16b | 64MX16 | - | 16 | 15ns | 16b | 1 Gb | - | - | - | - | - | - | - | - | - | - | 1.2mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() IS42S32400D-7TI-TR ISSI, Integrated Silicon Solution Inc | 37 |
| - | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | - | 86-TSOP II | Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | 143MHz | - | - | - | - | - | - | - | - | Parallel | - | - | 128Mb 4M x 32 | - | - | - | - | 143MHz | 5.4ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS42S16800E-75EBLI-TR ISSI, Integrated Silicon Solution Inc | 39 |
| - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 128Mb 8M x 16 | - | 130mA | - | - | 133MHz | 5.4ns | DRAM | Parallel | 16b | - | - | - | - | 14b | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant |