- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Programming Voltage | Alternate Memory Width | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS21ES32G-JQLI ISSI, Integrated Silicon Solution Inc | 3 | - | - | 2 Weeks | - | Surface Mount | 100-LBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 100 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.7V~3.3V | BOTTOM | 260 | 1 | 3.3V | 1mm | 10 | R-PBGA-B100 | - | - | 3.6V | - | 2.7V | 256Gb 32G x 8 | - | - | SYNCHRONOUS | - | 200MHz | - | FLASH | eMMC | - | 32GX8 | - | 8 | - | - | - | - | 274877906944 bit | - | - | PARALLEL | - | 3.3V | - | - | - | - | - | 1.4mm | 18mm | 14mm | ROHS3 Compliant | ||
![]() IS21ES64G-JQLI ISSI, Integrated Silicon Solution Inc | 5000 | - | - | 2 Weeks | - | Surface Mount | 100-LBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 100 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | 10 | R-PBGA-B100 | - | - | 3.6V | - | 2.7V | 512Gb 64G x 8 | - | - | SYNCHRONOUS | - | 200MHz | - | FLASH | eMMC | - | 64GX8 | - | 8 | - | - | - | - | 549755813888 bit | - | - | PARALLEL | - | 3.3V | - | - | - | - | - | 1.4mm | 18mm | 14mm | ROHS3 Compliant | ||
![]() IS46TR16128C-125KBLA2 ISSI, Integrated Silicon Solution Inc | 150 |
| - | 10 Weeks | - | Surface Mount | 96-TFBGA | - | - | 96-TWBGA (9x13) | Volatile | - | -40°C~105°C TC | Tray | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | - | - | 2Gb 128M x 16 | - | - | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS25WP128F-JKLE-TR ISSI, Integrated Silicon Solution Inc | 2800 | - | - | 8 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 1.65V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | NOT SPECIFIED | R-PDSO-N8 | - | - | 1.95V | - | 1.65V | 128Mb 16M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 16MX8 | - | 8 | 800μs | - | - | - | 134217728 bit | - | - | SERIAL | - | 1.8V | 1 | - | - | - | - | 0.8mm | 6mm | 5mm | ROHS3 Compliant | ||
![]() IS25LP256D-RGLE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 24-TBGA | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 2.3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | NOT SPECIFIED | R-PBGA-B24 | - | - | 3.6V | - | 2.3V | 256Mb 32M x 8 | - | - | SYNCHRONOUS | - | 133MHz | 7ns | FLASH | Serial | - | 32MX8 | - | 8 | 800μs | - | - | - | 268435456 bit | - | - | - | - | 3V | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS62WV25616DALL-55BI -TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFBGA | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | 1.65V~2.2V | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS26KL256S-DABLI00 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 2 Weeks | - | Surface Mount | 24-VBGA | YES | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | 256Mb 32M x 8 | - | - | SYNCHRONOUS | - | 100MHz | 96ns | FLASH | Parallel | - | 32MX8 | - | 8 | - | - | - | - | 268435456 bit | - | - | - | - | 3V | - | - | - | - | - | 1mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS43TR16128DL-107MBL ISSI, Integrated Silicon Solution Inc | 32 | - | - | 6 Weeks | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.35V | 0.8mm | 10 | R-PBGA-B96 | - | - | 1.45V | - | 1.283V | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | - | 933MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS29GL128-70FLEB ISSI, Integrated Silicon Solution Inc | 24 |
| - | 2 Weeks | - | Surface Mount | 64-LBGA | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 64 | - | Tin (Sn) | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | NOT SPECIFIED | R-PBGA-B64 | - | - | 3.6V | - | 2.7V | 128Mb 16M x 8 | - | - | ASYNCHRONOUS | - | - | 70ns | FLASH | Parallel | - | 128MX1 | - | 1 | 200μs | - | - | - | 134217728 bit | - | - | - | - | 3V | - | - | - | - | - | 1.4mm | 13mm | 11mm | ROHS3 Compliant | ||
![]() IS25LP256D-RMLE-TR ISSI, Integrated Silicon Solution Inc | 5 |
| - | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | R-PDSO-G16 | - | - | 3.6V | - | 2.3V | 256Mb 32M x 8 | - | - | SYNCHRONOUS | - | 133MHz | 7ns | FLASH | Serial | - | 32MX8 | - | 8 | 800μs | - | - | - | 268435456 bit | - | - | - | - | 3V | - | - | - | - | - | 2.65mm | 10.31mm | 7.49mm | ROHS3 Compliant | ||
![]() IS46DR16640B-25DBLA1 ISSI, Integrated Silicon Solution Inc | 19 |
| - | 8 Weeks | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 84 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.32 | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | 1Gb 64M x 16 | 1 | 240mA | SYNCHRONOUS | - | 400MHz | 400ps | DRAM | Parallel | 16b | 64MX16 | 3-STATE | 16 | 15ns | 16b | 1 Gb | 0.015A | - | AEC-Q100 | - | - | COMMON | - | - | 8192 | 48 | 48 | - | 1.2mm | 12.5mm | - | ROHS3 Compliant | ||
![]() IS43LD16640C-18BLI-TR ISSI, Integrated Silicon Solution Inc | 45 |
| - | 14 Weeks | - | Surface Mount | 134-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 134 | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.65mm | NOT SPECIFIED | R-PBGA-B134 | - | - | 1.3V | - | 1.14V | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | - | 533MHz | - | DRAM | Parallel | - | 64MX16 | - | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 1.1mm | 11.5mm | 10mm | ROHS3 Compliant | ||
![]() IS62WV51216GBLL-45TLI-TR ISSI, Integrated Silicon Solution Inc | 2000 |
| - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | R-PDSO-G48 | - | - | 3.6V | - | 2.2V | 8Mb 512K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 512KX16 | - | 16 | 45ns | - | - | - | 8388608 bit | - | 45 ns | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | ||
![]() IS41LV16105D-50TLI-TR ISSI, Integrated Silicon Solution Inc | 42 |
| - | 10 Weeks | - | Surface Mount | 50-TSOP (0.400, 10.16mm Width), 44 Leads | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 44 | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | R-PDSO-G44 | - | - | 3.6V | - | 3V | 16Mb 1M x 16 | 1 | - | ASYNCHRONOUS | - | - | 25ns | DRAM | Parallel | - | 1MX16 | - | 16 | - | - | - | - | 16777216 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 20.95mm | 10.16mm | ROHS3 Compliant | ||
![]() IS45S16400J-7CTLA2-TR ISSI, Integrated Silicon Solution Inc | 42 |
| - | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | Not Qualified | - | - | 3.3V | - | 64Mb 4M x 16 | - | - | - | 90mA | 143MHz | 5.4ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | - | - | 0.002A | 67108864 bit | AEC-Q100 | - | - | COMMON | - | - | 4096 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS45S16400J-6BLA2-TR ISSI, Integrated Silicon Solution Inc | 42 |
| - | 8 Weeks | - | Surface Mount | 54-TFBGA | YES | 54 | - | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | Not Qualified | - | - | 3.3V | - | 64Mb 4M x 16 | - | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | - | - | 0.002A | 67108864 bit | AEC-Q100 | - | - | COMMON | - | - | 4096 | 1248FP | 1248 | - | - | - | - | ROHS3 Compliant | ||
![]() IS25LP512M-RHLE-TR ISSI, Integrated Silicon Solution Inc | 20000 |
| - | 8 Weeks | - | Surface Mount | 24-TBGA | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 2.3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | NOT SPECIFIED | R-PBGA-B24 | - | - | 3.6V | - | 2.3V | 512Mb 64M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 64MX8 | - | 8 | 1.6ms | - | - | - | 536870912 bit | - | - | SERIAL | - | 3V | 1 | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS43LQ16256A-062BLI ISSI, Integrated Silicon Solution Inc | 44 |
| - | 2 Weeks | - | Surface Mount | 200-WFBGA | YES | - | - | Volatile | Industrial grade | -40°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 200 | - | - | TERM PITCH-MAX | - | 1.06V~1.17V 1.7V~1.95V | BOTTOM | - | 1 | - | 0.8mm | - | R-PBGA-B200 | - | - | 1.95V | - | 1.7V | 4Gb 256M x 16 | 1 | - | SYNCHRONOUS | - | 1.6GHz | - | DRAM | Parallel | - | 256MX16 | - | 16 | - | - | - | - | 4294967296 bit | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 0.8mm | 14.5mm | 10mm | ROHS3 Compliant | ||
![]() IS42VM16200D-6BLI-TR ISSI, Integrated Silicon Solution Inc | 44 |
| - | 12 Weeks | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | S-PBGA-B54 | - | - | 1.95V | - | 1.7V | 32Mb 2M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | - | 2MX16 | - | 16 | - | - | - | - | 33554432 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() IS62WV5128EBLL-45BLI-TR ISSI, Integrated Silicon Solution Inc | 7116 |
| - | 8 Weeks | - | Surface Mount | 36-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 36 | - | - | - | - | 2.2V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | NOT SPECIFIED | R-PBGA-B36 | - | - | 3.6V | - | 2.2V | 4Mb 512K x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 512KX8 | - | 8 | 45ns | - | - | - | 4194304 bit | - | 45 ns | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant |