- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Programming Voltage | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS43TR16128DL-107MBLI ISSI, Integrated Silicon Solution Inc | 1900 | - | - | 6 Weeks | Surface Mount | 96-TFBGA | YES | - | Volatile | -40°C~95°C TC | Tray | e1 | Active | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.35V | 0.8mm | - | 10 | - | R-PBGA-B96 | - | 1.45V | - | 1.283V | 2Gb 128M x 16 | 1 | SYNCHRONOUS | 933MHz | - | 20ns | DRAM | Parallel | 128MX16 | - | 16 | 15ns | - | 2147483648 bit | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS29GL064-70TLET ISSI, Integrated Silicon Solution Inc | 24 |
| - | 2 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | - | Non-Volatile | -40°C~105°C TA | Tray | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 8M x 8 | - | - | - | - | 70ns | FLASH | Parallel | - | - | - | 75ns | - | - | - | - | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR16640C-107MBLI ISSI, Integrated Silicon Solution Inc | 7 |
| - | 2 Weeks | Surface Mount | 96-TFBGA | YES | - | Volatile | -40°C~95°C TC | Tray | - | Active | 3 (168 Hours) | 96 | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | - | - | - | R-PBGA-B96 | - | 1.575V | - | 1.425V | 1Gb 64M x 16 | 1 | SYNCHRONOUS | 933MHz | - | 20ns | DRAM | Parallel | 64MX16 | - | 16 | 15ns | - | 1073741824 bit | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS26KL512S-DABLI00 ISSI, Integrated Silicon Solution Inc | 44 |
| - | 2 Weeks | Surface Mount | 24-VBGA | YES | - | Non-Volatile | -40°C~85°C TA | Tray | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | R-PBGA-B24 | - | 3.6V | - | 2.7V | 512Mb 64M x 8 | - | SYNCHRONOUS | 100MHz | - | 96ns | FLASH | Parallel | 64MX8 | - | 8 | - | - | 536870912 bit | - | - | 3V | - | - | - | - | 1mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS41C16100D-50KLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 42-BSOJ (0.400, 10.16mm Width) | - | 42-SOJ | Volatile | -40°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 1M x 16 | - | - | - | - | 25ns | DRAM | Parallel | - | - | - | 84ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62WV1288FBLL-45QLI-TR ISSI, Integrated Silicon Solution Inc | 35 |
| - | 8 Weeks | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | - | - | - | SRAM | Parallel | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62WV51216EFBLL-45TLI-TR ISSI, Integrated Silicon Solution Inc | 35 |
| - | 8 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mb 512K x 16 | - | - | - | - | 45ns | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61WV51216EEBLL-10B2LI-TR ISSI, Integrated Silicon Solution Inc | 5 |
| - | 8 Weeks | Surface Mount | 48-TFBGA | YES | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | e1 | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 2.4V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | - | NOT SPECIFIED | - | R-PBGA-B48 | - | 3.6V | - | 2.4V | 8Mb 512K x 16 | - | - | - | - | - | SRAM | Parallel | 512KX16 | - | 16 | 10ns | - | 8388608 bit | 10 ns | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS29GL064-70TLEB ISSI, Integrated Silicon Solution Inc | 24 |
| - | 2 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | - | Non-Volatile | -40°C~105°C TA | Tray | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 8M x 8 | - | - | - | - | 70ns | FLASH | Parallel | - | - | - | 75ns | - | - | - | - | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS26KL128S-DABLI00 ISSI, Integrated Silicon Solution Inc | 44 |
| - | 2 Weeks | Surface Mount | 24-VBGA | YES | - | Non-Volatile | -40°C~85°C TA | Tray | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | R-PBGA-B24 | - | 3.6V | - | 2.7V | 128Mb 16M x 8 | - | SYNCHRONOUS | 100MHz | - | 96ns | FLASH | Parallel | 16MX8 | - | 8 | - | - | 134217728 bit | - | - | 3V | - | - | - | - | 1mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS61WV51216EEBLL-10BLI-TR ISSI, Integrated Silicon Solution Inc | 5 |
| - | 8 Weeks | Surface Mount | 48-TFBGA | YES | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | e1 | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.4V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 10 | - | R-PBGA-B48 | - | 3.6V | - | 2.4V | 8Mb 512K x 16 | - | - | - | - | - | SRAM | Parallel | 512KX16 | - | 16 | 10ns | - | 8388608 bit | 10 ns | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS62WV51216EFBLL-45BLI-TR ISSI, Integrated Silicon Solution Inc | 42 |
| - | 8 Weeks | Surface Mount | 48-VFBGA | - | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mb 512K x 16 | - | - | - | - | 45ns | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62WV1288FBLL-45HLI-TR ISSI, Integrated Silicon Solution Inc | 5860 |
| - | 8 Weeks | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | - | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | - | - | - | SRAM | Parallel | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS66WV51216EALL-70BLI ISSI, Integrated Silicon Solution Inc | 2000 |
| - | 10 Weeks | Surface Mount | 48-TFBGA | YES | - | Volatile | -40°C~85°C TA | Tray | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | - | 0.75mm | - | NOT SPECIFIED | - | R-PBGA-B48 | - | 1.95V | - | 1.7V | 8Mb 512K x 16 | - | ASYNCHRONOUS | - | - | - | PSRAM | Parallel | 512KX16 | - | 16 | 70ns | - | 8388608 bit | 70 ns | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS42S32800G-6B ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 90-TFBGA | YES | - | Volatile | 0°C~70°C TA | Tray | - | Last Time Buy | 3 (168 Hours) | 90 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | compliant | - | 90 | R-PBGA-B90 | Not Qualified | 3.6V | 3.3V | 3V | 256Mb 8M x 32 | 1 | SYNCHRONOUS | 166MHz | 0.35mA | 5.4ns | DRAM | Parallel | 8MX32 | 3-STATE | 32 | - | 0.003A | 268435456 bit | - | COMMON | - | 4096 | 1248FP | 1248 | - | 1.2mm | 13mm | 8mm | Non-RoHS Compliant | ||
![]() IS43QR16256A-093PBL ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 96-TFBGA | YES | - | Volatile | 0°C~95°C TC | Tray | - | Active | 3 (168 Hours) | 96 | EAR99 | - | AUTO/SELF REFRESH | - | 1.14V~1.26V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B96 | - | 1.26V | - | 1.14V | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 1.066GHz | - | - | DRAM | Parallel | 256MX16 | - | 16 | 15ns | - | 4294967296 bit | - | - | - | - | - | - | MULTI BANK PAGE BURST | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() IS61WV51216EEBLL-10B2LI ISSI, Integrated Silicon Solution Inc | 19 |
| - | 8 Weeks | Surface Mount | 48-TFBGA | YES | - | Volatile | -40°C~85°C TA | Tray | e1 | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.41 | 2.4V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | - | NOT SPECIFIED | - | R-PBGA-B48 | - | 3.6V | - | 2.4V | 8Mb 512K x 16 | - | - | - | - | - | SRAM | Parallel | 512KX16 | - | 16 | 10ns | - | 8388608 bit | 10 ns | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() IS61NLP25636B-200B3LI-TR ISSI, Integrated Silicon Solution Inc | 35 |
| - | 12 Weeks | Surface Mount | 165-TBGA | YES | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | 165 | - | - | - | - | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | - | NOT SPECIFIED | - | R-PBGA-B165 | - | 3.465V | - | 3.135V | 9Mb 256K x 36 | - | - | 200MHz | - | 3.1ns | SRAM | Parallel | 256KX36 | - | 36 | - | - | 9437184 bit | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | ROHS3 Compliant | ||
![]() IS61WV102416FBLL-8TLI ISSI, Integrated Silicon Solution Inc | 42 |
| - | 8 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Volatile | -40°C~85°C TA | Tube | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.41 | 2.4V~3.6V | - | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-G48 | - | 3.6V | - | 2.4V | 16Mb 1M x 16 | - | - | - | - | - | SRAM | Parallel | 1MX16 | - | 16 | 8ns | - | 16777216 bit | 8 ns | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | ||
![]() IS61NLP25636B-200B3LI ISSI, Integrated Silicon Solution Inc | 4800 |
| - | 12 Weeks | Surface Mount | 165-TBGA | YES | - | Volatile | -40°C~85°C TA | Tray | - | Active | 3 (168 Hours) | 165 | - | - | - | 8542.32.00.41 | 3.135V~3.465V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | - | NOT SPECIFIED | - | R-PBGA-B165 | - | 3.465V | - | 3.135V | 9Mb 256K x 36 | - | - | 200MHz | - | 3.1ns | SRAM | Parallel | 256KX36 | - | 36 | - | - | 9437184 bit | - | - | - | - | - | - | - | 1.2mm | 15mm | 13mm | ROHS3 Compliant |