- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Speed | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Memory Organization | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS42SM16200D-75BLI ISSI, Integrated Silicon Solution Inc | 3644 | - | - | - | - | - | Surface Mount | 54-TFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e1 | - | Active | 3 (168 Hours) | 54 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | - | 3V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 0.8mm | - | 10 | - | S-PBGA-B54 | - | - | 3.6V | - | - | 2.7V | - | - | - | 32Mb 2M x 16 | 1 | - | - | SYNCHRONOUS | - | 133MHz | - | 6ns | DRAM | Parallel | - | - | 2MX16 | - | - | 16 | - | - | - | - | 33554432 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | - | ROHS3 Compliant | ||
![]() IS64WV51216EDBLL-10BLA3 ISSI, Integrated Silicon Solution Inc | 45 |
| - | 10 Weeks | - | - | Surface Mount | 48-TFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | - | - | 2.4V~3.6V | BOTTOM | - | - | 1 | 3V | 0.75mm | - | - | - | R-PBGA-B48 | Not Qualified | - | 3.6V | 2.5/3.3V | - | 2.4V | - | - | - | 8Mb 512K x 16 | - | - | - | - | - | - | - | - | SRAM | Parallel | - | - | 512KX16 | 3-STATE | - | 16 | 10ns | - | - | 0.035A | 8388608 bit | AEC-Q100 | 10 ns | - | COMMON | - | - | - | - | 2V | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS62WV2568BLL-55TLI-TR ISSI, Integrated Silicon Solution Inc | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | 32 | - | - | - | - | - | - | - | - | - | 2.5V~3.6V | DUAL | - | - | - | - | 0.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 2Mb 256K x 8 | 1 | 15mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 256KX8 | 3-STATE | - | 8 | 55ns | 18b | 2 Mb | - | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | 1V | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS43TR16128A-125KBLI ISSI, Integrated Silicon Solution Inc | 10800 | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 96-TFBGA | - | 96 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C TC | Tray | - | - | - | Discontinued | 3 (168 Hours) | 96 | - | EAR99 | - | - | - | - | - | 8542.32.00.36 | - | 1.425V~1.575V | BOTTOM | - | - | 1 | 1.5V | 0.8mm | - | - | 96 | - | - | 1.5V | 1.575V | - | - | 1.425V | - | - | - | 2Gb 128M x 16 | 1 | 155mA | - | - | - | 800MHz | - | 20ns | DRAM | Parallel | - | 16b | 128MX16 | 3-STATE | - | 16 | 15ns | 17b | 2 Gb | 0.02A | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 48 | 48 | - | - | - | 1.2mm | 13mm | - | No | ROHS3 Compliant | ||
![]() IS43TR16256A-125KBLI-TR ISSI, Integrated Silicon Solution Inc | 11300 | - | - | 6 Weeks | - | - | Surface Mount | 96-TFBGA | - | 96 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | - | 1.5V | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | - | - | 290mA | 800MHz | - | 20ns | DRAM | Parallel | - | 16b | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR81280BL-107MBL ISSI, Integrated Silicon Solution Inc | 174 | - | - | 8 Weeks | - | - | Surface Mount | 78-TFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TC | Tray | - | - | - | Active | 3 (168 Hours) | 78 | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | 1.283V~1.45V | BOTTOM | - | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.45V | - | - | 1.283V | - | - | - | 1Gb 128M x 8 | 1 | - | - | SYNCHRONOUS | - | 933MHz | - | 20ns | DRAM | Parallel | - | - | 128MX8 | - | - | 8 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS61QDB21M36-250M3L ISSI, Integrated Silicon Solution Inc | 153 | - | Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | e1 | yes | Discontinued | 3 (168 Hours) | 165 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | - | 1.71V~1.89V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | - | 40 | 165 | - | - | 1.8V | 1.89V | - | - | 1.71V | - | - | - | 36Mb 1M x 36 | 2 | 700mA | - | - | - | 250MHz | - | 7.5ns | SRAM | Parallel | - | - | 1MX36 | 3-STATE | - | 36 | - | 19b | 36 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | 1.71V | - | - | - | - | - | - | 1.7mm | 17mm | - | No | ROHS3 Compliant | ||
![]() IS46LR32160C-6BLA1-TR ISSI, Integrated Silicon Solution Inc | 315 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | 512Mb 16M x 32 | - | 130mA | - | - | 130mA | 166MHz | - | 5.5ns | DRAM | Parallel | - | 32b | - | - | - | - | 12ns | 15b | 512 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS25WP080-JKLE Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | WSON-8 | YES | - | - | 8 | - | 13 mA | 100 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | IS25WP080-JKLE | 133 MHz | + 105 C | NOR | - | - 40 C | Yes | SMD/SMT | 8388608 words | 8000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | NOT SPECIFIED | 5.7 | Details | Yes | 1.95 V | 1.65 V | 1.8 V | Synchronous | - | - | - | IS25WP080 | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | R-PDSO-N8 | - | - | 1.95 V | - | INDUSTRIAL | 1.65 V | - | - | - | 8 Mbit | - | - | 133 MHz | SYNCHRONOUS | - | - | 13 mA | - | - | - | Sector | 8 bit | 1 M x 8 | - | 0.8 mm | 1 | - | - | - | - | 8388608 bit | - | - | SERIAL | - | - | - | FLASH | 1.8 V | - | - | - | - | - | - | - | - | 6 mm | 5 mm | - | - | ||
![]() IS42S32800B-7BLI ISSI, Integrated Silicon Solution Inc | 800 | - | Datasheet | - | - | Surface Mount | Surface Mount | 90-LFBGA | - | 90 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e1 | - | Obsolete | 2 (1 Year) | 90 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | - | 3V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 0.8mm | - | 40 | 90 | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | - | - | 256Mb 8M x 32 | 1 | 150mA | - | SYNCHRONOUS | - | 143MHz | - | 5.5ns | DRAM | Parallel | - | 32b | 8MX32 | - | - | 32 | - | 14b | 256 Mb | 0.002A | - | - | - | - | COMMON | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | - | 1.45mm | 13mm | - | - | RoHS Compliant | ||
![]() IS43TR16256AL-125KBLI-TR ISSI, Integrated Silicon Solution Inc | 19000 | - | - | 6 Weeks | - | - | Surface Mount | 96-TFBGA | - | 96 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | 1.35V | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | - | - | 261mA | 800MHz | - | 20ns | DRAM | Parallel | - | 16b | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43TR16128AL-15HBLI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 96-TFBGA | - | 96 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C TC | Tray | - | - | - | Discontinued | 3 (168 Hours) | 96 | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | 1.283V~1.45V | BOTTOM | - | - | 1 | 1.35V | 0.8mm | - | - | - | - | Not Qualified | 1.35V | 1.45V | - | - | 1.283V | - | - | - | 2Gb 128M x 16 | 1 | 140mA | - | SYNCHRONOUS | - | 667MHz | - | 20ns | DRAM | Parallel | - | 16b | 128MX16 | 3-STATE | - | 16 | 15ns | 17b | 2 Gb | 0.02A | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 48 | 48 | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS43TR85120A-125KBLI ISSI, Integrated Silicon Solution Inc | 900 | - | - | 8 Weeks | - | - | Surface Mount | 78-TFBGA | YES | 78 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C TC | Tray | - | - | - | Active | 3 (168 Hours) | 78 | - | - | - | - | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | - | 1.425V~1.575V | BOTTOM | - | - | 1 | 1.5V | 0.8mm | - | - | - | - | Not Qualified | 1.5V | 1.575V | - | - | 1.425V | - | - | - | 4Gb 512M x 8 | 1 | - | - | SYNCHRONOUS | - | 800MHz | - | 20ns | DRAM | Parallel | - | - | 512MX8 | 3-STATE | - | 8 | 15ns | 16b | 4 Gb | 0.018A | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 48 | 48 | - | - | - | 1.2mm | 10.5mm | - | - | ROHS3 Compliant | ||
![]() IS61LV5128AL-10KLI ISSI, Integrated Silicon Solution Inc | 20000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | yes | Active | 2 (1 Year) | 36 | SMD/SMT | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 3.135V~3.6V | DUAL | - | 260 | 1 | 3.3V | - | - | 40 | 36 | - | - | 3.3V | 3.63V | - | - | - | - | - | - | 4Mb 512K x 8 | 1 | 95mA | - | - | - | - | - | - | SRAM | Parallel | - | - | - | 3-STATE | - | 8 | 10ns | 19b | 4 Mb | 0.02A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | 3.75mm | 23.495mm | - | No | ROHS3 Compliant | ||
![]() IS22ES04G-JCLA1 ISSI, Integrated Silicon Solution Inc | 2000 |
| - | 2 Weeks | - | - | Surface Mount | 153-VFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tray | Automotive, AEC-Q100 | e1 | - | Active | 3 (168 Hours) | 153 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | R-PBGA-B153 | - | - | 3.6V | - | - | 2.7V | - | - | - | 32Gb 4G x 8 | - | - | - | SYNCHRONOUS | - | 200MHz | - | - | FLASH | eMMC | - | - | 4GX8 | - | - | 8 | - | - | - | - | 34359738368 bit | - | - | PARALLEL | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 1mm | 13mm | 11.5mm | - | ROHS3 Compliant | ||
![]() IS42S32800B-6TLI ISSI, Integrated Silicon Solution Inc | 8500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e3 | - | Obsolete | 2 (1 Year) | 86 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | 86 | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | - | - | 256Mb 8M x 32 | 1 | 180mA | - | SYNCHRONOUS | - | 166MHz | - | 5.5ns | DRAM | Parallel | - | 32b | 8MX32 | - | - | 32 | - | 14b | 256 Mb | 0.002A | - | - | - | - | COMMON | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | - | 1.2mm | 22.22mm | - | - | RoHS Compliant | ||
![]() IS43R86400F-6TL-TR Integrated Silicon Solution, Inc. (ISSI) | 47 |
| - | 8 Weeks | - | - | Surface Mount | TSOP-66 | YES | - | 66-TSOP II | 66 | 0.7 ns | - | 1500 | INTEGRATED SILICON SOLUTION INC | - | IS43R86400F-6TL-TR | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | Yes | SMD/SMT | 67108864 words | 64000000 | 70 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | NOT SPECIFIED | 5.61 | Details | Yes | - | - | 2.5 V | - | - | 0°C ~ 70°C (TA) | Reel | IS43R86400F | - | - | - | - | - | - | - | SDRAM - DDR | - | - | - | AUTO/SELF REFRESH | - | SDRAM - DDR | 2.3V ~ 2.7V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65 mm | compliant | - | - | R-PDSO-G66 | - | - | 2.7 V | - | COMMERCIAL | 2.3 V | - | - | - | 512Mbit | 1 | - | - | SYNCHRONOUS | - | 167 MHz | - | 700 ps | DRAM | SSTL_2 | - | - | 64MX8 | - | 1.2 mm | 8 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | DDR DRAM | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 64M x 8 | - | 22.22 mm | 10.16 mm | - | - | ||
![]() IS61WV5128BLL-10TLI-TR ISSI, Integrated Silicon Solution Inc | 120 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP II | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 85°C | -40°C | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 2.4V | 4Mb 512K x 8 | 1 | 40mA | - | - | - | - | - | 10ns | SRAM | Parallel | - | - | - | - | - | - | 10ns | 19b | 4 Mb | - | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS42S16800E-7TL-TR ISSI, Integrated Silicon Solution Inc | 1130 | - | Datasheet | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 54 | - | EAR99 | - | MATTE TIN | - | - | AUTO/SELF REFRESH | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.8mm | - | 40 | 54 | - | - | 3.3V | 3.6V | - | - | 3V | - | - | - | 128Mb 8M x 16 | 1 | 130mA | - | - | - | 143MHz | - | 5.4ns | DRAM | Parallel | - | 16b | 8MX16 | - | - | 16 | - | 14b | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | No | RoHS Compliant | ||
![]() IS43TR16512AL-125KBLI ISSI, Integrated Silicon Solution Inc | 300 | - | - | 12 Weeks | - | - | Surface Mount | 96-LFBGA | YES | 96 | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C TC | Tray | - | e1 | - | Active | 3 (168 Hours) | 96 | - | EAR99 | - | - | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | - | 1.283V~1.45V | BOTTOM | - | 260 | 1 | 1.5V | 0.8mm | - | 10 | - | - | - | 1.35V | 1.575V | - | - | 1.425V | - | - | - | 8Gb 512M x 16 | 1 | - | - | SYNCHRONOUS | - | 800MHz | - | 20ns | DRAM | Parallel | - | - | 512MX16 | - | - | 16 | 15ns | 15b | 8 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 14mm | - | - | ROHS3 Compliant |