- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Clock Frequency-Max (fCLK) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Standby Voltage-Min | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS63LV1024L-12H ISSI, Integrated Silicon Solution Inc | 95 | - | Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | YES | 32 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | e0 | no | Active | 2 (1 Year) | 32 | 3A991.B.2.B | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 32 | - | Not Qualified | - | 3.6V | 3.3V | - | 3V | - | - | - | 1Mb 128K x 8 | - | - | - | - | - | 0.09mA | - | SRAM | Parallel | - | - | 128KX8 | 3-STATE | - | 8 | 12ns | - | - | 0.0015A | 1048576 bit | 12 ns | - | COMMON | - | - | - | - | 2V | - | - | - | - | - | - | 1.25mm | 11.8mm | 8mm | - | - | Non-RoHS Compliant | - | ||
![]() IS42VM16160K-6BLI ISSI, Integrated Silicon Solution Inc | 5 |
| - | 12 Weeks | - | - | Surface Mount | 54-TFBGA | YES | 54 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | - | - | 1.7V~1.95V | BOTTOM | - | - | 1 | 1.8V | 0.8mm | - | - | - | - | Not Qualified | - | 1.95V | 1.8V | - | 1.7V | - | - | - | 256Mb 16M x 16 | 1 | - | - | SYNCHRONOUS | 166MHz | - | 5.5ns | DRAM | Parallel | - | 16b | 16MX16 | 3-STATE | - | 16 | - | - | - | 0.00001A | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 1248FP | 1248 | - | - | 1.2mm | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS42S86400B-7TL ISSI, Integrated Silicon Solution Inc | 125 | - | Datasheet | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.8mm | - | 10 | 54 | - | - | 3.3V | 3.6V | - | - | 3V | - | - | - | 512Mb 64M x 8 | 1 | 150mA | - | - | 143MHz | - | 5.4ns | DRAM | Parallel | - | 8b | 64MX8 | 3-STATE | - | 8 | - | 15b | 512 Mb | 0.004A | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 1248FP | 1248 | - | - | 1.2mm | 22.22mm | - | No | - | RoHS Compliant | - | ||
![]() IS42S16160B-6BL ISSI, Integrated Silicon Solution Inc | 582 | - | Datasheet | - | - | Surface Mount | Surface Mount | 54-LFBGA | - | 54 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | e1 | - | Obsolete | 2 (1 Year) | 54 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | - | - | 3V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 0.8mm | - | 40 | 54 | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | 180mA | - | SYNCHRONOUS | 166MHz | - | 5.4ns | DRAM | Parallel | - | 16b | 16MX16 | 3-STATE | - | 16 | - | 15b | 256 Mb | 0.001A | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 1248FP | 1248 | - | - | 1mm | 13mm | - | - | - | RoHS Compliant | - | ||
![]() IS61WV102416FBLL-10TLI ISSI, Integrated Silicon Solution Inc | 9500 | - | - | 8 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 8542.32.00.41 | - | - | 2.4V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-G48 | - | - | 3.6V | - | - | 2.4V | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | - | - | SRAM | Parallel | - | - | 1MX16 | - | - | 16 | 10ns | - | - | - | 16777216 bit | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() IS61WV5128BLL-10KLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | 8 Weeks | - | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | YES | 36 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | yes | Active | 3 (168 Hours) | 36 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.65V~3.6V | DUAL | - | 260 | 1 | 3.3V | - | - | 10 | 36 | - | - | - | 3.6V | - | - | 2.4V | - | - | - | 4Mb 512K x 8 | 1 | 40mA | - | - | - | - | - | SRAM | Parallel | - | - | - | 3-STATE | - | 8 | 10ns | 19b | 4 Mb | 0.008A | - | - | - | COMMON | Asynchronous | 8b | - | - | 2V | - | - | - | - | - | - | 3.76mm | 23.49mm | - | No | - | ROHS3 Compliant | - | ||
![]() IS62LV256AL-45ULI-TR ISSI, Integrated Silicon Solution Inc | 4000 |
| - | 8 Weeks | - | - | Surface Mount | 28-SOIC (0.330, 8.38mm Width) | - | 28 | 28-SOP | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Parallel | 3.63V | 2.97V | 256Kb 32K x 8 | 1 | 12mA | - | - | - | - | 45ns | SRAM | Parallel | - | - | - | - | - | - | 45ns | 15b | 256 kb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() IS25WP032-JKLE Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | - | - | WSON-8 | YES | 8 | - | 8 | - | 13 mA | 133 MHz | 100 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | - | IS25WP032-JKLE | 133 MHz | + 105 C | NOR | - 40 C | Yes | SMD/SMT | 33554432 words | 32000000 | 105 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | 10 | 5.68 | Details | Yes | 1.95 V | 1.65 V | 1.8 V | Synchronous | 0.000384 oz | - | - | - | IS25WP032 | e3 | - | - | - | - | - | NOR TYPE | Matte Tin (Sn) | 105 °C | -40 °C | - | - | - | CMOS | - | DUAL | NO LEAD | 260 | 1 | - | 1.27 mm | compliant | - | - | R-PDSO-N8 | - | 1.8 V | 1.95 V | - | INDUSTRIAL | 1.65 V | Serial-SPI | - | - | 32 Mbit | - | - | 133 MHz | SYNCHRONOUS | - | 13 mA | 8 | - | - | Block, Uniform Sector | 8 bit | 4 M x 8 | - | 0.8 mm | 1 | - | 24 b | 32 Mb | - | 32 | - | SERIAL | - | - | - | FLASH | 1.8 V | - | 256 B | - | - | - | - | - | - | 6 mm | 5 mm | - | - | - | - | ||
![]() IS25LP064-JMLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | - | - | SOIC-16 | YES | - | - | 16 | - | - | 133 MHz | 1000 | INTEGRATED SILICON SOLUTION INC | - | - | IS25LP064-JMLE-TR | - | - | - | - | Yes | - | 67108864 words | 64000000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | NOT SPECIFIED | 5.37 | Details | Yes | - | - | 3 V | - | - | - | - | Reel | IS25LP064 | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | R-PDSO-G16 | - | - | 3.6 V | - | INDUSTRIAL | 2.3 V | - | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | 64MX1 | - | 2.65 mm | 1 | - | - | - | - | 67108864 bit | - | SERIAL | - | - | - | FLASH | 3 V | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | - | - | - | ||
![]() IS43LD32160A-18BLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 12 Weeks | - | - | - | FBGA-134 | YES | - | - | 134 | - | - | - | 171 | INTEGRATED SILICON SOLUTION INC | - | - | IS43LD32160A-18BLI | 533 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | NOT SPECIFIED | 5.69 | Details | Yes | 1.95 V | 1.14 V | 1.2 V | - | - | - | - | - | IS43LD32160A | e1 | - | - | - | - | EAR99 | SDRAM Mobile - LPDDR2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | - | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.65 mm | compliant | - | - | R-PBGA-B134 | - | - | 1.3 V | - | INDUSTRIAL | 1.14 V | - | - | - | 512 Mbit | 1 | - | - | SYNCHRONOUS | - | 25 mA | 18 ns | - | - | - | 16 bit | 16 M x 32 | - | 1.1 mm | 32 | - | - | - | - | 536870912 bit | - | - | - | - | - | DDR DRAM | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | - | 11.5 mm | 10 mm | - | - | - | - | ||
![]() IS25WP064-JMLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | - | - | SOIC-16 | YES | - | - | 16 | - | 13 mA | 133 MHz | 1000 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | - | IS25WP064-JMLE-TR | 133 MHz | + 105 C | NOR | - 40 C | Yes | SMD/SMT | 67108864 words | 64000000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | NOT SPECIFIED | 5.67 | Details | Yes | 1.95 V | 1.65 V | 1.8 V | Synchronous | 0.225753 oz | - | - | Reel | IS25WP064 | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | R-PDSO-G16 | - | 1.8 V | 1.95 V | - | INDUSTRIAL | 1.65 V | SPI, Serial | - | - | 64 Mbit | - | - | 133 MHz | SYNCHRONOUS | - | 13 mA | - | - | - | Block, Uniform Sector | 8 bit | 8 M x 8 | - | 2.65 mm | 1 | - | 24 b | 64 Mb | - | 67108864 bit | - | SERIAL | - | - | - | FLASH | 1.8 V | - | 256 B | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | - | - | - | ||
![]() IS61NVP25636A-200TQI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 12 Weeks | - | - | - | - | YES | - | - | 100 | 3.1 ns | - | 200 MHz | - | INTEGRATED SILICON SOLUTION INC | - | Integrated Silicon Solution Inc | IS61NVP25636A-200TQI-TR | - | - | - | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP100,.63X.87 | RECTANGULAR | FLATPACK | Obsolete | - | 5.92 | - | No | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAMs | CMOS | - | QUAD | GULL WING | - | - | - | 0.635 mm | compliant | - | - | R-PQFP-G100 | Not Qualified | - | - | 2.5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.28 mA | - | - | - | - | - | 256KX36 | 3-STATE | - | 36 | - | - | - | 0.05 A | 9437184 bit | - | PARALLEL | COMMON | - | - | ZBT SRAM | - | 2.38 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS25WP032-JLLE Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | - | - | WSON-8 | YES | 8 | - | 8 | - | 13 mA | 133 MHz | 480 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | - | IS25WP032-JLLE | 133 MHz | + 105 C | NOR | - 40 C | Yes | SMD/SMT | 33554432 words | 32000000 | 105 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | 10 | 5.68 | Details | Yes | 1.95 V | 1.65 V | 1.8 V | Synchronous | 0.000384 oz | - | - | - | IS25WP032 | e3 | - | - | - | - | - | NOR TYPE | Matte Tin (Sn) | 105 °C | -40 °C | - | - | - | CMOS | - | DUAL | NO LEAD | 260 | 1 | - | 1.27 mm | compliant | - | - | R-PDSO-N8 | - | 1.8 V | 1.95 V | - | INDUSTRIAL | 1.65 V | SPI, Serial | - | - | 32 Mbit | - | - | 133 MHz | SYNCHRONOUS | - | 13 mA | - | - | - | Block, Uniform Sector | 8 bit | 4 M x 8 | - | 0.8 mm | 1 | - | 24 b | 32 Mb | - | 33554432 bit | - | SERIAL | - | - | - | FLASH | 1.8 V | - | 256 B | - | - | - | - | - | - | 8 mm | 6 mm | - | - | - | - | ||
![]() IS25WP064-JMLE Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | - | - | SOIC-16 | YES | - | - | 16 | - | 13 mA | 133 MHz | 44 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | - | IS25WP064-JMLE | 133 MHz | + 105 C | NOR | - 40 C | Yes | SMD/SMT | 67108864 words | 64000000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | 10 | 5.67 | Details | Yes | 1.95 V | 1.65 V | 1.8 V | Synchronous | 0.225753 oz | - | - | - | IS25WP064 | e3 | - | - | - | - | - | NOR TYPE | Matte Tin (Sn) | 105 °C | -40 °C | - | - | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | R-PDSO-G16 | - | 1.8 V | 1.95 V | - | INDUSTRIAL | 1.65 V | SPI, Serial | - | - | 64 Mbit | - | - | 133 MHz | SYNCHRONOUS | - | 13 mA | - | - | - | Block, Uniform Sector | 8 bit | 8 M x 8 | - | 2.65 mm | 1 | - | 24 b | 64 Mb | - | 67108864 bit | - | SERIAL | - | - | - | FLASH | 1.8 V | - | 256 B | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | - | - | - | ||
![]() IS25WP032-JMLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | - | - | SOIC-16 | YES | - | - | 16 | - | 13 mA | 133 MHz | 1000 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | - | IS25WP032-JMLE-TR | 133 MHz | + 105 C | NOR | - 40 C | Yes | SMD/SMT | 33554432 words | 32000000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | NOT SPECIFIED | 5.68 | Details | Yes | 1.95 V | 1.65 V | 1.8 V | Synchronous | 0.225753 oz | - | - | Reel | IS25WP032 | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | R-PDSO-G16 | - | 1.8 V | 1.95 V | - | INDUSTRIAL | 1.65 V | SPI, Serial | - | - | 32 Mbit | - | - | 133 MHz | SYNCHRONOUS | - | 13 mA | - | - | - | Block, Uniform Sector | 8 bit | 4 M x 8 | - | 2.65 mm | 1 | - | 24 b | 32 Mb | - | 33554432 bit | - | SERIAL | - | - | - | FLASH | 1.8 V | - | 256 B | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | - | - | - | ||
![]() IS25LP064-JLLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | - | - | WSON-8 | YES | - | - | 8 | - | - | 133 MHz | 4000 | INTEGRATED SILICON SOLUTION INC | - | - | IS25LP064-JLLE-TR | - | - | - | - | Yes | - | 67108864 words | 64000000 | 105 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | NOT SPECIFIED | 5.65 | Details | Yes | - | - | 3 V | - | - | - | - | Reel | IS25LP064 | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | R-PDSO-N8 | - | - | 3.6 V | - | INDUSTRIAL | 2.3 V | - | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | 64MX1 | - | 0.8 mm | 1 | - | - | - | - | 67108864 bit | - | SERIAL | - | - | - | FLASH | 3 V | - | - | - | - | - | - | - | - | 8 mm | 6 mm | - | - | - | - | ||
![]() IS46TR16128B-125KBLA2 ISSI, Integrated Silicon Solution Inc | 523 | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 96-TFBGA | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TC | Tray | - | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | 1.425V~1.575V | BOTTOM | - | - | 1 | 1.5V | 0.8mm | - | - | - | - | - | 1.5V | 1.575V | - | - | 1.425V | - | - | - | 2Gb 128M x 16 | 1 | - | - | ASYNCHRONOUS | 800MHz | - | 20ns | DRAM | Parallel | - | 16b | 128MX16 | - | - | 16 | 15ns | 14b | 2 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS43DR16640A-3DBL ISSI, Integrated Silicon Solution Inc | 20 | - | - | - | - | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | e1 | yes | Obsolete | 3 (168 Hours) | 84 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 0.8mm | - | 40 | 84 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | - | - | 1Gb 64M x 16 | 1 | 260mA | - | - | 333MHz | - | 450ps | DRAM | Parallel | - | 16b | 64MX16 | 3-STATE | - | 16 | 15ns | 16b | 1 Gb | 0.015A | - | - | - | COMMON | - | - | - | - | - | 1GB | 8192 | 48 | 48 | - | - | 1.2mm | 13.65mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() IS34ML04G081-TLI-TR ISSI, Integrated Silicon Solution Inc | 36 |
| - | 8 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-G48 | - | - | 3.6V | - | - | 2.7V | - | - | - | 4Gb 512M x 8 | - | - | - | SYNCHRONOUS | - | - | - | FLASH | Parallel | - | - | 512MX8 | - | - | 8 | 25ns | - | - | - | 4294967296 bit | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() IS61LPS51236A-200B3LI ISSI, Integrated Silicon Solution Inc | 10800 | - | - | - | - | Surface Mount | Surface Mount | 165-TBGA | - | 165 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e1 | yes | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | - | - | 3.135V~3.465V | BOTTOM | - | 260 | 1 | 3.3V | 1mm | - | 40 | 165 | - | - | 3.3V | - | - | - | 3.135V | - | - | - | 18Mb 512K x 36 | 4 | 475mA | - | - | 200MHz | - | 3.1ns | SRAM | Parallel | - | - | 512KX36 | 3-STATE | - | 36 | - | 19b | 18 Mb | 0.125A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | 1.2mm | 15mm | - | No | - | RoHS Compliant | - |