- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Output Enable | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Reverse Pinout | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61LV2568L-10KLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36 | 36-SOJ | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.63V | 2.97V | 2Mb 256K x 8 | 1 | 65mA | - | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | 18b | 2 Mb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS42SM16800G-75BLI ISSI, Integrated Silicon Solution Inc | 10077 | - | - | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Discontinued | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH, ALSO OPERATES AT 2.5V, 1.8V SUPPLY | - | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | 54 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 128Mb 8M x 16 | 1 | 55mA | - | - | 133MHz | 6ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | - | 12b | 128 Mb | 0.00001A | - | - | - | COMMON | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 8mm | - | No | ROHS3 Compliant | ||
![]() IS42S86400D-7TL ISSI, Integrated Silicon Solution Inc | 1295 | - | - | 8 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | 54 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 512Mb 64M x 8 | 1 | 160mA | - | - | 143MHz | 5.4ns | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | - | 15b | 512 Mb | 0.004A | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | No | ROHS3 Compliant | ||
![]() IS25LP064A-JKLE-TR ISSI, Integrated Silicon Solution Inc | 9000 |
| - | 8 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | - | - | - | 3V | 3.6V | - | - | SPI, Serial | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI | - | 64MX1 | - | 1 | 800μs | 24b | 64 Mb | - | - | - | - | - | - | - | 3V | - | - | 256B | - | - | - | - | - | 6mm | - | - | ROHS3 Compliant | ||
![]() IS43LR16320C-6BLI ISSI, Integrated Silicon Solution Inc | 299 |
| - | 14 Weeks | Surface Mount | Surface Mount | 60-TFBGA | - | 60 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | - | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | Not Qualified | 1.8V | 1.95V | - | 1.7V | - | - | - | 512Mb 32M x 16 | 1 | 110mA | SYNCHRONOUS | 60mA | 166MHz | 5.5ns | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | 15b | 512 Mb | 0.0003A | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 24816 | 24816 | - | 1.1mm | 10mm | - | - | ROHS3 Compliant | ||
![]() IS61DDPB24M18A-400M3L ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | 165 | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 72Mb 4M x 18 | - | - | - | - | 400MHz | - | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | - | - | 0.32A | 75497472 bit | 0.45 ns | - | COMMON | - | - | - | 1.7V | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS43TR16512A-15HBLI ISSI, Integrated Silicon Solution Inc | 136 | - | - | 12 Weeks | - | Surface Mount | 96-LFBGA | YES | - | - | - | Volatile | - | -40°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | 260 | 1 | 1.5V | 0.8mm | 10 | - | R-PBGA-B96 | - | - | 1.575V | - | 1.425V | - | - | - | 8Gb 512M x 16 | 1 | - | SYNCHRONOUS | - | 667MHz | 20ns | DRAM | Parallel | - | 512MX16 | - | 16 | 15ns | - | - | - | 8589934592 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 14mm | 10mm | - | ROHS3 Compliant | ||
![]() IS43R16160D-5BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 60-TFBGA | - | 60 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 60 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | 2.3V~2.7V | BOTTOM | - | 1 | 2.5V | 0.8mm | - | 60 | - | - | 2.5V | 2.7V | - | 2.3V | - | - | - | 256Mb 16M x 16 | 1 | 330mA | - | - | 200MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | 15b | 256 Mb | 0.004A | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 248 | 248 | - | 1.2mm | 13mm | - | No | ROHS3 Compliant | ||
![]() IS21ES32G-JCLI ISSI, Integrated Silicon Solution Inc | 65 | - | - | 2 Weeks | - | Surface Mount | 153-VFBGA | YES | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 153 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | - | R-PBGA-B153 | - | - | 3.6V | - | 2.7V | - | - | - | 256Gb 32G x 8 | - | - | SYNCHRONOUS | - | 200MHz | - | FLASH | eMMC | - | 32GX8 | - | 8 | - | - | - | - | 274877906944 bit | - | PARALLEL | - | - | - | 3.3V | - | - | - | - | - | - | - | 1mm | 13mm | 11.5mm | - | ROHS3 Compliant | ||
![]() IS43DR16640B-25DBL-TR ISSI, Integrated Silicon Solution Inc | 75 |
| - | 8 Weeks | - | Surface Mount | 84-TFBGA | YES | 84 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 84 | - | - | - | - | - | - | 1.7V~1.9V | BOTTOM | - | - | 1.8V | 0.8mm | - | - | - | Not Qualified | - | - | 1.8V | - | - | - | - | 1Gb 64M x 16 | - | - | - | - | 400MHz | 400ps | DRAM | Parallel | 16b | 64MX16 | 3-STATE | 16 | 15ns | - | - | 0.015A | 1073741824 bit | - | - | COMMON | - | - | - | - | - | - | 8192 | 48 | 48 | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43DR16320D-25DBI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | 84-TFBGA | YES | 84 | - | - | Volatile | - | -40°C~85°C TA | Tray | e0 | - | Last Time Buy | 3 (168 Hours) | 84 | EAR99 | Tin/Lead (Sn/Pb) | - | - | PROGRAMMABLE CAS LATENCY | 8542.32.00.28 | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | NOT SPECIFIED | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 400MHz | 400ps | DRAM | Parallel | - | 32MX16 | 3-STATE | 16 | 15ns | 13b | 512 Mb | 0.025A | - | - | - | COMMON | - | - | - | - | - | - | 8192 | 48 | 48 | - | 1.2mm | 12.5mm | - | - | Non-RoHS Compliant | ||
![]() IS61C1024AL-12HLI-TR ISSI, Integrated Silicon Solution Inc | 5 |
| - | 8 Weeks | - | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | YES | 32 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 40 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 0.5mm | - | - | R-PDSO-G40 | Not Qualified | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 1 | 40mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 12ns | 17b | 1 Mb | 0.00045A | - | - | - | COMMON | Asynchronous | 8b | - | 2V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61VPS51236A-200TQLI ISSI, Integrated Silicon Solution Inc | 10800 | - | Datasheet | - | - | Surface Mount | 100-LQFP | YES | 100 | - | 657.000198mg | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) - annealed | - | - | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | 40 | 100 | - | - | 2.5V | 2.625V | - | 2.375V | - | - | - | 18Mb 512K x 36 | 4 | 475mA | - | 475mA | 200MHz | 3.1ns | SRAM | Parallel | - | 512KX36 | 3-STATE | 36 | - | 19b | 18 Mb | 0.125A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | RoHS Compliant | ||
![]() IS62WV51216EFBLL-45TLI ISSI, Integrated Silicon Solution Inc | 42 |
| - | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | - | - | Volatile | - | -40°C~85°C TA | Tube | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.2V~3.6V | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 8Mb 512K x 16 | - | - | - | - | - | 45ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42S16400J-6BLI-TR ISSI, Integrated Silicon Solution Inc | 9000 |
| - | 6 Weeks | - | Surface Mount | 54-TFBGA | YES | 54 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 4M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | 12b | 64 Mb | 0.002A | - | - | - | COMMON | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 8mm | - | - | ROHS3 Compliant | ||
![]() IS25LQ016B-JBLE ISSI, Integrated Silicon Solution Inc | 25 | - | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~105°C TA | Bulk | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | - | - | - | 3V | 3.6V | - | - | SPI, Serial | - | - | 16Mb 2M x 8 | - | - | SYNCHRONOUS | - | 104MHz | - | FLASH | SPI - Quad I/O | - | 16MX1 | - | 1 | 1ms | 24b | 16 Mb | - | - | - | - | - | - | - | 2.7V | - | - | 256B | - | - | - | - | 2.16mm | - | - | - | ROHS3 Compliant | ||
![]() IS45S16800E-7TLA2 ISSI, Integrated Silicon Solution Inc | 1280 | - | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Volatile | - | -40°C~105°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 10 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 8M x 16 | 1 | 130mA | - | 130mA | 143MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | - | 14b | 128 Mb | 0.001A | - | - | - | COMMON | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | No | RoHS Compliant | ||
![]() IS42S16400D-6TL ISSI, Integrated Silicon Solution Inc | 1220 | - | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Volatile | - | 0°C~70°C TA | Tray | e3 | - | Obsolete | 2 (1 Year) | 54 | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 10 | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 4M x 16 | 1 | 130mA | SYNCHRONOUS | - | 166MHz | 5ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | 14b | 64 Mb | 0.001A | - | - | - | COMMON | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | - | RoHS Compliant | ||
![]() IS66WVE4M16ECLL-70BLI ISSI, Integrated Silicon Solution Inc | 12 |
| - | 10 Weeks | - | Surface Mount | 48-TFBGA | YES | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | - | 0.75mm | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 1.95V | - | 1.7V | - | - | - | 64Mb 4M x 16 | 1 | - | ASYNCHRONOUS | - | - | - | PSRAM | Parallel | - | 4MX16 | 3-STATE | 16 | 70ns | - | - | 0.00015A | 67108864 bit | 70 ns | - | COMMON | - | - | - | 1.7V | NO | - | - | - | - | NO | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS43LR16800F-6BLI ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | Surface Mount | 60-TFBGA | - | 60 | - | - | Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 60 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | 40 | 60 | - | Not Qualified | 1.8V | 1.95V | - | 1.7V | - | - | - | 128Mb 8M x 16 | 1 | 85mA | SYNCHRONOUS | 50mA | 166MHz | 5.5ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | 15ns | 14b | 128 Mb | 0.00001A | - | - | - | COMMON | - | - | - | - | - | - | 4096 | 24816 | 24816 | - | 1.1mm | 10mm | - | - | RoHS Compliant |