- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Self Refresh | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS25LD020-JNLE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | SPI, Serial | - | - | 2Mb 256K x 8 | - | - | - | 15mA | 100MHz | - | FLASH | SPI | 8b | - | - | - | 5ms | 18b | 2 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IS61DDP2B21M18A-400M3L ISSI, Integrated Silicon Solution Inc | 19 |
| - | 12 Weeks | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 18Mb 1M x 18 | - | - | - | - | 400MHz | - | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | 0.45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | - | ||
![]() IS42S81600F-7TL ISSI, Integrated Silicon Solution Inc | 2800 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 16M x 8 | 1 | 100mA | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 8b | 16MX8 | 3-STATE | 8 | - | 14b | 128 Mb | 0.002A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | - | ||
![]() IS61NLP51236-200B3LI ISSI, Integrated Silicon Solution Inc | 7 | - | - | - | - | Surface Mount | Surface Mount | 165-TFBGA | - | 165 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 2 (1 Year) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | BOTTOM | 260 | 1 | 3.3V | 1mm | 40 | 165 | - | - | 3.3V | - | - | 3.135V | - | - | - | 18Mb 512K x 36 | 4 | 475mA | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 512KX36 | 3-STATE | 36 | - | 19b | 18 Mb | 0.075A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 15mm | - | No | RoHS Compliant | - | ||
![]() IS61LV12824-8TQ ISSI, Integrated Silicon Solution Inc | 6 | - | Datasheet | - | - | - | Surface Mount | 100-LQFP | YES | 100 | - | - | Volatile | - | 0°C~70°C TA | Tray | e0 | no | Not For New Designs | 2 (1 Year) | 100 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | 100 | - | - | 3.3V | 3.63V | - | - | - | - | - | 3Mb 128K x 24 | 1 | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 24 | 8ns | 17b | 3 Mb | - | - | - | 8 ns | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | No | Non-RoHS Compliant | - | ||
![]() IS61WV6416BLL-12BLI-TR ISSI, Integrated Silicon Solution Inc | 733 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 1Mb 64K x 16 | 1 | 45mA | - | - | - | - | SRAM | Parallel | - | - | - | - | 12ns | 16b | 1 Mb | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() IS63LV1024L-10TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 2 (1 Year) | 32 | - | Matte Tin (Sn) | - | - | - | - | 3.15V~3.45V | DUAL | 260 | 1 | 3.3V | - | 40 | 32 | - | - | 3.3V | 3.45V | - | - | - | - | - | 1Mb 128K x 8 | 1 | 160mA | - | - | - | - | SRAM | Parallel | - | - | - | 8 | 10ns | 17b | 1 Mb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.95mm | - | No | ROHS3 Compliant | - | ||
![]() IS61LPS102436A-166TQLI ISSI, Integrated Silicon Solution Inc | 689 | - | - | - | - | - | Surface Mount | 100-LQFP | YES | 100 | - | - | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 2 (1 Year) | 100 | 3A991.B.2.A | Matte Tin (Sn) - annealed | - | - | PIPELINED ARCHITECURE | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | 40 | 100 | - | - | 3.3V | - | - | 3.135V | - | - | - | 36Mb 1M x 36 | 4 | 450mA | - | - | 166MHz | 3.5ns | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 20b | 36 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | RoHS Compliant | - | ||
![]() IS45S32200L-6TLA1-TR ISSI, Integrated Silicon Solution Inc | 44 |
| - | 8 Weeks | - | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 86 | - | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.5mm | - | - | - | Not Qualified | - | - | 3.3V | - | - | - | - | 64Mb 2M x 32 | - | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 2MX32 | 3-STATE | 32 | - | - | - | 0.002A | - | AEC-Q100 | - | COMMON | - | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS61WV12816EDBLL-10TLI-TR ISSI, Integrated Silicon Solution Inc | 5 |
| - | 8 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 2Mb 128K x 16 | 1 | 35mA | - | - | - | - | SRAM | Parallel | - | - | - | - | 10ns | 17b | 2 Mb | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS41C16105C-50KLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | Surface Mount | 42-BSOJ (0.400, 10.16mm Width) | YES | 42 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 42 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 1.27mm | - | - | - | Not Qualified | - | - | 5V | - | - | - | - | 16Mb 1M x 16 | - | - | - | - | - | 25ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | 16 | - | - | - | 0.001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | 1024 | - | - | NO | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IS42S16400J-6TLI-TR ISSI, Integrated Silicon Solution Inc | 500 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 10 | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 4M x 16 | 1 | 100mA | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | 16 | - | 14b | 64 Mb | 0.002A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | 1.2mm | 22.22mm | - | No | ROHS3 Compliant | - | ||
![]() IS43TR16128C-107MBLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | Surface Mount | 96-TFBGA | YES | - | - | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.575V | - | 1.425V | - | - | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | - | 933MHz | 195ps | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | - | ||
![]() IS62WV5128BLL-55QLI-TR ISSI, Integrated Silicon Solution Inc | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | 32-SOP | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 2.5V | 4Mb 512K x 8 | 1 | 45mA | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | 19b | 4 Mb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() IS61DDB21M36A-250M3L ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Discontinued | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | - | - | 36Mb 1M x 36 | - | - | - | - | 250MHz | 8.4ns | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | - | ||
![]() IS25LD040-JNLE ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | Non-Volatile | - | -40°C~105°C TA | Bulk | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | - | 1.27mm | - | - | - | - | 3.3V | 3.6V | - | 2.3V | SPI, Serial | - | - | 4Mb 512K x 8 | - | 15mA | - | 15mA | 100MHz | 8 ns | FLASH | SPI | 8b | - | - | 8 | 5ms | 19b | 4 Mb | 0.00001A | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 200000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 256B | - | - | - | - | - | 1.75mm | 4.9mm | - | No | RoHS Compliant | - | ||
![]() IS42S32200C1-6TLI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | - | Volatile | - | -40°C~85°C TA | Tray | e3 | - | Obsolete | 2 (1 Year) | 86 | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3.15V~3.45V | DUAL | 260 | 1 | 3.3V | 0.5mm | 40 | 86 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 2M x 32 | 1 | 185mA | SYNCHRONOUS | - | 166MHz | 5.5ns | DRAM | Parallel | 32b | 2MX32 | 3-STATE | 32 | - | 13b | 64 Mb | 0.002A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | 1.2mm | 22.22mm | - | - | RoHS Compliant | - | ||
![]() IS42S16100F-7TLI ISSI, Integrated Silicon Solution Inc | 5000 | - | - | - | Tin | Surface Mount | Surface Mount | 50-TSOP (0.400, 10.16mm Width) | - | 50 | - | - | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 50 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 40 | 50 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 16Mb 1M x 16 | 1 | 100mA | - | - | 143MHz | 5.5ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | - | - | 12b | 16 Mb | 0.002A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | 2048 | - | - | - | 1.05mm | - | 21.08mm | 10.29mm | No | RoHS Compliant | - | ||
![]() IS61NLP12836EC-200TQLI ISSI, Integrated Silicon Solution Inc | 35 |
| - | 12 Weeks | - | - | Surface Mount | 100-LQFP | YES | 100 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | - | 8542.32.00.41 | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | 10 | 100 | - | Not Qualified | - | 3.465V | 2.5/3.33.3V | 3.135V | - | - | - | 4.5Mb 128K x 36 | - | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | - | - | 0.085A | 4718592 bit | - | - | COMMON | - | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | - | ||
![]() IS61C1024AL-12JLI-TR ISSI, Integrated Silicon Solution Inc | 10 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | YES | 32 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 1 | 40mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 12ns | 17b | 1 Mb | 0.00045A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - |