- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS42S32800D-75EBLI ISSI, Integrated Silicon Solution Inc | 1023 | - | - | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | - | Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 10 | 90 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 256Mb 8M x 32 | 1 | 180mA | - | - | 133MHz | 5.5ns | DRAM | Parallel | 32b | 8MX32 | - | 32 | - | 13b | 256 Mb | 0.003A | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 13mm | - | No | RoHS Compliant | ||
![]() IS42S16400F-6TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Obsolete | 2 (1 Year) | 54 | EAR99 | Matte Tin (Sn) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 10 | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 4M x 16 | 1 | 140mA | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 4MX16 | - | 16 | - | 14b | 64 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | No | RoHS Compliant | ||
![]() IS42S32200E-7TL ISSI, Integrated Silicon Solution Inc | 12 | - | - | - | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | - | Volatile | - | 0°C~70°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 86 | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | 86 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 2M x 32 | 1 | 140mA | - | 140mA | 143MHz | 5.5ns | DRAM | Parallel | 32b | 2MX32 | 3-STATE | - | - | 13b | 64 Mb | 0.002A | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 4096 | - | - | 1.05mm | - | 22.42mm | 10.29mm | No | RoHS Compliant | ||
![]() IS61LV25616AL-10TL-TR ISSI, Integrated Silicon Solution Inc | 9000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | - | - | - | 3.135V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 40 | 44 | - | - | 3.3V | 3.63V | - | - | - | - | - | 4Mb 256K x 16 | 1 | 100mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 18b | 4 Mb | - | - | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS61WV3216BLL-12TLI-TR ISSI, Integrated Silicon Solution Inc | 19 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP II | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3V | 512Kb 32K x 16 | 1 | 5mA | - | - | - | 12ns | SRAM | Parallel | - | - | - | - | 12ns | 15b | 512 kb | - | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS62LV256AL-45TLI-TR ISSI, Integrated Silicon Solution Inc | 5500 |
| - | 8 Weeks | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | 28-TSOP I | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.63V | 2.97V | 256Kb 32K x 8 | 1 | 12mA | - | - | - | 45ns | SRAM | Parallel | - | - | - | - | 45ns | 15b | 256 kb | - | - | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() IS65C256AL-25TLA3 ISSI, Integrated Silicon Solution Inc | 10800 |
| - | 10 Weeks | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | 28 | - | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | e3 | yes | Active | 2 (1 Year) | 28 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | - | 40 | 28 | - | Not Qualified | - | 5.5V | 5V | 4.5V | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 25ns | - | - | 0.00005A | 262144 bit | - | AEC-Q100 | 25 ns | - | COMMON | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | - | Non-RoHS Compliant | ||
![]() IS45S32200E-7BLA2 ISSI, Integrated Silicon Solution Inc | 4850 | - | - | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | - | Volatile | - | -40°C~105°C TA | Tray | e1 | yes | Obsolete | 2 (1 Year) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 40 | 90 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 2M x 32 | 1 | 140mA | - | - | 143MHz | 5.5ns | DRAM | Parallel | 32b | 2MX32 | 3-STATE | 32 | - | 13b | 64 Mb | 0.002A | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 4096 | 1248FP | 1248 | - | 1.2mm | 13mm | - | No | RoHS Compliant | ||
![]() IS61NLP12832A-200TQLI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Active | 2 (1 Year) | 100 | 3A991.B.2.A | Matte Tin (Sn) - annealed | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 40 | 100 | - | Not Qualified | 3.3V | - | - | 3.135V | - | - | - | 4.5Mb 128K x 36 | 4 | 210mA | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 128KX32 | 3-STATE | 32 | - | 17b | 4 Mb | 0.035A | - | - | - | - | - | COMMON | Synchronous | 32b | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | - | ROHS3 Compliant | ||
![]() IS42S16100H-7TL-TR ISSI, Integrated Silicon Solution Inc | 5329 |
| - | 6 Weeks | - | Surface Mount | 50-TSOP (0.400, 10.16mm Width) | - | - | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 1M x 16 | - | - | - | - | 143MHz | 5.5ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61LV12816L-10TLI-TR ISSI, Integrated Silicon Solution Inc | 1 |
| - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP II | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3.135V | 2Mb 128K x 16 | 1 | 65mA | - | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | 17b | 2 Mb | - | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS61LP6432A-133TQLI-TR ISSI, Integrated Silicon Solution Inc | 35 |
| Datasheet | 12 Weeks | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.6V | - | - | - | - | - | 133MHz | - | - | - | - | 3.3V | - | - | - | Parallel | 3.465V | 3.135V | 2Mb 64K x 32 | 1 | 190mA | - | - | 133MHz | 4ns | SRAM | Parallel | - | - | - | - | - | 16b | 2 Mb | - | - | 133MHz | - | - | - | - | Synchronous | 32b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS25WP128-JBLE ISSI, Integrated Silicon Solution Inc | 2000 |
| - | 8 Weeks | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~105°C TA | Bulk | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 10 | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | - | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | 1 | 800μs | 24b | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | 2.16mm | - | - | - | ROHS3 Compliant | ||
![]() IS46TR16128B-125KBLA1 ISSI, Integrated Silicon Solution Inc | 2000 | - | - | 10 Weeks | - | Surface Mount | 96-TFBGA | YES | - | - | - | Volatile | - | -40°C~95°C TC | Tray | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | - | - | - | R-PBGA-B96 | - | - | 1.575V | - | 1.425V | - | - | - | 2Gb 128M x 16 | 1 | - | ASYNCHRONOUS | - | 800MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | ||
![]() IS42S16400F-7BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 64Mb 4M x 16 | - | 110mA | - | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | - | - | - | - | 14b | 64 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() IS45S16160G-7BLA2 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | - | Volatile | Automotive grade | -40°C~105°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | 130mA | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | - | 15b | 256 Mb | 0.004A | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 8192 | 1248FP | 1248 | - | 1.2mm | 8mm | - | - | ROHS3 Compliant | ||
![]() IS66WVH8M8BLL-100B1LI ISSI, Integrated Silicon Solution Inc | 9 |
| - | 10 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2.7V | - | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | - | 100MHz | - | PSRAM | Parallel | - | 8MX8 | - | 8 | 40ns | - | - | - | 67108864 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | ||
![]() IS46DR16320E-25DBLA1 ISSI, Integrated Silicon Solution Inc | 35 |
| - | 8 Weeks | - | Surface Mount | 84-TFBGA | YES | - | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 84 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B84 | - | - | 1.9V | - | 1.7V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 400MHz | 400ps | DRAM | Parallel | - | 32MX16 | - | 16 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS25LQ080-JKLE ISSI, Integrated Silicon Solution Inc | 156 | - | - | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | 10.886217mg | Non-Volatile | - | -40°C~105°C TA | Bulk | - | - | Discontinued | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | - | 1.27mm | - | - | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.3V | SPI, Serial | - | - | 8Mb 1M x 8 | - | 12mA | - | 15mA | 104MHz | 8 ns | FLASH | SPI - Quad I/O | 8b | - | - | 1 | 1ms | 20b | 8 Mb | 0.00003A | - | - | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | 256B | - | - | - | - | - | 6mm | - | - | ROHS3 Compliant | ||
![]() IS25LP032D-JLLE-TR ISSI, Integrated Silicon Solution Inc | 3635 | - | - | 8 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-N8 | - | - | 3.6V | - | 2.3V | - | - | - | 32Mb 4M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 4MX8 | - | 8 | 800μs | - | - | - | 33554432 bit | - | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | 1 | - | - | - | - | - | 0.8mm | 8mm | 6mm | - | ROHS3 Compliant |