- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS42S16100E-5TL ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 50-TSOP (0.400, 10.16mm Width) | - | 50 | - | Volatile | - | 0°C~70°C TA | Tray | e3 | yes | Obsolete | 2 (1 Year) | 50 | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 40 | 50 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 16Mb 1M x 16 | 1 | 170mA | - | 200MHz | 5ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | 16 | - | 12b | 16 Mb | 0.002A | - | - | - | - | - | COMMON | - | - | - | - | - | 2048 | 1248FP | 1248 | - | 1.2mm | 20.95mm | - | No | RoHS Compliant | ||
![]() IS61NLP102418-200B3LI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | Surface Mount | 165-TBGA | - | 165 | 165-TFBGA (13x15) | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.465V | - | - | - | - | - | 200MHz | - | - | - | - | 3.3V | - | - | - | Parallel | 3.465V | 3.135V | 18Mb 1M x 18 | 2 | 475mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | 20b | 18 Mb | - | - | 200MHz | - | - | - | - | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IS61QDP2B41M18A-400M3L ISSI, Integrated Silicon Solution Inc | 19 |
| - | 12 Weeks | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 18Mb 1M x 18 | - | - | - | 400MHz | 8.4ns | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | - | - | 0.36A | 18874368 bit | - | - | - | - | SEPARATE | - | - | - | 1.7V | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61QDP2B451236A-400M3L ISSI, Integrated Silicon Solution Inc | 8 |
| - | 12 Weeks | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | - | - | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 18Mb 512K x 36 | - | - | - | 400MHz | 8.4ns | SRAM | Parallel | - | 512KX36 | 3-STATE | 36 | - | - | - | 0.36A | 18874368 bit | - | - | - | - | SEPARATE | - | - | - | 1.7V | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
![]() IS61LPS51218A-200TQI ISSI, Integrated Silicon Solution Inc | 6889 | - | Datasheet | - | - | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Not For New Designs | 2 (1 Year) | 100 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 100 | - | Not Qualified | 3.3V | 3.465V | - | 3.135V | - | - | - | 9Mb 512K x 18 | 2 | 275mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.105A | - | - | - | - | - | COMMON | Synchronous | 18b | - | 3.14V | - | - | - | - | - | 1.6mm | - | - | - | Non-RoHS Compliant | ||
![]() IS46TR16640B-15GBLA1 ISSI, Integrated Silicon Solution Inc | 2000 | - | - | 10 Weeks | - | - | Surface Mount | 96-TFBGA | YES | 96 | - | Volatile | - | -40°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | NOT SPECIFIED | - | - | - | 1.5V | 1.575V | - | 1.425V | - | - | - | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 64MX16 | - | 16 | 15ns | 13b | 1 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
![]() IS61NLP25636A-200TQI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Not For New Designs | 2 (1 Year) | 100 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | QUAD | 240 | 1 | 3.3V | 0.65mm | - | 30 | 100 | - | - | 3.3V | - | - | 3.135V | - | - | - | 9Mb 256K x 36 | 4 | 280mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | 0.05A | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | Non-RoHS Compliant | ||
![]() IS42S16100E-7BLI ISSI, Integrated Silicon Solution Inc | 1 | - | - | - | - | Surface Mount | Surface Mount | 60-TFBGA | - | 60 | - | Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 60 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.65mm | - | 10 | 60 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 16Mb 1M x 16 | 1 | 150mA | - | 143MHz | 5.5ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | 16 | - | 12b | 16 Mb | 0.004A | - | - | - | - | - | COMMON | - | - | - | - | - | 2048 | 1248FP | 1248 | - | 1.2mm | 10.1mm | - | No | RoHS Compliant | ||
![]() IS43R16160D-5TL ISSI, Integrated Silicon Solution Inc | 124 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | 66 | - | Volatile | - | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 66 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | 2.3V~2.7V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | 66 | - | - | 2.5V | 2.7V | - | 2.3V | - | - | - | 256Mb 16M x 16 | 1 | 330mA | - | 200MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | 15b | 256 Mb | 0.004A | - | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 248 | 248 | - | 1.2mm | 22.22mm | - | No | ROHS3 Compliant | ||
![]() IS42S16160B-6BLI ISSI, Integrated Silicon Solution Inc | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 54-LFBGA | - | 54 | - | Volatile | - | -40°C~85°C TA | Tray | e1 | - | Obsolete | 2 (1 Year) | 54 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 40 | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | 180mA | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | - | 15b | 256 Mb | 0.001A | - | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 1248FP | 1248 | - | 1mm | 13mm | - | - | RoHS Compliant | ||
![]() IS25LP064A-JLLE-TR ISSI, Integrated Silicon Solution Inc | 13801 |
| - | 8 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | - | 3V | 3.6V | - | - | SPI, Serial | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI | - | 64MX1 | - | 1 | 800μs | 24b | 64 Mb | - | - | - | - | - | - | - | - | - | 3V | - | 256B | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS42VS16100C1-10TL ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | Surface Mount | 50-TSOP (0.400, 10.16mm Width) | YES | 50 | - | Volatile | - | 0°C~70°C TA | Tray | e3 | - | Obsolete | 2 (1 Year) | 50 | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 1.7V~1.9V | DUAL | 260 | 1 | 1.8V | 0.8mm | - | 40 | 50 | - | Not Qualified | - | 1.9V | 1.8V | 1.7V | - | - | - | 16Mb 1M x 16 | 1 | - | SYNCHRONOUS | 100MHz | 7ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | 16 | - | - | - | 0.0003A | - | - | - | - | - | COMMON | - | - | - | - | - | 2048 | 1248FP | 1248 | - | 1.2mm | 20.95mm | - | - | RoHS Compliant | ||
![]() IS43DR16320D-25DBL ISSI, Integrated Silicon Solution Inc | 188 |
| - | 8 Weeks | - | - | Surface Mount | 84-TFBGA | YES | - | - | Volatile | - | 0°C~70°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 84 | EAR99 | TIN SILVER COPPER | - | - | PROGRAMMABLE CAS LATENCY | 8542.32.00.28 | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B84 | Not Qualified | - | 1.9V | 1.8V | 1.7V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 400MHz | 400ps | DRAM | Parallel | - | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.025A | 536870912 bit | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 48 | 48 | - | 1.2mm | 12.5mm | 8mm | - | ROHS3 Compliant | ||
![]() IS43DR16160B-25DBLI ISSI, Integrated Silicon Solution Inc | 35 |
| - | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 84 | EAR99 | TIN SILVER COPPER | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | 10 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | - | - | 256Mb 16M x 16 | 1 | 330mA | SYNCHRONOUS | 400MHz | 400ps | DRAM | Parallel | 16b | 16MX16 | - | 16 | 15ns | 15b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() IS61NLP25636A-200TQI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 2 (1 Year) | 100 | - | - | - | - | - | - | 3.135V~3.465V | QUAD | - | - | - | 0.635mm | - | - | - | - | Not Qualified | - | - | 2.5/3.33.3V | - | - | - | - | 9Mb 256K x 36 | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | - | - | 0.05A | 9437184 bit | - | - | - | - | COMMON | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS21ES04G-JQLI ISSI, Integrated Silicon Solution Inc | 913 | - | - | 2 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | e1 | - | Active | 3 (168 Hours) | 100 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | - | NOT SPECIFIED | - | R-PBGA-B100 | - | - | 3.6V | - | 2.7V | - | - | - | 32Gb 4G x 8 | - | - | SYNCHRONOUS | 200MHz | - | FLASH | eMMC | - | 4GX8 | - | 8 | - | - | - | - | 34359738368 bit | - | - | - | PARALLEL | - | - | - | 3.3V | - | - | - | - | - | - | 1.4mm | 18mm | 14mm | - | ROHS3 Compliant | ||
![]() IS46DR16128A-3DBLA2 ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LFBGA | YES | 84 | - | Volatile | Automotive grade | -40°C~105°C TA | Tray | - | - | Active | 3 (168 Hours) | 84 | - | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | Not Qualified | - | 1.9V | 1.8V | 1.7V | - | - | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 333MHz | 450ps | DRAM | Parallel | - | 128MX16 | 3-STATE | 16 | 15ns | - | - | 0.03A | 2147483648 bit | - | AEC-Q100 | - | - | COMMON | - | - | - | - | - | 8192 | 48 | 48 | - | 1.4mm | 13.5mm | 10.5mm | - | ROHS3 Compliant | ||
![]() IS61WV10248EDBLL-10TLI ISSI, Integrated Silicon Solution Inc | 12 |
| - | 8 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 2.4V~3.6V | DUAL | - | 1 | 3V | 0.8mm | - | - | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.4V | - | - | - | 8Mb 1M x 8 | - | - | - | - | - | SRAM | Parallel | - | 1MX8 | 3-STATE | 8 | 10ns | - | - | 0.015A | 8388608 bit | - | - | 10 ns | - | COMMON | - | - | - | 2V | - | - | - | - | - | 1.2mm | 18.41mm | 10.16mm | - | ROHS3 Compliant | ||
![]() IS42S16800F-6TL-TR ISSI, Integrated Silicon Solution Inc | 42 |
| - | 6 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | - | - | - | Not Qualified | - | - | 3.3V | - | - | - | - | 128Mb 8M x 16 | - | - | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | - | - | - | 0.002A | 134217728 bit | - | - | - | - | COMMON | - | - | - | - | - | 4096 | 1248FP | 1248 | - | - | - | - | - | ROHS3 Compliant | ||
![]() IS43LD16640C-25BLI ISSI, Integrated Silicon Solution Inc | 10000 |
| - | 14 Weeks | - | - | Surface Mount | 134-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 134 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | - | R-PBGA-B134 | - | - | 1.3V | - | 1.14V | - | - | - | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | 400MHz | - | DRAM | Parallel | - | 64MX16 | - | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 1.1mm | 11.5mm | 10mm | - | ROHS3 Compliant |