- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2896 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | - | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | - | NOT SPECIFIED | 165 | - | - | 1.8V | - | - | - | - | 72Mb 2M x 36 | 1 | 800mA | - | 400MHz | 450 ps | SRAM | Parallel | - | 2MX36 | - | 36 | - | 19b | 72 Mb | - | - | - | - | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 19 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | NOT SPECIFIED | 165 | - | - | - | 1.89V | - | 1.71V | - | 36Mb 1M x 36 | - | - | - | 400MHz | - | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | 0.45 ns | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 105 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | - | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | 165 | - | Not Qualified | 1.8V | 1.89V | - | 1.71V | - | 72Mb 2M x 36 | 2 | 750mA | - | 300MHz | 8.4ns | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | - | - | - | SEPARATE | Synchronous | 36b | - | 1.7V | - | - | - | - | 1.4mm | 17mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 19 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | 165 | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | 18Mb 1M x 18 | - | - | - | 400MHz | - | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | - | - | 0.32A | 18874368 bit | 0.45 ns | COMMON | - | - | - | 1.71V | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 45 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 2 (1 Year) | 100 | - | Matte Tin (Sn) - annealed | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | 40 | 100 | - | - | 3.3V | 3.465V | - | 3.135V | - | 9Mb 512K x 18 | 2 | 280mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.05A | - | - | COMMON | Synchronous | 18b | - | 3.14V | - | - | - | - | 1.6mm | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 165-TBGA | YES | 165 | Volatile | - | 0°C~70°C TA | Tray | e0 | no | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | 2.375V~2.625V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | NOT SPECIFIED | 165 | - | Not Qualified | - | 2.625V | 2.5V | 2.375V | - | 18Mb 512K x 36 | - | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 512KX36 | 3-STATE | 36 | - | - | - | 0.06A | 18874368 bit | - | COMMON | - | - | - | 2.38V | - | - | - | - | 1.2mm | 15mm | 13mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 467 |
| - | 8 Weeks | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Active | 2 (1 Year) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.5V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | 40 | 48 | - | - | 3.3V | 3.6V | - | 2.5V | - | 2Mb 128K x 16 | 1 | 3mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 17b | 2 Mb | - | - | 55 ns | COMMON | Asynchronous | 16b | - | 1V | - | - | - | - | - | 8mm | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 35 |
| Datasheet | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 2 (1 Year) | 100 | - | Matte Tin (Sn) - annealed | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | 40 | 100 | - | - | 3.3V | 3.465V | - | - | - | 2Mb 64K x 32 | 1 | 210mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | 64KX32 | 3-STATE | 32 | - | 16b | 2 Mb | 0.035A | - | - | COMMON | Synchronous | 32b | - | - | - | - | - | - | - | 20mm | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 2816 |
| - | 14 Weeks | - | Surface Mount | 168-VFBGA | YES | - | Volatile | - | -40°C~85°C TC | Tray | - | - | Active | 3 (168 Hours) | 168 | EAR99 | - | SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | 1.14V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.2V | 0.5mm | NOT SPECIFIED | - | S-PBGA-B168 | - | - | 1.3V | - | 1.14V | - | 2Gb 64M x 32 | 1 | - | SYNCHRONOUS | 400MHz | - | DRAM | Parallel | - | 64MX32 | - | 32 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | 0.95mm | 12mm | 12mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 42 |
| - | 10 Weeks | - | Surface Mount | 24-TBGA | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | NOT SPECIFIED | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 100MHz | - | PSRAM | Parallel | - | 8MX8 | - | 8 | 40ns | - | - | - | 67108864 bit | 40 ns | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() IS25LQ512B-JBLE ISSI | 44 |
| - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | Non-Volatile | - | -40°C~105°C TA | Bulk | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | 3.6V | - | 2.3V | SPI, Serial | 512Kb 64K x 8 | - | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | 512KX1 | - | 1 | 800μs | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | 2.16mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 63 |
| - | 8 Weeks | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | 28 | Volatile | - | -40°C~85°C TA | Tube | e3 | yes | Active | 2 (1 Year) | 28 | EAR99 | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | - | 40 | 28 | - | - | 3.3V | 3.63V | - | 2.97V | - | 256Kb 32K x 8 | 1 | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 20ns | 15b | 256 kb | 0.00002A | - | 20 ns | COMMON | - | - | - | 2V | - | - | - | - | 3.56mm | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 36 |
| - | 10 Weeks | - | Surface Mount | 96-TFBGA | YES | - | Volatile | - | -40°C~105°C TC | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 96 | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.575V | - | 1.425V | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 667MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 772 | - | Datasheet | - | - | Surface Mount | 44-LQFP | YES | 44 | Volatile | - | -40°C~85°C TA | Tray | e0 | - | Active | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | - | - | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.8mm | - | 44 | - | - | 3.3V | 3.63V | - | 2.97V | - | 2Mb 128K x 16 | 1 | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 17b | 2 Mb | 0.004A | - | - | COMMON | - | - | - | 2V | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
Tiny WHSL | 472 | - | Datasheet | - | - | Surface Mount | 48-TFBGA | YES | 48 | Volatile | - | -40°C~85°C TA | Tray | - | - | Not For New Designs | 3 (168 Hours) | 48 | - | - | - | - | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.75mm | - | - | - | - | 1.8V | - | - | - | - | 64Mb 4M x 16 | 1 | - | - | - | - | PSRAM | Parallel | - | - | 3-STATE | 16 | 70ns | 22b | 64 Mb | - | - | 70 ns | COMMON | - | - | - | - | - | - | - | - | - | 8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() IS25LQ020A-JNLE ISSI | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~105°C TA | Tube | e3 | - | Discontinued | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | 2.3V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | 3.6V | - | 2.3V | SPI, Serial | 2Mb 256K x 8 | - | - | SYNCHRONOUS | 80MHz | - | FLASH | SPI - Quad I/O | - | - | - | 8 | 400μs | - | - | - | 2097152 bit | - | - | - | - | 3V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 7875 | - | Datasheet | - | Surface Mount | Surface Mount | 36-TFBGA | - | 36 | Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 2 (1 Year) | 36 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 3.135V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | 40 | 36 | - | Not Qualified | 3.3V | 3.63V | - | - | - | 4Mb 512K x 8 | 1 | 95mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 10ns | 19b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IS42S16320D-6TLI ISSI | 1 |
| - | 6 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | 54 | - | - | 3.3V | 3.6V | - | 3V | - | 512Mb 32M x 16 | 1 | 180mA | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | - | 15b | 512 Mb | 0.004A | - | - | COMMON | - | - | - | - | 8192 | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | No | ROHS3 Compliant | - | ||
![]() IS42S16320B-6TLI ISSI | 21 | - | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) - annealed | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 10 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | 512Mb 32M x 16 | 1 | 180mA | - | 166MHz | 5.4ns | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | - | 15b | 512 Mb | 0.004A | - | - | COMMON | - | - | - | - | 8192 | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | No | RoHS Compliant | - | ||
![]() IS43LR32800G-6BL ISSI | 42 |
| - | 14 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 90 | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | Not Qualified | - | 1.95V | 1.8V | 1.7V | - | 256Mb 8M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | 32b | 8MX32 | 3-STATE | 32 | 15ns | - | - | 0.00001A | 268435456 bit | - | COMMON | - | - | - | - | 4096 | 24816 | 24816 | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | - |